Hoyt Electrical Instrument Works, Inc. Earth Leakage Tester 4235 ER

Description
Auto-Ranging microprocessor controlled. Earth resistivity ( ) test. Earth testing at 20ω, 200ω, 2kω, Earth voltage measuring : 0~300V AC. Automatic C spike check. Automatic P spike check. 2-Wire test, 3-Wire test, 4-Wire test. LCM display. Auto power OFF. Data hold. 200 measurement results can be saved in the memory and recalled on the display. Interval between auxiliary earth spikes is 1.0~50.0m. EN61010-1 CAT IV 300V IEC 61557-1 IEC 61557-5 EN61326-1
Description
Auto-Ranging microprocessor controlled. Earth resistivity ( ) test. Earth testing at 20ω, 200ω, 2kω, Earth voltage measuring : 0~300V AC. Automatic C spike check. Automatic P spike check. 2-Wire test, 3-Wire test, 4-Wire test. LCM display. Auto power OFF. Data hold. 200 measurement results can be saved in the memory and recalled on the display. Interval between auxiliary earth spikes is 1.0~50.0m. EN61010-1 CAT IV 300V IEC 61557-1 IEC 61557-5 EN61326-1

Suppliers

Company
Product
Description
Supplier Links
Earth Leakage Tester - 4235 ER - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Earth Leakage Tester
4235 ER
Earth Leakage Tester 4235 ER
Auto-Ranging microprocessor controlled. Earth resistivity ( ) test. Earth testing at 20ω, 200ω, 2kω, Earth voltage measuring : 0~300V AC. Automatic C spike check. Automatic P spike check. 2-Wire test, 3-Wire test, 4-Wire test. LCM display. Auto power OFF. Data hold. 200 measurement results can be saved in the memory and recalled on the display. Interval between auxiliary earth spikes is 1.0~50.0m. EN61010-1 CAT IV 300V IEC 61557-1 IEC 61557-5 EN61326-1
  • Auto-Ranging microprocessor controlled.
  • Earth resistivity ( ) test.
  • Earth testing at 20Ω, 200Ω, 2kΩ,
  • Earth voltage measuring : 0~300V AC.
  • Automatic C spike check.
  • Automatic P spike check.
  • 2-Wire test, 3-Wire test, 4-Wire test.
  • LCM display.
  • Auto power OFF.
  • Data hold.
  • 200 measurement results can be saved in the memory
  • and recalled on the display.
  • Interval between auxiliary earth spikes is 1.0~50.0m.
  • EN61010-1 CAT IV 300V
    IEC 61557-1 IEC 61557-5
    EN61326-1
Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Current Leakage Testers
Product Number 4235 ER
Product Name Earth Leakage Tester
Resistance Range 0.0 to 2 kohms
Input Voltage 1.5V (AA) x 8 Batteries
Testing Method Manual
Display DigitalMeter
Form Factor 250(L) x 190(W) x 110(D) mm
Unlock Full Specs
to access all available technical data

Similar Products

HiPot - 2510 - ValueTronics International, Inc.
Slaughter Company (SCI)
View Details
Seaward - Supernova Plus - Seaward Group USA
Seaward Group USA
Specs
Leakage Current 0.1000 to 20 milliamps
Resistance Range 100 to 100000 kohms
Input Voltage 115 - 120 VAC; 220 - 240 VAC
View Details
Digital ELCB (RCD) Tester - 4112EL - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Input Voltage AA Battery
Testing Method Manual
Display DigitalMeter
View Details
HiPot - TOS5030 - ValueTronics International, Inc.
Kikusui America, Inc.
View Details