Hoyt Electrical Instrument Works, Inc.Multifunction Tester4153 IN
Description
A new generation of Modern Digital MultiFunction Testers is born. These Testers have a range of new features not even found in Expensive Advanced Tes t Equipments.
They are models 4152 IN, 4153 IN, 4154 MF, 4155 MF, 4156 IN, 4157 MF, 4158 MF, 4159 MF and 4160 MF.
All, not only Rugged, but designed to excel in Harsh environmen t, still, remaining low cost and affordable.
They can be operated with rechargeable batt eries, alkaline or low cos t general purpose batteries.
This Family of Originally Designed Unique Produc ts have features ranging from Insula tion Resistance Testing , Vol tage (acdc) measurements with Automatic Hold facility, Diode Testing, Ohm Meter, Continuity Test wi th a short circuit current of minimum 220mA.
Two very unique features are found on the Multifun ct ion Models : MOV and Gas Testing.
Today, most equipments and electrical installations are protected by MOVs and Gas arresters. Our new family of testers can test t hese devices to establish if the devi ces are still operating correctly or not.
Energy conserva tion is featured on all these new Advanced Products.
The Quick Test bu tt on run the test while its depres sed, automatically stopping if the key is not pressed.
Ener SaveTM limit the test dura tion to about 10 Seconds.
Quick Test and Ener Save TM are unique features. Both save energy.
This new generation of test equipments have no moving parts. All calibration are saved internally in a non volatile memory.
Calibration can be done at any calibration facility around the world , without the need for dedicated calibration equipment. This makes these products easier to maintain and lower the cost of calibration. Their calibration interval can be extended without much problem. They comply to all the latest regulations, including UK.
This product family is part of our new World Class series.
Meets EN 61010-1 CAT III 600V. EN 61326-1
Hoyt Electrical Instrument Works, Inc.
Done
Description
A new generation of Modern Digital MultiFunction Testers is born. These Testers have a range of new features not even found in Expensive Advanced Tes t Equipments.
They are models 4152 IN, 4153 IN, 4154 MF, 4155 MF, 4156 IN, 4157 MF, 4158 MF, 4159 MF and 4160 MF.
All, not only Rugged, but designed to excel in Harsh environmen t, still, remaining low cost and affordable.
They can be operated with rechargeable batt eries, alkaline or low cos t general purpose batteries.
This Family of Originally Designed Unique Produc ts have features ranging from Insula tion Resistance Testing , Vol tage (acdc) measurements with Automatic Hold facility, Diode Testing, Ohm Meter, Continuity Test wi th a short circuit current of minimum 220mA.
Two very unique features are found on the Multifun ct ion Models : MOV and Gas Testing.
Today, most equipments and electrical installations are protected by MOVs and Gas arresters. Our new family of testers can test t hese devices to establish if the devi ces are still operating correctly or not.
Energy conserva tion is featured on all these new Advanced Products.
The Quick Test bu tt on run the test while its depres sed, automatically stopping if the key is not pressed.
Ener SaveTM limit the test dura tion to about 10 Seconds.
Quick Test and Ener Save TM are unique features. Both save energy.
This new generation of test equipments have no moving parts. All calibration are saved internally in a non volatile memory.
Calibration can be done at any calibration facility around the world , without the need for dedicated calibration equipment. This makes these products easier to maintain and lower the cost of calibration. Their calibration interval can be extended without much problem. They comply to all the latest regulations, including UK.
This product family is part of our new World Class series.
Meets EN 61010-1 CAT III 600V. EN 61326-1
A new generation of Modern Digital MultiFunction Testers is born. These Testers have a range of new features not even found in Expensive Advanced Tes t Equipments.
They are models 4152 IN, 4153 IN, 4154 MF, 4155 MF, 4156 IN, 4157 MF, 4158 MF, 4159 MF and 4160 MF.
All, not only Rugged, but designed to excel in Harsh environmen t, still, remaining low cost and affordable.
They can be operated with rechargeable batt eries, alkaline or low cos t general purpose batteries.
This Family of Originally Designed Unique Produc ts have features ranging from Insula tion Resistance Testing , Vol tage (acdc) measurements with Automatic Hold facility, Diode Testing, Ohm Meter, Continuity Test wi th a short circuit current of minimum 220mA.
Two very unique features are found on the Multifun ct ion Models : MOV and Gas Testing.
Today, most equipments and electrical installations are protected by MOVs and Gas arresters. Our new family of testers can test t hese devices to establish if the devi ces are still operating correctly or not.
Energy conserva tion is featured on all these new Advanced Products.
The Quick Test bu tt on run the test while its depres sed, automatically stopping if the key is not pressed.
Ener SaveTM limit the test dura tion to about 10 Seconds.
Quick Test and Ener Save TM are unique features. Both save energy.
This new generation of test equipments have no moving parts. All calibration are saved internally in a non volatile memory.
Calibration can be done at any calibration facility around the world , without the need for dedicated calibration equipment. This makes these products easier to maintain and lower the cost of calibration. Their calibration interval can be extended without much problem. They comply to all the latest regulations, including UK.
This product family is part of our new World Class series.
Meets EN 61010-1 CAT III 600V. EN 61326-1
A new generation of Modern Digital MultiFunction Testers is born. These Testers have a range of new features not even found in Expensive Advanced Tes t Equipments.
They are models 4152 IN, 4153 IN, 4154 MF, 4155 MF, 4156 IN, 4157 MF, 4158 MF, 4159 MF and 4160 MF.
All, not only Rugged, but designed to excel in Harsh environmen t, still, remaining low cost and affordable.
They can be operated with rechargeable batt eries, alkaline or low cos t general purpose batteries.
This Family of Originally Designed Unique Produc ts have features ranging from Insula tion Resistance Testing , Vol tage (acdc) measurements with Automatic Hold facility, Diode Testing, Ohm Meter, Continuity Test wi th a short circuit current of minimum 220mA.
Two very unique features are found on the Multifun ct ion Models : MOV and Gas Testing.
Today, most equipments and electrical installations are protected by MOVs and Gas arresters. Our new family of testers can test t hese devices to establish if the devi ces are still operating correctly or not.
Energy conserva tion is featured on all these new Advanced Products.
The Quick Test bu tt on run the test while its depres sed, automatically stopping if the key is not pressed.
Ener SaveTM limit the test dura tion to about 10 Seconds.
Quick Test and Ener Save TM are unique features. Both save energy.
This new generation of test equipments have no moving parts. All calibration are saved internally in a non volatile memory.
Calibration can be done at any calibration facility around the world , without the need for dedicated calibration equipment. This makes these products easier to maintain and lower the cost of calibration. Their calibration interval can be extended without much problem. They comply to all the latest regulations, including UK.
This product family is part of our new World Class series.