Hoyt Electrical Instrument Works, Inc. Insulation Tester 10kV (1kv up) 4104 IN

Description
Warning and display of external voltage presence. ENER-SAVE TM Very low battery consumption. Low battery indicator. Overload protection. Auto-off. EN 61010-1 CAT III EN 61326-1
Description
Warning and display of external voltage presence. ENER-SAVE TM Very low battery consumption. Low battery indicator. Overload protection. Auto-off. EN 61010-1 CAT III EN 61326-1

Suppliers

Company
Product
Description
Supplier Links
Insulation Tester 10kV (1kv up) - 4104 IN - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Insulation Tester 10kV (1kv up)
4104 IN
Insulation Tester 10kV (1kv up) 4104 IN
Warning and display of external voltage presence. ENER-SAVE TM Very low battery consumption. Low battery indicator. Overload protection. Auto-off. EN 61010-1 CAT III EN 61326-1
  • Warning and display of external voltage presence.
  • ENER-SAVE TM
  • Very low battery consumption.
  • Low battery indicator.
  • Overload protection.
  • Auto-off.
  • EN 61010-1 CAT III
    EN 61326-1
Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Hipot Testers
Product Number 4104 IN
Product Name Insulation Tester 10kV (1kv up)
Types of Measurements Insulation Resistance
Input Voltage 1.5V (AA) x 8 Batteries
Resistance Range 0.0 to 5.00E8 kohms
Operating Temperature 5 to 131 F (-15 to 55 C)
Relative Humidity 80 % R.H.
Unlock Full Specs
to access all available technical data

Similar Products

HAL Series - HALScan - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 100 to 5000 volts
View Details
Non-Destructive Measurement of Insulation Resistance - Zeta 50 - Sifam Tinsley UK
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 100 to 5000 volts
Resistance Range 10 to 100000 kohms
View Details
Insulation Tester (1kV below) - 2132 IN - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements Insulation Resistance
Input Voltage 1.5V (SUM-3) x 8
Resistance Range 0.0 to 400000 kohms
View Details
AC DC Hipot Tester - Model 296 - Slaughter Company (SCI)
Slaughter Company (SCI)
Specs
Types of Measurements AC Dielectric; DC Hipot; AC Hipot
Testing Method Manual
Display DigitalMeter
View Details