Hoyt Electrical Instrument Works, Inc. Industrial Panel Meter 636

Description
This series was designed to meet industrial requirements and for other applications where rugged metal or phenolic cases with glass fronts provide long service under adverse conditions. Round models ranging in size from 2-1/2" to 4-1/2" are produced in either the ±2% of full scale AC repulsion or DC Moving Coil version. AC ranges are standard up to 50 amperes self contained and 600 AC volts. Ranges down 10 milliamperes AC are also standard. Both round and square models come in DC ranges from 20 microamperes to 50 millivolts to 750 volts DC. High current ammeter ranges with external shunt are available, as are special or non-standard ranges. The industrial meters shown here and on the following pages represent the many case styles and options in this series. The 17/3-MM, 552-MM and 6351/2 Industrial Panel Meters are designed for extreme duty applications where high degree of resistance to environment is required. They are dustproof and waterproof, meeting NEMA 4 and ANSI C39.1 specifications and performance standards. These meters have ± 2% accuracy, ± 1% repeatability and a resistance of ± 20%. Response time is 1.5 seconds and a temperature range of - 50 ° F to 150° F. Custom meter ranges and scales are available to meet customer specifications
Description
This series was designed to meet industrial requirements and for other applications where rugged metal or phenolic cases with glass fronts provide long service under adverse conditions. Round models ranging in size from 2-1/2" to 4-1/2" are produced in either the ±2% of full scale AC repulsion or DC Moving Coil version. AC ranges are standard up to 50 amperes self contained and 600 AC volts. Ranges down 10 milliamperes AC are also standard. Both round and square models come in DC ranges from 20 microamperes to 50 millivolts to 750 volts DC. High current ammeter ranges with external shunt are available, as are special or non-standard ranges. The industrial meters shown here and on the following pages represent the many case styles and options in this series. The 17/3-MM, 552-MM and 6351/2 Industrial Panel Meters are designed for extreme duty applications where high degree of resistance to environment is required. They are dustproof and waterproof, meeting NEMA 4 and ANSI C39.1 specifications and performance standards. These meters have ± 2% accuracy, ± 1% repeatability and a resistance of ± 20%. Response time is 1.5 seconds and a temperature range of - 50 ° F to 150° F. Custom meter ranges and scales are available to meet customer specifications

Suppliers

Company
Product
Description
Supplier Links
Industrial Panel Meter - 636 - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Industrial Panel Meter
636
Industrial Panel Meter 636
This series was designed to meet industrial requirements and for other applications where rugged metal or phenolic cases with glass fronts provide long service under adverse conditions. Round models ranging in size from 2-1/2" to 4-1/2" are produced in either the ±2% of full scale AC repulsion or DC Moving Coil version. AC ranges are standard up to 50 amperes self contained and 600 AC volts. Ranges down 10 milliamperes AC are also standard. Both round and square models come in DC ranges from 20 microamperes to 50 millivolts to 750 volts DC. High current ammeter ranges with external shunt are available, as are special or non-standard ranges. The industrial meters shown here and on the following pages represent the many case styles and options in this series. The 17/3-MM, 552-MM and 6351/2 Industrial Panel Meters are designed for extreme duty applications where high degree of resistance to environment is required. They are dustproof and waterproof, meeting NEMA 4 and ANSI C39.1 specifications and performance standards. These meters have ± 2% accuracy, ± 1% repeatability and a resistance of ± 20%. Response time is 1.5 seconds and a temperature range of - 50 ° F to 150° F. Custom meter ranges and scales are available to meet customer specifications
  • This series was designed to meet industrial requirements and for other applications where rugged metal or phenolic cases with glass fronts provide long service under adverse conditions.
  • Round models ranging in size from 2-1/2" to 4-1/2" are produced in either the ±2% of full scale AC repulsion or DC Moving Coil version.
  • AC ranges are standard up to 50 amperes self contained and 600 AC volts.
  • Ranges down 10 milliamperes AC are also standard.
  • Both round and square models come in DC ranges from 20 microamperes to 50 millivolts to 750 volts DC.
  • High current ammeter ranges with external shunt are available, as are special or non-standard ranges.
  • The industrial meters shown here and on the following pages represent the many case styles and options in this series.
  • The 17/3-MM, 552-MM and 6351/2 Industrial Panel Meters are designed for extreme duty applications where high degree of resistance to environment is required.
  • They are dustproof and waterproof, meeting NEMA 4 and ANSI C39.1 specifications and performance standards.
  • These meters have ± 2% accuracy, ± 1% repeatability and a resistance of ± 20%.
  • Response time is 1.5 seconds and a temperature range of - 50 ° F to 150° F.
  • Custom meter ranges and scales are available to meet customer specifications
Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Analog Panel Meters
Product Number 636
Product Name Industrial Panel Meter
Features Illuminated (optional feature); Mirrored (optional feature)
Scale Type Zero-Left
Scale Length 2.5 inch (63.5 mm)
Face Type Rectangular
Meter Mechanism Pivot and Jewel
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Brighton Electronics, Inc.
Specs
Scale Type Zero-Left
Face Type Rectangular
Meter Mechanism Pivot and Jewel
View Details