Hoyt Electrical Instrument Works, Inc. 3100 Series Analog Meter 3135/36

Description
Consist of a popular Industrial styled, high impact acrylic case that is available for surface , window or bezel mounting applications in four sizes. Polycarbonate case available . This series is equal in mounting and specifications to similar styled meters of other manufacturers. The 3100 Hoyt panel meter series consists of a popular industrial styled, high impact plastic case that is available for surface, window, or bezel mounting applications in four sizes: 1-1/2", 2-1/2", 3-1/2", and 4-1/2". This series of meters is equal in mounting and specifications to similar styled meters of other manufacturers.
Description
Consist of a popular Industrial styled, high impact acrylic case that is available for surface , window or bezel mounting applications in four sizes. Polycarbonate case available . This series is equal in mounting and specifications to similar styled meters of other manufacturers. The 3100 Hoyt panel meter series consists of a popular industrial styled, high impact plastic case that is available for surface, window, or bezel mounting applications in four sizes: 1-1/2", 2-1/2", 3-1/2", and 4-1/2". This series of meters is equal in mounting and specifications to similar styled meters of other manufacturers.

Suppliers

Company
Product
Description
Supplier Links
3100 Series Analog Meter - 3135/36 - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
3100 Series Analog Meter
3135/36
3100 Series Analog Meter 3135/36
Consist of a popular Industrial styled, high impact acrylic case that is available for surface , window or bezel mounting applications in four sizes. Polycarbonate case available . This series is equal in mounting and specifications to similar styled meters of other manufacturers. The 3100 Hoyt panel meter series consists of a popular industrial styled, high impact plastic case that is available for surface, window, or bezel mounting applications in four sizes: 1-1/2", 2-1/2", 3-1/2", and 4-1/2". This series of meters is equal in mounting and specifications to similar styled meters of other manufacturers.

Consist of a popular Industrial styled, high impact acrylic case that is available for surface , window or bezel mounting applications in four sizes. Polycarbonate case available . This series is equal in mounting and specifications to similar styled meters of other manufacturers.

  • The 3100 Hoyt panel meter series consists of a popular industrial styled, high impact plastic case that is available for surface, window, or bezel mounting applications in four sizes: 1-1/2", 2-1/2", 3-1/2", and 4-1/2".
  • This series of meters is equal in mounting and specifications to similar styled meters of other manufacturers.
Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Analog Panel Meters
Product Number 3135/36
Product Name 3100 Series Analog Meter
Features Mirrored (optional feature)
Scale Type Zero-Left
Face Type Rectangular
Meter Mechanism Pivot and Jewel
Analog Input Channels 1
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Analog Panel Meters - Tru-Vue Style - Simpson Electric Company
Simpson Electric Company
Specs
Scale Type Zero-Center
Face Type Rectangular
Input Type AC Voltage; DC Voltage; AC Current; DC Current
View Details