Kikusui America, Inc. HiPot TOS5050

Description
The TOS5050 is a HiPot from Kikusui. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Applied Voltage: 0 to 2.5/0 to 5 kV Maximum Rated Output AC: 500VA/5 kV, 100 mA Wattage Rating: 500 VA Complies with various safety standards AC use only Large color display Digital voltmeter and ammeter Digital timer Window comparator type employed for Pass/fail judgement Equipped with remote control function Various signal outputs Provided with zero turn-on switch Compact size The Model TOS5050 is a withstanding voltage tester for AC use only having a transformer capacity of 500 VA and test voltage of 0 to 5 kV. Functions include Pass/fail judgement (using a window comparator type), remote control function, memory backup function, interlock function and other features that realize high levels of safety, reliability and ease of operation during use by the operator. In addition, the use of a large color display and a considerable reduction in size make the TOS5050 both more legible and easier to handle.
Datasheet
Description
The TOS5050 is a HiPot from Kikusui. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Applied Voltage: 0 to 2.5/0 to 5 kV Maximum Rated Output AC: 500VA/5 kV, 100 mA Wattage Rating: 500 VA Complies with various safety standards AC use only Large color display Digital voltmeter and ammeter Digital timer Window comparator type employed for Pass/fail judgement Equipped with remote control function Various signal outputs Provided with zero turn-on switch Compact size The Model TOS5050 is a withstanding voltage tester for AC use only having a transformer capacity of 500 VA and test voltage of 0 to 5 kV. Functions include Pass/fail judgement (using a window comparator type), remote control function, memory backup function, interlock function and other features that realize high levels of safety, reliability and ease of operation during use by the operator. In addition, the use of a large color display and a considerable reduction in size make the TOS5050 both more legible and easier to handle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot TOS5050
The TOS5050 is a HiPot from Kikusui. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Applied Voltage: 0 to 2.5/0 to 5 kV Maximum Rated Output AC: 500VA/5 kV, 100 mA Wattage Rating: 500 VA Complies with various safety standards AC use only Large color display Digital voltmeter and ammeter Digital timer Window comparator type employed for Pass/fail judgement Equipped with remote control function Various signal outputs Provided with zero turn-on switch Compact size The Model TOS5050 is a withstanding voltage tester for AC use only having a transformer capacity of 500 VA and test voltage of 0 to 5 kV. Functions include Pass/fail judgement (using a window comparator type), remote control function, memory backup function, interlock function and other features that realize high levels of safety, reliability and ease of operation during use by the operator. In addition, the use of a large color display and a considerable reduction in size make the TOS5050 both more legible and easier to handle.

The TOS5050 is a HiPot from Kikusui. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Applied Voltage: 0 to 2.5/0 to 5 kV
  • Maximum Rated Output AC: 500VA/5 kV, 100 mA
  • Wattage Rating: 500 VA
  • Complies with various safety standards
  • AC use only
  • Large color display
  • Digital voltmeter and ammeter
  • Digital timer
  • Window comparator type employed for Pass/fail judgement
  • Equipped with remote control function
  • Various signal outputs
  • Provided with zero turn-on switch
  • Compact size

The Model TOS5050 is a withstanding voltage tester for AC use only having a transformer capacity of 500 VA and test voltage of 0 to 5 kV. Functions include Pass/fail judgement (using a window comparator type), remote control function, memory backup function, interlock function and other features that realize high levels of safety, reliability and ease of operation during use by the operator. In addition, the use of a large color display and a considerable reduction in size make the TOS5050 both more legible and easier to handle.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number TOS5050
Product Name HiPot
Unlock Full Specs
to access all available technical data