Hosetract Industries, Ltd. CS Series Hose Reel LCS-340

Description
304 STAINLESS STEEL Reels should be utilized in harsh environments, such as chemical clean up or when an exceptionally clean area has to be maintained for food or beverage process. The latch mechanism is non-sparking in the event flammable gases or liquids are present. Only available in low pressure. Options Available Air / Water application hose White wash-down hose Chemical application hose Reels shipped standard SF hose payout position. For ceiling mount add suffix SC.
Description
304 STAINLESS STEEL Reels should be utilized in harsh environments, such as chemical clean up or when an exceptionally clean area has to be maintained for food or beverage process. The latch mechanism is non-sparking in the event flammable gases or liquids are present. Only available in low pressure. Options Available Air / Water application hose White wash-down hose Chemical application hose Reels shipped standard SF hose payout position. For ceiling mount add suffix SC.

Suppliers

Company
Product
Description
Supplier Links
CS Series Hose Reel - LCS-340 - Hosetract Industries, Ltd.
Fort Wayne, IN, USA
CS Series Hose Reel
LCS-340
CS Series Hose Reel LCS-340
304 STAINLESS STEEL Reels should be utilized in harsh environments, such as chemical clean up or when an exceptionally clean area has to be maintained for food or beverage process. The latch mechanism is non-sparking in the event flammable gases or liquids are present. Only available in low pressure. Options Available Air / Water application hose White wash-down hose Chemical application hose Reels shipped standard SF hose payout position. For ceiling mount add suffix SC.

304 STAINLESS STEEL Reels should be utilized in harsh environments, such as chemical clean up or when an exceptionally clean area has to be maintained for food or beverage process. The latch mechanism is non-sparking in the event flammable gases or liquids are present. Only available in low pressure.

Options Available

  • Air / Water application hose
  • White wash-down hose
  • Chemical application hose

Reels shipped standard SF hose payout position. For ceiling mount add suffix SC.

Supplier's Site

Technical Specifications

  Hosetract Industries, Ltd.
Product Category Reels
Product Number LCS-340
Product Name CS Series Hose Reel
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Inside Hose Diameter 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Rewind Hose Reel - N500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 8 to 15.5 inch (203 to 394 mm)
View Details
Hose Reels - 2309385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 16.93 inch (430 mm)
Length 60.7 ft (185 dm)
View Details
Spring-Powered Reel, 0.034
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Hose Cable Diameter 0.0340 inch (0.8636 mm)
View Details
Unitract Series Hose Reel - UTL-340 - Hosetract Industries, Ltd.
Hosetract Industries, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3750 inch (9.52 mm)
Maximum Pressure 300 psi (211 m H2O)
View Details