Honeywell Sensing & IoT Honeywell FF Series Safety Switch and Actuator, red ABS, 2NC safety, ac, 3 m pre-wired FF6-20-AC-03

Description
Honeywell FF6 switches are magnetically operated, non-contact safety switches designed for use in many machine guarding applications. The FF6 is available in both ABS and 316 grade stainless steel. The switch and actuator are fully sealed to IP67 and can often be used in wet or dusty environments. With the correct installation, FF6 safety switches comply with the guidelines given in EN1088.
Datasheet
Description
Honeywell FF6 switches are magnetically operated, non-contact safety switches designed for use in many machine guarding applications. The FF6 is available in both ABS and 316 grade stainless steel. The switch and actuator are fully sealed to IP67 and can often be used in wet or dusty environments. With the correct installation, FF6 safety switches comply with the guidelines given in EN1088.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Honeywell FF Series Safety Switch and Actuator, red ABS, 2NC safety, ac, 3 m pre-wired - FF6-20-AC-03 - Honeywell Sensing & IoT
Fort Mill, SC, United States
Honeywell FF Series Safety Switch and Actuator, red ABS, 2NC safety, ac, 3 m pre-wired
FF6-20-AC-03
Honeywell FF Series Safety Switch and Actuator, red ABS, 2NC safety, ac, 3 m pre-wired FF6-20-AC-03
Honeywell FF6 switches are magnetically operated, non-contact safety switches designed for use in many machine guarding applications. The FF6 is available in both ABS and 316 grade stainless steel. The switch and actuator are fully sealed to IP67 and can often be used in wet or dusty environments. With the correct installation, FF6 safety switches comply with the guidelines given in EN1088.

Honeywell FF6 switches are magnetically operated, non-contact safety switches designed for use in many machine guarding applications. The FF6 is available in both ABS and 316 grade stainless steel. The switch and actuator are fully sealed to IP67 and can often be used in wet or dusty environments. With the correct installation, FF6 safety switches comply with the guidelines given in EN1088.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Noncontact Safety Interlock Switches
Product Number FF6-20-AC-03
Product Name Honeywell FF Series Safety Switch and Actuator, red ABS, 2NC safety, ac, 3 m pre-wired
Operating Temperature 14 to 131 F (-10 to 55 C)
NO Contacts 1
NC Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-1077186-ND - DigiKey
Specs
Operating Temperature -22 to 158 F (-30 to 70 C)
Current Rating 0.1000 amps
View Details
Honeywell FF Series Safety Switch and Actuator, red ABS, 1NC safety and 1NO auxiliary, dc, M12 quick disconnect, 5 m cable - FF6-11-DC-QDO5 - Honeywell Sensing & IoT
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
NO Contacts 1
NC Contacts 2
View Details
RFID Safety Switch - CES-AR - Euchner-U.S.A., Inc.
Euchner-U.S.A., Inc.
Specs
Operating Temperature -22 to 149 F (-30 to 65 C)
Current Rating 8 amps
DC Voltage Rating 24 volts
View Details
Magnetically coded sensor - MN205S - ifm electronic gmbh
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
Sensing (Make) Range 5 mm (0.1969 inch)
International Approvals IP 67; IP 69K; (protected cable laying), ce, cul
View Details
2 suppliers