Euchner-U.S.A., Inc. RFID Safety Switch CES-AR

Description
CES Category 4 Non-Contact Safety Switches are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems feature an inductive read head with built-in evaluation and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The non-contact safety switch CES-AR C is suitable for systems on which a large number of safety doors need to be monitored. The small design of the actuator and read head (included integrated evaluation unit) allows easy mounting on the safety guard. Features Combination read head and evaluation unit Small design Status LED's Switch on distance 20 mm Up to 20 units connected in series Benefits Achieves the highest level of safety Highest protection against tampering Short circuit detection by pulsed signals The safety system will still function even if an internal component fails Non-contact system Overcomes misalignment issues Vibration resistant Fault diagnostics Minimizes down-time Sensors operate thru stainless steel Food machinery, etc Long operational life Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature Technical Up to safety category 4 M12 connector Environmental Protection IP67 - oil and dust tight, and water resistant Ambient operating temperature -30 to 65C Operating voltage 24VDC +/- 15% Current consumption 50mA Dimensions 47mm x 40.5mm x 56.5mm
Datasheet
Description
CES Category 4 Non-Contact Safety Switches are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems feature an inductive read head with built-in evaluation and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The non-contact safety switch CES-AR C is suitable for systems on which a large number of safety doors need to be monitored. The small design of the actuator and read head (included integrated evaluation unit) allows easy mounting on the safety guard. Features Combination read head and evaluation unit Small design Status LED's Switch on distance 20 mm Up to 20 units connected in series Benefits Achieves the highest level of safety Highest protection against tampering Short circuit detection by pulsed signals The safety system will still function even if an internal component fails Non-contact system Overcomes misalignment issues Vibration resistant Fault diagnostics Minimizes down-time Sensors operate thru stainless steel Food machinery, etc Long operational life Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature Technical Up to safety category 4 M12 connector Environmental Protection IP67 - oil and dust tight, and water resistant Ambient operating temperature -30 to 65C Operating voltage 24VDC +/- 15% Current consumption 50mA Dimensions 47mm x 40.5mm x 56.5mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Safety Switch - CES-AR - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
RFID Safety Switch
CES-AR
RFID Safety Switch CES-AR
CES Category 4 Non-Contact Safety Switches are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems feature an inductive read head with built-in evaluation and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The non-contact safety switch CES-AR C is suitable for systems on which a large number of safety doors need to be monitored. The small design of the actuator and read head (included integrated evaluation unit) allows easy mounting on the safety guard. Features Combination read head and evaluation unit Small design Status LED's Switch on distance 20 mm Up to 20 units connected in series Benefits Achieves the highest level of safety Highest protection against tampering Short circuit detection by pulsed signals The safety system will still function even if an internal component fails Non-contact system Overcomes misalignment issues Vibration resistant Fault diagnostics Minimizes down-time Sensors operate thru stainless steel Food machinery, etc Long operational life Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature Technical Up to safety category 4 M12 connector Environmental Protection IP67 - oil and dust tight, and water resistant Ambient operating temperature -30 to 65C Operating voltage 24VDC +/- 15% Current consumption 50mA Dimensions 47mm x 40.5mm x 56.5mm

CES Category 4 Non-Contact Safety Switches are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems feature an inductive read head with built-in evaluation and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The non-contact safety switch CES-AR C is suitable for systems on which a large number of safety doors need to be monitored. The small design of the actuator and read head (included integrated evaluation unit) allows easy mounting on the safety guard.

Features

  • Combination read head and evaluation unit
  • Small design
  • Status LED's
  • Switch on distance 20 mm
  • Up to 20 units connected in series

Benefits

  • Achieves the highest level of safety
  • Highest protection against tampering
    • Short circuit detection by pulsed signals
    • The safety system will still function even if an internal component fails
  • Non-contact system
    • Overcomes misalignment issues
    • Vibration resistant
  • Fault diagnostics
    • Minimizes down-time
  • Sensors operate thru stainless steel
    • Food machinery, etc
  • Long operational life
  • Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature

Technical

  • Up to safety category 4
  • M12 connector
  • Environmental Protection IP67 - oil and dust tight, and water resistant
  • Ambient operating temperature -30 to 65C
  • Operating voltage 24VDC +/- 15%
  • Current consumption 50mA
  • Dimensions 47mm x 40.5mm x 56.5mm
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Noncontact Safety Interlock Switches
Product Number CES-AR
Product Name RFID Safety Switch
Operating Temperature -22 to 149 F (-30 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-1069564-ND - DigiKey
Specs
Operating Temperature -22 to 158 F (-30 to 70 C)
Current Rating 0.1000 amps
View Details
Honeywell FF Series Safety Switch and Actuator, stainless steel, 1NC safety, ac, 3 m pre-wired - FF6-10-AC-03-SS - Honeywell Sensing & IoT
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
NC Contacts 1
AC Voltage Rating 230 to ? volts
View Details
Compact Read Head - CES-I-AR C04 - Euchner-U.S.A., Inc.
Specs
Operating Temperature -13 to 149 F (-25 to 65 C)
Current Rating 1.5 amps
DC Voltage Rating 24 volts
View Details
RFID-coded safety sensor - MN700S - ifm electronic gmbh
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Current Rating 0.0400 to 0.7000 amps
Sensing (Make) Range 12 mm (0.4724 inch)
View Details
3 suppliers