Integrated Device Technology Low-Power, High-Resolution 16-Bit Sensor Signal Conditioner ZSSC3036CC1B

Description
The ZSSC3036 is a sensor signal conditioner ( SSC ) integrated circuit for high-accuracy amplification and analog-to-digital conversion of a differential input signal. Designed for high-resolution altimeter module applications, the ZSSC3036 can perform offset, span, and 1st and 2nd order temperature compensation of the measured signal. Developed for correction of resistive bridge sensors, it can also provide a corrected temperature output measured with an internal sensor. The measured and corrected bridge values are provided at the digital output pins, which can be configured as I2C (≤ 3.4MHz) or SPI (≤ 20MHz). Digital compensation of signal offset, sensitivity, temperature, and non-linearity is accomplished via an 18-bit internal digital signal processor ( DSP ) run
Datasheet
Description
The ZSSC3036 is a sensor signal conditioner ( SSC ) integrated circuit for high-accuracy amplification and analog-to-digital conversion of a differential input signal. Designed for high-resolution altimeter module applications, the ZSSC3036 can perform offset, span, and 1st and 2nd order temperature compensation of the measured signal. Developed for correction of resistive bridge sensors, it can also provide a corrected temperature output measured with an internal sensor. The measured and corrected bridge values are provided at the digital output pins, which can be configured as I2C (≤ 3.4MHz) or SPI (≤ 20MHz). Digital compensation of signal offset, sensitivity, temperature, and non-linearity is accomplished via an 18-bit internal digital signal processor ( DSP ) run
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power, High-Resolution 16-Bit Sensor Signal Conditioner - ZSSC3036CC1B - Integrated Device Technology
San Jose, CA, USA
Low-Power, High-Resolution 16-Bit Sensor Signal Conditioner
ZSSC3036CC1B
Low-Power, High-Resolution 16-Bit Sensor Signal Conditioner ZSSC3036CC1B
The ZSSC3036 is a sensor signal conditioner ( SSC ) integrated circuit for high-accuracy amplification and analog-to-digital conversion of a differential input signal. Designed for high-resolution altimeter module applications, the ZSSC3036 can perform offset, span, and 1st and 2nd order temperature compensation of the measured signal. Developed for correction of resistive bridge sensors, it can also provide a corrected temperature output measured with an internal sensor. The measured and corrected bridge values are provided at the digital output pins, which can be configured as I2C (≤ 3.4MHz) or SPI (≤ 20MHz). Digital compensation of signal offset, sensitivity, temperature, and non-linearity is accomplished via an 18-bit internal digital signal processor ( DSP ) run

The ZSSC3036 is a sensor signal conditioner ( SSC ) integrated circuit for high-accuracy amplification and analog-to-digital conversion of a differential input signal. Designed for high-resolution altimeter module applications, the ZSSC3036 can perform offset, span, and 1st and 2nd order temperature compensation of the measured signal. Developed for correction of resistive bridge sensors, it can also provide a corrected temperature output measured with an internal sensor. The measured and corrected bridge values are provided at the digital output pins, which can be configured as I2C (≤ 3.4MHz) or SPI (≤ 20MHz). Digital compensation of signal offset, sensitivity, temperature, and non-linearity is accomplished via an 18-bit internal digital signal processor ( DSP ) run

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Signal Conditioning Chips
Product Number ZSSC3036CC1B
Product Name Low-Power, High-Resolution 16-Bit Sensor Signal Conditioner
Input Type Single-bridge
Unlock Full Specs
to access all available technical data

Similar Products

ADS1282-HT High Temperature Ultra High Resolution Delta Sigma ADC with PGA for Seismic and Energy Exploration - ADS1282HPW - Texas Instruments
Specs
Input Type Temperature
Operating Temperature -55 to 175 C (-67 to 347 F)
Standards and Certifications RoHS
View Details
Signal Conditioner - SA40012 - Spectron Glass and Electronics Inc.
Spectron Glass and Electronics Inc.
Specs
Input Type Tilt Sensor
Output Type 0 - 5 Vdc; DC Voltage
Supply Voltage 5V; 5V to 15V
View Details
Automotive Sensor Signal Conditioner with LIN and PWM Interface - ZSSC3170EA1B - Integrated Device Technology
Specs
Input Type Single-bridge
Supply Voltage 7.00-18.00
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details