Holykell Technology Company Limited Smart Monocrystalline Differential Pressure Transmitter HK75

Description
Differential pressure transmitter adopts single crystal silicon pressure sensor technology and packaging process to measure steam, combustible gas, liquid (standard and corrosive). Innovative "dual compensation" technology can achieve a high precision of 0.075% F.S. The OLED display and Hastelloy housing make reading easier, with a lifespan of up to 10 years.
Request a Quote Datasheet
Description
Differential pressure transmitter adopts single crystal silicon pressure sensor technology and packaging process to measure steam, combustible gas, liquid (standard and corrosive). Innovative "dual compensation" technology can achieve a high precision of 0.075% F.S. The OLED display and Hastelloy housing make reading easier, with a lifespan of up to 10 years.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Monocrystalline Differential Pressure Transmitter - HK75 - Holykell Technology Company Limited
Changsha, Hunan, China
Smart Monocrystalline Differential Pressure Transmitter
HK75
Smart Monocrystalline Differential Pressure Transmitter HK75
Differential pressure transmitter adopts single crystal silicon pressure sensor technology and packaging process to measure steam, combustible gas, liquid (standard and corrosive). Innovative "dual compensation" technology can achieve a high precision of 0.075% F.S. The OLED display and Hastelloy housing make reading easier, with a lifespan of up to 10 years.

Differential pressure transmitter adopts single crystal silicon pressure sensor technology and packaging process to measure steam, combustible gas, liquid (standard and corrosive). Innovative "dual compensation" technology can achieve a high precision of 0.075% F.S. The OLED display and Hastelloy housing make reading easier, with a lifespan of up to 10 years.

Supplier's Site Datasheet

Technical Specifications

  Holykell Technology Company Limited
Product Category Pressure Transmitters
Product Number HK75
Product Name Smart Monocrystalline Differential Pressure Transmitter
Pressure Measurement Differential
Unlock Full Specs
to access all available technical data

Similar Products

Micro Differential Pressure Transmitter - HPT703 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Signal Output Analog Voltage; Analog Current; RS232/485; 4-20mA,RS485,0-5,0-10,0.5-4.5V
Pressure Measurement Differential
Working Pressure Range 0.0 to 1.09 psi (0.0 to 0.7656 m H2O)
View Details
Monocrystalline Differential Pressure Transmitter - HK71 - Holykell Technology Company Limited
Specs
Signal Output Analog Current; 4~20mA,Hart Protocol
Pressure Measurement Absolute; Differential
Working Pressure Range 14.5 to 5801 psi (10.21 to 4083 m H2O)
View Details
Flush Diaphragm Pressure Transmitter With Tri-Clamp - HPT602 - Holykell Technology Company Limited
Specs
Signal Output Analog Voltage; Analog Current; RS232/485; 4-20mA,0-5V,0-10V,0.5-4.5V,RS485 Modbus RTU,SDI-12
Sensor Technology Mechanical Deflection
Accuracy 0.5000 ±% FS
View Details
Monocrystal Silicon Differential Pressure Transmitter - HPT708 - Holykell Technology Company Limited
Specs
Signal Output Analog Voltage; Analog Current; RS232/485; 4~20mA,4~20mA + HART,0-5V,0~10 V,RS485 MODBUS RTU
Pressure Measurement Gauge
Working Pressure Range 1.45 to 508 psi (1.02 to 357 m H2O)
View Details