High Performance Alloys, Inc. Nickel 201 - Plate

Description
Commercially pure wrought Nickel with similar properties to Alloy 200 but with a lower carbon content to prevent embrittlement by inter-granular carbon at elevated temperatures. Characteristics Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic alkalis up to and including the molten state. In acid, alkaline and neutral salt solutions the material shows good resistance, but in oxidising salt solutions severe attack will occur. Resistant to all dry gases at room temperature and in dry chlorine and hydrogen chloride may be used in temperatures up to 550C. Resistance to mineral acids varies according to temperature and concentration and whether the solution is aerated or not. Corrosion resistance is better in de-aerated acid. Virtually immune to inter granular attack above 315C, chlorates must be kept to a minimum. Applications Manufacture and handling of sodium hydroxide, particularly at temperature above 300C. Production of viscose rayon. Manufacture of soap. Analine hydrochloride production and in the chlorination of aliphatic hydrocarbons such as benzene, methane and ethane. Manufacture of vinyl chloride monomer. Reactors and vessels in which fluorine is generated and reacted with hydrocarbons.
Request a Quote
Description
Commercially pure wrought Nickel with similar properties to Alloy 200 but with a lower carbon content to prevent embrittlement by inter-granular carbon at elevated temperatures. Characteristics Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic alkalis up to and including the molten state. In acid, alkaline and neutral salt solutions the material shows good resistance, but in oxidising salt solutions severe attack will occur. Resistant to all dry gases at room temperature and in dry chlorine and hydrogen chloride may be used in temperatures up to 550C. Resistance to mineral acids varies according to temperature and concentration and whether the solution is aerated or not. Corrosion resistance is better in de-aerated acid. Virtually immune to inter granular attack above 315C, chlorates must be kept to a minimum. Applications Manufacture and handling of sodium hydroxide, particularly at temperature above 300C. Production of viscose rayon. Manufacture of soap. Analine hydrochloride production and in the chlorination of aliphatic hydrocarbons such as benzene, methane and ethane. Manufacture of vinyl chloride monomer. Reactors and vessels in which fluorine is generated and reacted with hydrocarbons.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Commercially pure wrought Nickel with similar properties to Alloy 200 but with a lower carbon content to prevent embrittlement by inter-granular carbon at elevated temperatures. Characteristics Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic alkalis up to and including the molten state. In acid, alkaline and neutral salt solutions the material shows good resistance, but in oxidising salt solutions severe attack will occur. Resistant to all dry gases at room temperature and in dry chlorine and hydrogen chloride may be used in temperatures up to 550C. Resistance to mineral acids varies according to temperature and concentration and whether the solution is aerated or not. Corrosion resistance is better in de-aerated acid. Virtually immune to inter granular attack above 315C, chlorates must be kept to a minimum. Applications Manufacture and handling of sodium hydroxide, particularly at temperature above 300C. Production of viscose rayon. Manufacture of soap. Analine hydrochloride production and in the chlorination of aliphatic hydrocarbons such as benzene, methane and ethane. Manufacture of vinyl chloride monomer. Reactors and vessels in which fluorine is generated and reacted with hydrocarbons.

Commercially pure wrought Nickel with similar properties to Alloy 200 but with a lower carbon content to prevent embrittlement by inter-granular carbon at elevated temperatures.

Characteristics

  • Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions.
  • Outstanding resistance to caustic alkalis up to and including the molten state.
  • In acid, alkaline and neutral salt solutions the material shows good resistance, but in oxidising salt solutions severe attack will occur.
  • Resistant to all dry gases at room temperature and in dry chlorine and hydrogen chloride may be used in temperatures up to 550C.
  • Resistance to mineral acids varies according to temperature and concentration and whether the solution is aerated or not. Corrosion resistance is better in de-aerated acid.
  • Virtually immune to inter granular attack above 315C, chlorates must be kept to a minimum.

Applications

  • Manufacture and handling of sodium hydroxide, particularly at temperature above 300C.
  • Production of viscose rayon. Manufacture of soap.
  • Analine hydrochloride production and in the chlorination of aliphatic hydrocarbons such as benzene, methane and ethane.
  • Manufacture of vinyl chloride monomer.
  • Reactors and vessels in which fluorine is generated and reacted with hydrocarbons.
Supplier's Site

Technical Specifications

  High Performance Alloys, Inc.
Product Category Metal Shapes and Stock
Product Number Nickel 201 - Plate
Type Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant
Processing, Temper & Finish Wrought; Cold Finished, Rolled or Cold Drawn; Forged; Annealed
Applications Chemical or material processing
Unlock Full Specs
to access all available technical data

Similar Products

 - Incoloy® Alloy 20 - Bar - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Superalloy
View Details
 - Hastelloy® X (HX) / Hast X - Plate - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Heat Resistant; Superalloy
View Details
 - Nitronic® 30 / HPA N30 - Sheet - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Stainless; Alloy
Shape / Form Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Wear Resistant
View Details
 - Hastelloy® C-22 - Wire - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Wire
Features Corrosion Resistant; Superalloy
View Details