High Performance Alloys, Inc. CarTech® MP35N - Billet

Description
MP35N® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection against sulfidation, high-temperature oxidation, and hydrogen embrittlement. Typical Inventory Round Bar Applications Fasteners (PCC Fasteners' Brochure pg. 6-7) Medical Devices Springs Torsion Bars Oil & Gas Chemical Processing Food Processing Electrical Components General Data MP35N's remarkable strength is mostly due to the mechanical working, which can be accomplished through rolling, extruding, drawing, or swaging. This alloy also exhibits exceptional corrosion resistance to stress corrosion cracking at elevated mechanical properties. Extreme strength and corrosion resistance Highly resistant to pitting and crevice corrosion Impenetrable in seawater Excellent for exposure in sour environments Mechanical Properties The typical properties listed can usually be provided in rounds, sheet, strip, plate, & custom forgings. We have the equipment to produce small quantities in special sizes to meet our customers’ specific needs.
Request a Quote
Description
MP35N® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection against sulfidation, high-temperature oxidation, and hydrogen embrittlement. Typical Inventory Round Bar Applications Fasteners (PCC Fasteners' Brochure pg. 6-7) Medical Devices Springs Torsion Bars Oil & Gas Chemical Processing Food Processing Electrical Components General Data MP35N's remarkable strength is mostly due to the mechanical working, which can be accomplished through rolling, extruding, drawing, or swaging. This alloy also exhibits exceptional corrosion resistance to stress corrosion cracking at elevated mechanical properties. Extreme strength and corrosion resistance Highly resistant to pitting and crevice corrosion Impenetrable in seawater Excellent for exposure in sour environments Mechanical Properties The typical properties listed can usually be provided in rounds, sheet, strip, plate, & custom forgings. We have the equipment to produce small quantities in special sizes to meet our customers’ specific needs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MP35N® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection against sulfidation, high-temperature oxidation, and hydrogen embrittlement. Typical Inventory Round Bar Applications Fasteners (PCC Fasteners' Brochure pg. 6-7) Medical Devices Springs Torsion Bars Oil & Gas Chemical Processing Food Processing Electrical Components General Data MP35N's remarkable strength is mostly due to the mechanical working, which can be accomplished through rolling, extruding, drawing, or swaging. This alloy also exhibits exceptional corrosion resistance to stress corrosion cracking at elevated mechanical properties. Extreme strength and corrosion resistance Highly resistant to pitting and crevice corrosion Impenetrable in seawater Excellent for exposure in sour environments Mechanical Properties The typical properties listed can usually be provided in rounds, sheet, strip, plate, & custom forgings. We have the equipment to produce small quantities in special sizes to meet our customers’ specific needs.

MP35N® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection against sulfidation, high-temperature oxidation, and hydrogen embrittlement.

Typical Inventory

Round Bar

Applications

  • Fasteners (PCC Fasteners' Brochure pg. 6-7)
  • Medical Devices
  • Springs
  • Torsion Bars
  • Oil & Gas
  • Chemical Processing
  • Food Processing
  • Electrical Components

General Data

MP35N's remarkable strength is mostly due to the mechanical working, which can be accomplished through rolling, extruding, drawing, or swaging. This alloy also exhibits exceptional corrosion resistance to stress corrosion cracking at elevated mechanical properties.

  • Extreme strength and corrosion resistance
  • Highly resistant to pitting and crevice corrosion
  • Impenetrable in seawater
  • Excellent for exposure in sour environments

Mechanical Properties

The typical properties listed can usually be provided in rounds, sheet, strip, plate, & custom forgings. We have the equipment to produce small quantities in special sizes to meet our customers’ specific needs.

Supplier's Site

Technical Specifications

  High Performance Alloys, Inc.
Product Category Metal Shapes and Stock
Product Number CarTech® MP35N - Billet
Type Cobalt; Alloy
Shape / Form Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes; Billet / Bloom
Features Corrosion Resistant; Superalloy
Unlock Full Specs
to access all available technical data

Similar Products

 - Nitronic® 50 / HPA N50 - Coil - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Stainless; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Features Coil Stock; Austenitic; Corrosion Resistant; Superalloy
View Details
 - Nitronic® 50 / HPA N50 - Plate - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Stainless; Alloy
Shape / Form Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Austenitic; Corrosion Resistant; Superalloy
View Details
 - Nitronic® 50 / HPA N50 - Sheet - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Stainless; Alloy
Shape / Form Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
Features Austenitic; Corrosion Resistant; Superalloy
View Details
 - Nitronic® 60 / HPA N60 - Billet - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Stainless; Alloy
Shape / Form Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes; Billet / Bloom
Features Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
View Details