High Performance Alloys, Inc. Inconel® 600 - Sheet

Description
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg C). The high nickel content of the alloy enables it to retain considerable resistance under reducing conditions and makes it resistant to corrosion by a number of organic and inorganic compounds. The nickel content gives it excellent resistance to chloride-ion stress-corrosion cracking and also provides excellent resistance to alkaline solutions. Its chromium content gives the alloy resistance to sulfur compounds and various oxidizing environments. The chromium content of the alloy makes it superior to commercially pure nickel under oxidizing conditions. In strong oxidizing solutions like hot, concentrated nitric acid, 600 has poor resistance. Alloy 600 is relatively un-attacked by the majority of neutral and alkaline salt solutions and is used in some caustic environments. The alloy resists steam and mixtures of steam, air and carbon dioxide. Alloy 600 is non-magnetic, has excellent mechanical properties and a combination of high strength and good workability and is readily weldable. Inconel 600 exhibits cold forming characteristics normally associated with chromium-nickel stainless steels. Typical corrosion applications include titanium dioxide production (chloride route), perchlorethylene syntheses, vinyl chloride monomer (VCM), and magnesium chloride. Alloy 600 is used in chemical and food processing, heat treating, phenol condensers, soap manufacture, vegetable and fatty acid vessels and many more.
Request a Quote
Description
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg C). The high nickel content of the alloy enables it to retain considerable resistance under reducing conditions and makes it resistant to corrosion by a number of organic and inorganic compounds. The nickel content gives it excellent resistance to chloride-ion stress-corrosion cracking and also provides excellent resistance to alkaline solutions. Its chromium content gives the alloy resistance to sulfur compounds and various oxidizing environments. The chromium content of the alloy makes it superior to commercially pure nickel under oxidizing conditions. In strong oxidizing solutions like hot, concentrated nitric acid, 600 has poor resistance. Alloy 600 is relatively un-attacked by the majority of neutral and alkaline salt solutions and is used in some caustic environments. The alloy resists steam and mixtures of steam, air and carbon dioxide. Alloy 600 is non-magnetic, has excellent mechanical properties and a combination of high strength and good workability and is readily weldable. Inconel 600 exhibits cold forming characteristics normally associated with chromium-nickel stainless steels. Typical corrosion applications include titanium dioxide production (chloride route), perchlorethylene syntheses, vinyl chloride monomer (VCM), and magnesium chloride. Alloy 600 is used in chemical and food processing, heat treating, phenol condensers, soap manufacture, vegetable and fatty acid vessels and many more.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg C). The high nickel content of the alloy enables it to retain considerable resistance under reducing conditions and makes it resistant to corrosion by a number of organic and inorganic compounds. The nickel content gives it excellent resistance to chloride-ion stress-corrosion cracking and also provides excellent resistance to alkaline solutions. Its chromium content gives the alloy resistance to sulfur compounds and various oxidizing environments. The chromium content of the alloy makes it superior to commercially pure nickel under oxidizing conditions. In strong oxidizing solutions like hot, concentrated nitric acid, 600 has poor resistance. Alloy 600 is relatively un-attacked by the majority of neutral and alkaline salt solutions and is used in some caustic environments. The alloy resists steam and mixtures of steam, air and carbon dioxide. Alloy 600 is non-magnetic, has excellent mechanical properties and a combination of high strength and good workability and is readily weldable. Inconel 600 exhibits cold forming characteristics normally associated with chromium-nickel stainless steels. Typical corrosion applications include titanium dioxide production (chloride route), perchlorethylene syntheses, vinyl chloride monomer (VCM), and magnesium chloride. Alloy 600 is used in chemical and food processing, heat treating, phenol condensers, soap manufacture, vegetable and fatty acid vessels and many more.

Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments.

Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg C). The high nickel content of the alloy enables it to retain considerable resistance under reducing conditions and makes it resistant to corrosion by a number of organic and inorganic compounds. The nickel content gives it excellent resistance to chloride-ion stress-corrosion cracking and also provides excellent resistance to alkaline solutions.

Its chromium content gives the alloy resistance to sulfur compounds and various oxidizing environments. The chromium content of the alloy makes it superior to commercially pure nickel under oxidizing conditions. In strong oxidizing solutions like hot, concentrated nitric acid, 600 has poor resistance. Alloy 600 is relatively un-attacked by the majority of neutral and alkaline salt solutions and is used in some caustic environments. The alloy resists steam and mixtures of steam, air and carbon dioxide.

Alloy 600 is non-magnetic, has excellent mechanical properties and a combination of high strength and good workability and is readily weldable. Inconel 600 exhibits cold forming characteristics normally associated with chromium-nickel stainless steels.

Typical corrosion applications include titanium dioxide production (chloride route), perchlorethylene syntheses, vinyl chloride monomer (VCM), and magnesium chloride. Alloy 600 is used in chemical and food processing, heat treating, phenol condensers, soap manufacture, vegetable and fatty acid vessels and many more.

Supplier's Site

Technical Specifications

  High Performance Alloys, Inc.
Product Category Metal Shapes and Stock
Product Number Inconel® 600 - Sheet
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Superalloy
Processing, Temper & Finish Wrought; Cold Finished, Rolled or Cold Drawn; Forged; Annealed; Hardened / Heat Treated
Applications Aerospace or Aircraft Quality; Chemical or material processing; Nuclear; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
Unlock Full Specs
to access all available technical data

Similar Products

 - Hastelloy® C276 - Coil - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Features Coil Stock; Corrosion Resistant; Superalloy
View Details
 - Incoloy® Alloy 20 - Bar - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Superalloy
View Details
 - Nitronic® 60 / HPA N60 - Plate - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Stainless; Alloy
Shape / Form Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
View Details
 - Inconel® 601 - Plate - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy
Shape / Form Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Superalloy
View Details