Hettich Instruments, LP Hettich EBA 20S
Benchtop Centrifuge

Description
The Hettich EBA 20S is a high-speed benchtop clinical centrifuge offering a 3 minute spin for STAT, Platelet Poor Plasma & Coagulation samples. The EBA 20S comes standard with a metal lid lock adding extra protection to ensure user safety at higher speeds. A quick entry, easy to read, digital display with impulse key for short centrifugation compliment this easy-to-use fast compact centrifuge. EBA 20S Features: In addition, the EBA 20S offers: High speed centrifuge for STAT, Platelet Poor Plasma & Coagulation samples 8,000 RPM 3 minute spin for consistent platelet counts less than 10,000 platelets / μL Multi-functional, 8-place, high-speed rotor 13 x 75 mm tube adapters included
Description
The Hettich EBA 20S is a high-speed benchtop clinical centrifuge offering a 3 minute spin for STAT, Platelet Poor Plasma & Coagulation samples. The EBA 20S comes standard with a metal lid lock adding extra protection to ensure user safety at higher speeds. A quick entry, easy to read, digital display with impulse key for short centrifugation compliment this easy-to-use fast compact centrifuge. EBA 20S Features: In addition, the EBA 20S offers: High speed centrifuge for STAT, Platelet Poor Plasma & Coagulation samples 8,000 RPM 3 minute spin for consistent platelet counts less than 10,000 platelets / μL Multi-functional, 8-place, high-speed rotor 13 x 75 mm tube adapters included

Suppliers

Company
Product
Description
Supplier Links
Hettich EBA 20S<BR/>Benchtop Centrifuge -  - Hettich Instruments, LP
Beverly, MA, USA
Hettich EBA 20S
Benchtop Centrifuge

Hettich EBA 20S
Benchtop Centrifuge
The Hettich EBA 20S is a high-speed benchtop clinical centrifuge offering a 3 minute spin for STAT, Platelet Poor Plasma & Coagulation samples. The EBA 20S comes standard with a metal lid lock adding extra protection to ensure user safety at higher speeds. A quick entry, easy to read, digital display with impulse key for short centrifugation compliment this easy-to-use fast compact centrifuge. EBA 20S Features: In addition, the EBA 20S offers: High speed centrifuge for STAT, Platelet Poor Plasma & Coagulation samples 8,000 RPM 3 minute spin for consistent platelet counts less than 10,000 platelets / μL Multi-functional, 8-place, high-speed rotor 13 x 75 mm tube adapters included

The Hettich EBA 20S is a high-speed benchtop clinical centrifuge offering a 3 minute spin for STAT, Platelet Poor Plasma & Coagulation samples. The EBA 20S comes standard with a metal lid lock adding extra protection to ensure user safety at higher speeds. A quick entry, easy to read, digital display with impulse key for short centrifugation compliment this easy-to-use fast compact centrifuge.


EBA 20S Features:

In addition, the EBA 20S offers:

  • High speed centrifuge for STAT, Platelet Poor Plasma & Coagulation samples
  • 8,000 RPM 3 minute spin for consistent platelet counts less than 10,000
    platelets / μL
  • Multi-functional, 8-place,
    high-speed rotor
  • 13 x 75 mm tube adapters included
Supplier's Site

Technical Specifications

  Hettich Instruments, LP
Product Category Laboratory Centrifuges
Product Name Hettich EBA 20S
Benchtop Centrifuge
Configuration Benchtop
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Rotor Configuration Fixed Angle; Swinging Bucket; Drum (optional feature)
Display Video
General Features Interchangeable Rotors (optional feature); Programmable
View Details
Centrifuge CF-517 - CF-517 - Gold Standard Diagnostics
Gold Standard Diagnostics
Specs
Configuration Benchtop
Maximum Speed 3200 rpm
Maximum RCF 1700 xg
View Details
Rotanta 460 R Benchtop Centrifuge -  - Hettich Instruments, LP
Specs
Configuration Benchtop
Maximum Speed 15000 rpm
Maximum RCF 24400 xg
View Details
Refrigerated Laboratory Microcentrifuge - Breeze NU-C2500R - NuAire, Inc.
Specs
Rotor Configuration Fixed Angle
Display Digital
General Features Imbalance Detection; Interchangeable Rotors; Programmable
View Details