Hettich Instruments, LP Datasheets for Laboratory Centrifuges
Laboratory centrifuges are used to separate particles from a solution according to their size, shape, density, and viscosity of the medium and rotor speed.
Laboratory Centrifuges: Learn more
| Product Name | Notes |
|---|---|
| Hematocrit determination with standard capillaries is carried out with 24-place rotor no. 2076. Each capillary is secured within its own chamber and supported by a holding tray. This holding tray... | |
| Introducing the Hettich Rotofix 46 benchtop centrifuge a cost effective solution for standard and specialty applications. The Rotofix 46 tabletop centrifuge holds a maximum capacity of 290mL and is available... | |
| Light weight, portable and manually powered this centrifuge is ideal for field work or remote areas. Simply clamp the centrifuge to a bench, tail gate or just about any solid... | |
| The Hettich EBA 20 is ideal for a small quantity of samples and laboratories with limited bench space. The compact, microprocessor-contr olled centrifuge is supplied with an 8-place angle rotor. | |
| The Hettich EBA 20S is a high-speed benchtop clinical centrifuge offering a 3 minute spin for STAT, Platelet Poor Plasma & Coagulation samples. The EBA 20S comes standard with a... | |
| The Hettich EBA 21 comes standard with a solid metal housing and lid lock for extra protection to ensure durability and user safety. Wide variety of swing-out and fixed angle... | |
| The Hettich EBA 270 is a compact tabletop centrifuge for the clinical laboratory. The centrifuge comes pre-packaged with a built-in 90° horizontal rotor for blood & round bottom tubes up... | |
| The Hettich Mikro 200 & Mikro 200R microliter centrifuges perform research centrifugation tasks such as PCR, DNA & RNA easily and effectively. The Fast Cool Function refrigerates quickly: down to... | |
| The Hettich Mikro 220 & Mikro 220R are advanced microcentrifuges requiring very little bench space for such diverse tabletop centrifuges. The Mikro 220 is ideal for microliter tubes required for... | |
| The Hettich Rotanta 460 RSC Robotic is an automated centrifuge that comes standard with an automated sliding front or rear hatch for robotic access through the lid. The unit is... | |
| The Hettich Roto Silenta 630RS offers quiet and smooth operation designed for high throughput in the blood bank. The Roto Silenta has a non-wind shielded rotor for best sample temperature... | |
| The Hettich Rotofix 32A is a rugged general purpose benchtop centrifuge ideal for routine laboratory tasks whether you need a clinical centrifuge, research centrifuge, medical centrifuge or industrial centrifuge. A... | |
| Available in non-refrigerated (320) and refrigerated (320R) versions Specialty applications available, Cytology up to 12 slide carriers, microtiter and deep well plates Noise dampening technology Push button open and close... | |
| Available in non-refrigerated (380) and refrigerated (380R) versions Specialty applications such as: Cytology, microtiter and deep well plates and bottles up to 290 mL Certified bio-containment lids available 98 user-defined... | |
| Available in non-refrigerated (420) and refrigerated (420R) versions Noise dampening technology Self diagnostic testing 98 user defined programs One multi-functional rotor for spinning tubes, bottles and plates The Hettich Rotina... | |
| Available in non-refrigerated (460) and refrigerated (460R) versions 89 user defined programs Blood bags Cytology High speed plate rotor (6,446 RCF) Chrome bath and Schlenk tubes Special braking ramp for... | |
| Available in non-refrigerated (50S) and refrigerated (50RS) versions 4 x 1,000 mL – 92 x 15 mL Conical tubes 120 Blood tubes 4 x 500 mL Blood bags Best for... |