Cylinlock™ 842 is a high-temperature, high-strength anaerobic adhesive designed to retain and seal cylindrical assemblies on metallic or non-metallic substrates. It cures to a compressive shear strength of at least 13.8 N/mm² (2000 psi) after 24 hours at 22°C and retains over 100% of its strength after 1000 hours at 125°C in motor oil. The uncured adhesive is a green fluorescent liquid with a viscosity of 6000-8000 cP at 25°C and a specific gravity of 1.13. It is not recommended for use in pure oxygen, oxygen-rich systems, or with strong oxidizers, and is generally unsuitable for thermoplastic substrates due to stress cracking risks. The product is stored at 7°C to 29°C and meets ISO 9001 quality standards.
Cylinlock® 842 is a high temperature, high strength anaerobic adhesive designed to retain and seal cylindrical assemblies. This compound will cure on metallic or non-metallic substrates and is suitable for exposure to most solvents.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 3842HV60 |
| Product Name | Formulations - Applications - Retaining Compounds - Cylinlock 842 |
| Features | Threadlocker or Retainer |