Cylinlock™ 845 is a fast-curing, high-strength anaerobic adhesive designed to retain and seal cylindrical assemblies on metallic or non-metallic substrates. It cures at room temperature without activators or heat, achieving fixturing strength in 24 hours with compressive shear strength of at least 2500 psi on steel. The adhesive has a viscosity of 400-550 cP at 25°C and a specific gravity of 1.09, and is certified to NSF/ANSI/CAN Standard 61 for potable water systems up to 60°C. It withstands temperatures up to 300°F (149°C) and is not recommended for use in pure oxygen or with strong oxidizing agents. It is supplied as a green fluorescent liquid.
Cylinlock® 845 is a fast curing, high strength anaerobic adhesive designed to retain and seal cylindrical assemblies. This compound will cure on metallic or non-metallic substrates and is suitable for exposure to most solvents and withstands temperatures of 300°F (149°C). Hernon Cylinlock® 845 cures quickly at room temperature without the need for surface activators or heat to join cylindrical assemblies. Fixturing strength develops in 24 hours. Hernon Primer 49 or 50 can be used to reduce fixturing time on inactive surfaces and to increase cure through gap. Certified to NSF/ANSI Standard 61 for use in commercial and residential potable water systems
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 384550 |
| Product Name | Formulations - Applications - Retaining Compounds - Cylinlock 845 |
| Cure / Technology | Room Temperature Vulcanizing or Curing |