HASA 66071 is a single-component structural anaerobic adhesive for bonding rigid assemblies at high temperatures, curing when confined between mating surfaces. It is an amber liquid with a viscosity of 15,000-18,000 cP at 25°C and specific gravity of 1.12. On grit-blasted steel and aluminum, it achieves 1500-2500 psi shear strength after 24 hours at room temperature, with fixture times under 20 and 30 seconds respectively. Cure is accelerated by Hernon Primer 50 applied to one surface, with a recommended bond gap of 0.1 mm to 0.5 mm. It is 100% active, solvent-free, and complies with RoHS 2011/65/EU Annex II and halogen content standards. Thermal expansion is 190 × 10⁻⁶ K⁻¹, thermal conductivity 0.44 W/(m·K). Store between 7°C and 29°C. Not recommended for thermoplastics or oxygen-rich environments.
HASA 66071 is a single component structural anaerobic adhesive formulated for bonding rigid assemblies at high temperatures. HASA 66071 cures when it is confined between mating surfaces. Hernon® Primer 50 accelerates the cure.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 36607130 |
| Product Name | Formulations - Applications - Bonding - HASA 66071 |
| Cure / Technology | Single Component |