Hernon Manufacturing, Inc. Formulations - Applications - Structural Adhesives - Fusionbond 3770-15 33770-15AB46; 33770-15AB22

Description
Hernon® Fusionbond® 3770-15 is a high-performance, two-component methacrylate adhesive that cures at room temperature with a 1:1 mix ratio. Engineered with advanced technology, this next-generation formula delivers strong, durable bonds while significantly reducing odor. Fusionbond® 3770-15 offers a working life of 15 to 20 minutes. Once cured, it delivers durable performance across a broad temperature range of -67°F to 250°F. Designed for versatility, Fusionbond® 3770-15 effectively bonds a wide range of substrates such as various metals and some plastics such as acrylic and fiberglass. Product Features: •Formula fills gaps up to 0.125 inches •High shear strength with high resistance to environmental factors •Low odor formula
Description
Hernon® Fusionbond® 3770-15 is a high-performance, two-component methacrylate adhesive that cures at room temperature with a 1:1 mix ratio. Engineered with advanced technology, this next-generation formula delivers strong, durable bonds while significantly reducing odor. Fusionbond® 3770-15 offers a working life of 15 to 20 minutes. Once cured, it delivers durable performance across a broad temperature range of -67°F to 250°F. Designed for versatility, Fusionbond® 3770-15 effectively bonds a wide range of substrates such as various metals and some plastics such as acrylic and fiberglass. Product Features: •Formula fills gaps up to 0.125 inches •High shear strength with high resistance to environmental factors •Low odor formula
Datasheet
Datasheet Summary
Powered by GS/AI

Hernon Fusionbond 3770-15 is a two-component methacrylate adhesive that cures at room temperature with a 1:1 mix ratio, offering a working life of 15 to 20 minutes and a cure temperature range of -67°F to 250°F. It bonds metals and plastics such as acrylic and fiberglass, fills gaps up to 0.125 inches, and achieves a shear strength of 2,000-3,000 psi on steel and aluminum after 24 hours. The cured adhesive has a Shore D hardness of 85-95, a glass transition temperature of 65-75°C, and a tensile modulus of 57,020 psi. It is supplied as a yellow liquid with a viscosity of 30,000 to 60,000 cP at 25°C and requires clean, dry surfaces for optimal bonding. The product is not recommended for use in pure oxygen or with strong oxidizing materials and must be stored between 45°F and 75°F.

Datasheet Summary
Powered by GS/AI

Hernon Fusionbond 3770-15 is a two-component methacrylate adhesive that cures at room temperature with a 1:1 mix ratio, offering a working life of 15 to 20 minutes and a cure temperature range of -67°F to 250°F. It bonds metals and plastics such as acrylic and fiberglass, fills gaps up to 0.125 inches, and achieves a shear strength of 2,000-3,000 psi on steel and aluminum after 24 hours. The cured adhesive has a Shore D hardness of 85-95, a glass transition temperature of 65-75°C, and a tensile modulus of 57,020 psi. It is supplied as a yellow liquid with a viscosity of 30,000 to 60,000 cP at 25°C and requires clean, dry surfaces for optimal bonding. The product is not recommended for use in pure oxygen or with strong oxidizing materials and must be stored between 45°F and 75°F.

Suppliers

Company
Product
Description
Supplier Links
Formulations - Applications - Structural Adhesives - Fusionbond 3770-15 - 33770-15AB46; 33770-15AB22 - Hernon Manufacturing, Inc.
Sanford, FL, United States
Formulations - Applications - Structural Adhesives - Fusionbond 3770-15
33770-15AB46; 33770-15AB22
Formulations - Applications - Structural Adhesives - Fusionbond 3770-15 33770-15AB46; 33770-15AB22
Hernon® Fusionbond® 3770-15 is a high-performance, two-component methacrylate adhesive that cures at room temperature with a 1:1 mix ratio. Engineered with advanced technology, this next-generation formula delivers strong, durable bonds while significantly reducing odor. Fusionbond® 3770-15 offers a working life of 15 to 20 minutes. Once cured, it delivers durable performance across a broad temperature range of -67°F to 250°F. Designed for versatility, Fusionbond® 3770-15 effectively bonds a wide range of substrates such as various metals and some plastics such as acrylic and fiberglass. Product Features: •Formula fills gaps up to 0.125 inches •High shear strength with high resistance to environmental factors •Low odor formula

Hernon® Fusionbond® 3770-15 is a high-performance, two-component methacrylate adhesive that cures at room temperature with a 1:1 mix ratio. Engineered with advanced technology, this next-generation formula delivers strong, durable bonds while significantly reducing odor. Fusionbond® 3770-15 offers a working life of 15 to 20 minutes. Once cured, it delivers durable performance across a broad temperature range of -67°F to 250°F. Designed for versatility, Fusionbond® 3770-15 effectively bonds a wide range of substrates such as various metals and some plastics such as acrylic and fiberglass. Product Features: •Formula fills gaps up to 0.125 inches •High shear strength with high resistance to environmental factors •Low odor formula

Supplier's Site Datasheet

Technical Specifications

  Hernon Manufacturing, Inc.
Product Category Industrial Adhesives
Product Number 33770-15AB46; 33770-15AB22
Product Name Formulations - Applications - Structural Adhesives - Fusionbond 3770-15
Cure / Technology Two Component  
Unlock Full Specs
to access all available technical data