Silastomer™ 336 is a single-component, acetoxy-cure silicone sealant with a paste-like consistency that cures to a tough, resilient rubber upon exposure to atmospheric moisture. It is non-sagging and can be applied to vertical, horizontal, or overhead surfaces without running. The cured material exhibits a hardness of 18-30 Shore A, elongation of at least 350%, tensile strength of at least 175 psi, and operates effectively over a temperature range of -70°F to 400°F. It adheres to metals, glass, wood, ceramics, and many plastics, and meets NSF/ANSI 51 for food equipment materials, MIL-A-46106B Type I, and FDA 21 CFR 175.105 for incidental food contact. Electrical properties include a dielectric strength of at least 25 kV/mm, a dielectric constant of 2.7, and volume resistivity of 6 × 10¹´ Ω·cm. Full cure occurs in 24 hours at 77°F with 0.25 in. bead thickness.
Silastomer® 336 is a high performance, single component, acetoxy, ready to use silicone. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer® 336 can be applied to vertical, horizontal and overhead joints without sagging or running off. It will adhere to clean metals, glass, most types of wood, silicone resin, vulcanized silicone rubber, natural and synthetic fiber, ceramic, many plastics and painted surfaces. Silastomer® 336 provides excellent resistance to moisture, weathering, vibration, ozone and extreme temperatures. It can be applied in surface temperatures of 0°F to above 120°F with no loss in performance. Fully cured Silastomer® 336 can withstand extended periods at temperatures up to 400°F.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 333680 |
| Product Name | Formulations - Applications - Bonding - Silastomer 336 |
| Cure / Technology | Single Component |