Hernon Manufacturing, Inc. Formulations - Applications - Threadlocking - Nuts N' Bolts 227 322710

Description
Nuts N’ Bolts® 227 is a single component, high strength, anaerobic compound used to lock and seal fine threaded nuts, bolts, and studs in a wide variety of applications.
Description
Nuts N’ Bolts® 227 is a single component, high strength, anaerobic compound used to lock and seal fine threaded nuts, bolts, and studs in a wide variety of applications.
Datasheet
Datasheet Summary
Powered by GS/AI

Nuts N' Bolts 227 is a single-component, high-strength anaerobic compound used to lock and seal fine-threaded nuts, bolts, and studs. It is a red liquid with a viscosity of 10-25 cP at 25°C and a specific gravity of 1.06. Cured adhesive operates from -55°C to 150°C and fills gaps up to 0.004 inch. Breakaway torque exceeds 5.6 N·m (50 in-lb) after 6 hours and reaches 11.3 to 28.2 N·m (100-250 in-lb) after 24 hours on 3/8 x 24 Grade 2 steel fasteners. It meets MIL-S-22473E (Grade A) and ASTM D5363 standards. The product is not recommended for use in pure oxygen, chlorine, or on thermoplastic materials. Storage is recommended between 7°C and 29°C. It is dispensed via manual or automated equipment and removed with heat, mechanical abrasion, or Hernon Cleaning Solvent 62.

Datasheet Summary
Powered by GS/AI

Nuts N' Bolts 227 is a single-component, high-strength anaerobic compound used to lock and seal fine-threaded nuts, bolts, and studs. It is a red liquid with a viscosity of 10-25 cP at 25°C and a specific gravity of 1.06. Cured adhesive operates from -55°C to 150°C and fills gaps up to 0.004 inch. Breakaway torque exceeds 5.6 N·m (50 in-lb) after 6 hours and reaches 11.3 to 28.2 N·m (100-250 in-lb) after 24 hours on 3/8 x 24 Grade 2 steel fasteners. It meets MIL-S-22473E (Grade A) and ASTM D5363 standards. The product is not recommended for use in pure oxygen, chlorine, or on thermoplastic materials. Storage is recommended between 7°C and 29°C. It is dispensed via manual or automated equipment and removed with heat, mechanical abrasion, or Hernon Cleaning Solvent 62.

Suppliers

Company
Product
Description
Supplier Links
Formulations - Applications - Threadlocking - Nuts N' Bolts 227 - 322710 - Hernon Manufacturing, Inc.
Sanford, FL, United States
Formulations - Applications - Threadlocking - Nuts N' Bolts 227
322710
Formulations - Applications - Threadlocking - Nuts N' Bolts 227 322710
Nuts N’ Bolts® 227 is a single component, high strength, anaerobic compound used to lock and seal fine threaded nuts, bolts, and studs in a wide variety of applications.

Nuts N’ Bolts® 227 is a single component, high strength, anaerobic compound used to lock and seal fine threaded nuts, bolts, and studs in a wide variety of applications.

Supplier's Site Datasheet

Technical Specifications

  Hernon Manufacturing, Inc.
Product Category Electrical and Electronic Resins
Product Number 322710
Product Name Formulations - Applications - Threadlocking - Nuts N' Bolts 227
Form / Shape 10 ml
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Retaining Compounds - Cylinlock 94953 - 39495360 - Hernon Manufacturing, Inc.
Specs
Form / Shape 1 liter
Industry Electronics; Electric Power
View Details
Formulations - Applications - Bonding - Tuffbond 317 - 3317AB22 - Hernon Manufacturing, Inc.
Specs
Use Encapsulant, Potting Compound
Form / Shape 50 ml (two component)
Industry Electronics; Electric Power
View Details
Formulations - Applications - Retaining Compounds - Cylinlock 843 - 384330 - Hernon Manufacturing, Inc.
Specs
Form / Shape 50 ml
Industry Electronics; Electric Power
View Details
Formulations - Applications - Bonding - Ultrabond 787 - 378730 - Hernon Manufacturing, Inc.
Specs
Form / Shape 50 ml
Industry Electronics; Electric Power
Chemical System Vinyl
View Details