Our 50 years of coating history speaks for itself.
In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest quality protective coatings for air conditioning and refrigeration systems that operate in moderate to severely corrosive environments, including both coastal and/or industrial applications. Our modified phenolics have an advantage of dense cross linking and can therefore be applied as a very thin film maintaining stable heat transfer.
We continue our focus on innovation and again have a new story to tell, as we introduce our updated P413
• A high performance modified phenolic coating developed specifically for heat exchangers.
• The flexibility and corrosion resistance of Heresite P413 appreciably increases the service life of your heat exchange equipment.
• It is specially suited for coating light gauge metals in equipment operating in severe corrosive environments.
| Heresite Protective Coatings, LLC | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | P-413 |
| Product Name | High Performance Modified Phenolic Coating for Heat Exchangers |
| Type | Coating |
| Chemistry | Resin; Formaldehyde Resins (Phenolic, Furan, Melamine) |
| Substrate | Aluminum; Metallic; Steel |
| Cure / Setting Technology | Thermoset |
| Form | Aerosol (optional feature); Liquid |