Victrex PLC PEEK Polymer Coatings VICOTE® F817 Enhanced

Description
VICOTE F817 can be applied to most ferrous and non-ferrous metals. Cast metals need to be de-gassed in an oven to prevent pin holes in the coating surface. Aluminum and other thermally sensitive substrates may be coated however the mechanical properties of the substrate may be affected when exposed to VICOTE processing temperatures. The VICOTE F817 enhanced adhesion grade can be used on metal substrates where limited surface roughening is allowed or desired. When using this VICOTE grade the adhesion to a non-roughened or grit blasted surface is much higher than using the standard VICOTE dispersions. VICOTE F817 will withstand 24 hours boiling water test on non-grit blasted stainless steel without loss of adhesion. VICOTE dispersions are aqueous based, however there may be small amounts of solvent present. VICOTE® is the brand name for the Victrex range of coatings based on VICTREX® PEEK™ polymer. The VICOTE dispersions are available through Victrex plc or its preferred coater network. Contact Victrex plc for further details.
Request a Quote
Description
VICOTE F817 can be applied to most ferrous and non-ferrous metals. Cast metals need to be de-gassed in an oven to prevent pin holes in the coating surface. Aluminum and other thermally sensitive substrates may be coated however the mechanical properties of the substrate may be affected when exposed to VICOTE processing temperatures. The VICOTE F817 enhanced adhesion grade can be used on metal substrates where limited surface roughening is allowed or desired. When using this VICOTE grade the adhesion to a non-roughened or grit blasted surface is much higher than using the standard VICOTE dispersions. VICOTE F817 will withstand 24 hours boiling water test on non-grit blasted stainless steel without loss of adhesion. VICOTE dispersions are aqueous based, however there may be small amounts of solvent present. VICOTE® is the brand name for the Victrex range of coatings based on VICTREX® PEEK™ polymer. The VICOTE dispersions are available through Victrex plc or its preferred coater network. Contact Victrex plc for further details.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PEEK Polymer Coatings - VICOTE® F817 Enhanced - Victrex PLC
Thornton-Cleveleys, United Kingdom
PEEK Polymer Coatings
VICOTE® F817 Enhanced
PEEK Polymer Coatings VICOTE® F817 Enhanced
VICOTE F817 can be applied to most ferrous and non-ferrous metals. Cast metals need to be de-gassed in an oven to prevent pin holes in the coating surface. Aluminum and other thermally sensitive substrates may be coated however the mechanical properties of the substrate may be affected when exposed to VICOTE processing temperatures. The VICOTE F817 enhanced adhesion grade can be used on metal substrates where limited surface roughening is allowed or desired. When using this VICOTE grade the adhesion to a non-roughened or grit blasted surface is much higher than using the standard VICOTE dispersions. VICOTE F817 will withstand 24 hours boiling water test on non-grit blasted stainless steel without loss of adhesion. VICOTE dispersions are aqueous based, however there may be small amounts of solvent present. VICOTE® is the brand name for the Victrex range of coatings based on VICTREX® PEEK™ polymer. The VICOTE dispersions are available through Victrex plc or its preferred coater network. Contact Victrex plc for further details.

VICOTE F817 can be applied to most ferrous and non-ferrous metals. Cast metals need to be de-gassed in an oven to prevent pin holes in the coating surface. Aluminum and other thermally sensitive substrates may be coated however the mechanical properties of the substrate may be affected when exposed to VICOTE processing temperatures.

The VICOTE F817 enhanced adhesion grade can be used on metal substrates where limited surface roughening is allowed or desired. When using this VICOTE grade the adhesion to a non-roughened or grit blasted surface is much higher than using the standard VICOTE dispersions. VICOTE F817 will withstand 24 hours boiling water test on non-grit blasted stainless steel without loss of adhesion.

VICOTE dispersions are aqueous based, however there may be small amounts of solvent present.

VICOTE® is the brand name for the Victrex range of coatings based on VICTREX® PEEK™ polymer. The VICOTE dispersions are available through Victrex plc or its preferred coater network. Contact Victrex plc for further details.

Supplier's Site

Technical Specifications

  Victrex PLC
Product Category Industrial Coatings
Product Number VICOTE® F817 Enhanced
Product Name PEEK Polymer Coatings
Type Coating; Powder Coating; Aqueous Dispersion
Chemistry Resin; PEEK
Substrate Aluminum; Metallic; Steel
Cure / Setting Technology Thermoplastic
Form Water; Powder
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Polymer Coatings - VICOTE® 701/ 702/ 703/ 704/ 705/ 706/ 707 - Victrex PLC
Specs
Type Coating; Powder Coating
Chemistry Resin; PEEK
Substrate Aluminum; Metallic; Steel
View Details
PEEK Polymer Coatings - VICOTE® F804 - Victrex PLC
Specs
Type Coating; Powder Coating; Aqueous Dispersion
Chemistry Resin; PEEK
Substrate Metallic; Steel
View Details
PEEK Polymer Coatings - VICOTE® F814 - Victrex PLC
Specs
Type Coating; Powder Coating; Aqueous Dispersion
Chemistry Resin; PEEK
Substrate Aluminum; Metallic; Steel
View Details
PEEK Polymer Coatings - VICOTE® F804 - Victrex PLC
Specs
Type Coating; Powder Coating; Aqueous Dispersion
Chemistry Resin; PEEK
Substrate Metallic; Steel
View Details