The OmniCure V3 UV LED Heads are industrial spot curing devices designed for use with the LX500 Controller, delivering high irradiance and optical power at 365nm, 385nm, 395nm, and 405nm wavelengths. They feature a 12mm outside diameter and come in two lengths: 55mm (short) or 125mm (long). Typical peak irradiance is 16.8 W/cm² at 365nm, 27.3 W/cm² at 385nm, 27.0 W/cm² at 395nm, and 23.8 W/cm² at 405nm with a 3mm lens. The heads include patented Intelli-Lamp® technology for real-time monitoring of LED temperature and operating hours, offer a 20,000-hour typical LED lifetime, and are RoHS compliant with CE certification. They maintain mechanical and optical compatibility with MAX UV LED Heads and include a 1-meter cable, with extension options available.
Designed for use with the OmniCure LX500 Controller, the OmniCure V3 UV LED Heads feature next generation high output UV LEDs to deliver best-in-class optical performance. With higher power delivery, improved efficiency, and an enhanced beam profile than its predecessor along with a range of cross compatible accessories available, the V3 Heads are optimized for use in a variety of industrial manufacturing applications. The V3 LED Heads deliver high dosage that is distributed uniformly across the spot area for faster, more consistent cures with greater control and higher efficiency.
| Excelitas Technologies Corp. | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | OmniCure V3 |
| Product Name | UV LED Spot Curing Heads |
| Applications | Curing |
| Type | Handheld; Spot / Wand |
| Features | LED |