Heartland Engineered Products, LLC Trak Armor - Door Track Protector TA42SD

Description
Protect vulnerable dock door tracks from impact anywhere forklifts are involved with doorways. Warehouse dock loading door openings. Critically important in freezer and refrigerated warehousing. Features Unique formed design for strength and door track protection Simple installation to floor and wall Protects, yet doesn't interfere with dock operations Bright OSHA Yellow powder finish Consistent on-time delivery ratings of 99% or higher Quick Ship in 2 business days Specifications Choose from standard heights of 24", 36" or 48" Base Plates use 1/2 concrete anchors provided Wall mounting holes provided Special Designs for insulated doors or deeper tracks Sold as a pair left and right side protection
Description
Protect vulnerable dock door tracks from impact anywhere forklifts are involved with doorways. Warehouse dock loading door openings. Critically important in freezer and refrigerated warehousing. Features Unique formed design for strength and door track protection Simple installation to floor and wall Protects, yet doesn't interfere with dock operations Bright OSHA Yellow powder finish Consistent on-time delivery ratings of 99% or higher Quick Ship in 2 business days Specifications Choose from standard heights of 24", 36" or 48" Base Plates use 1/2 concrete anchors provided Wall mounting holes provided Special Designs for insulated doors or deeper tracks Sold as a pair left and right side protection

Suppliers

Company
Product
Description
Supplier Links
Trak Armor - Door Track Protector - TA42SD - Heartland Engineered Products, LLC
Marysville, MI, USA
Trak Armor - Door Track Protector
TA42SD
Trak Armor - Door Track Protector TA42SD
Protect vulnerable dock door tracks from impact anywhere forklifts are involved with doorways. Warehouse dock loading door openings. Critically important in freezer and refrigerated warehousing. Features Unique formed design for strength and door track protection Simple installation to floor and wall Protects, yet doesn't interfere with dock operations Bright OSHA Yellow powder finish Consistent on-time delivery ratings of 99% or higher Quick Ship in 2 business days Specifications Choose from standard heights of 24", 36" or 48" Base Plates use 1/2 concrete anchors provided Wall mounting holes provided Special Designs for insulated doors or deeper tracks Sold as a pair left and right side protection

Protect vulnerable dock door tracks from impact anywhere forklifts are involved with doorways. Warehouse dock loading door openings. Critically important in freezer and refrigerated warehousing.

Features

  • Unique formed design for strength and door track protection
  • Simple installation to floor and wall
  • Protects, yet doesn't interfere with dock operations
  • Bright OSHA Yellow powder finish
  • Consistent on-time delivery ratings of 99% or higher
  • Quick Ship in 2 business days

Specifications

  • Choose from standard heights of 24", 36" or 48"
  • Base Plates use 1/2 concrete anchors provided
  • Wall mounting holes provided
  • Special Designs for insulated doors or deeper tracks
  • Sold as a pair left and right side protection
Supplier's Site

Technical Specifications

  Heartland Engineered Products, LLC
Product Category Dock Equipment
Product Number TA42SD
Product Name Trak Armor - Door Track Protector
Equipment Type Door Track Protector
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 78.74 inch (2000 mm)
View Details
Rail Transfer Bridge - 14-306 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 15000 lbs (6803 kg)
View Details
Save-T® Portable Poly Curb Ramp - 1794 - Curtron Products
Specs
Equipment Type Dock Ramp
Equipment Material Plastic
View Details
Roped Pair Aviation Wheel Chocks for Small Aircraft, Yellow - AC201 - AC201 - Checkers
Specs
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
View Details