Heartland Engineered Products, LLC Trak Armor - Door Track Protector TA24HD

Description
Protect vulnerable dock door tracks from impact anywhere forklifts are involved with doorways. Warehouse dock loading door openings. Critically important in freezer and refrigerated warehousing. Features Unique formed design for strength and door track protection Simple installation to floor and wall Protects, yet doesn't interfere with dock operations Bright OSHA Yellow powder finish Consistent on-time delivery ratings of 99% or higher Quick Ship in 2 business days Specifications Choose from standard heights of 24", 36" or 48" Base Plates use 1/2 concrete anchors provided Wall mounting holes provided Special Designs for insulated doors or deeper tracks Sold as a pair left and right side protection
Description
Protect vulnerable dock door tracks from impact anywhere forklifts are involved with doorways. Warehouse dock loading door openings. Critically important in freezer and refrigerated warehousing. Features Unique formed design for strength and door track protection Simple installation to floor and wall Protects, yet doesn't interfere with dock operations Bright OSHA Yellow powder finish Consistent on-time delivery ratings of 99% or higher Quick Ship in 2 business days Specifications Choose from standard heights of 24", 36" or 48" Base Plates use 1/2 concrete anchors provided Wall mounting holes provided Special Designs for insulated doors or deeper tracks Sold as a pair left and right side protection

Suppliers

Company
Product
Description
Supplier Links
Trak Armor - Door Track Protector - TA24HD - Heartland Engineered Products, LLC
Marysville, MI, USA
Trak Armor - Door Track Protector
TA24HD
Trak Armor - Door Track Protector TA24HD
Protect vulnerable dock door tracks from impact anywhere forklifts are involved with doorways. Warehouse dock loading door openings. Critically important in freezer and refrigerated warehousing. Features Unique formed design for strength and door track protection Simple installation to floor and wall Protects, yet doesn't interfere with dock operations Bright OSHA Yellow powder finish Consistent on-time delivery ratings of 99% or higher Quick Ship in 2 business days Specifications Choose from standard heights of 24", 36" or 48" Base Plates use 1/2 concrete anchors provided Wall mounting holes provided Special Designs for insulated doors or deeper tracks Sold as a pair left and right side protection

Protect vulnerable dock door tracks from impact anywhere forklifts are involved with doorways. Warehouse dock loading door openings. Critically important in freezer and refrigerated warehousing.

Features

  • Unique formed design for strength and door track protection
  • Simple installation to floor and wall
  • Protects, yet doesn't interfere with dock operations
  • Bright OSHA Yellow powder finish
  • Consistent on-time delivery ratings of 99% or higher
  • Quick Ship in 2 business days

Specifications

  • Choose from standard heights of 24", 36" or 48"
  • Base Plates use 1/2 concrete anchors provided
  • Wall mounting holes provided
  • Special Designs for insulated doors or deeper tracks
  • Sold as a pair left and right side protection
Supplier's Site

Technical Specifications

  Heartland Engineered Products, LLC
Product Category Dock Equipment
Product Number TA24HD
Product Name Trak Armor - Door Track Protector
Equipment Type Door Track Protector
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Rail Transfer Bridge - 14-316 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 25000 lbs (11338 kg)
View Details
Trak Armor - Door Track Protector - TA48SD - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Equipment Type Door Track Protector
Length 48 inch (1219 mm)
Weight 108 lbs (48.98 kg)
View Details
MLM Economy Van Ramps - MLM601 - REB Storage Systems International
REB Storage Systems International
Specs
Equipment Type Dock Ramp
Weight Capacity 2000 lbs (907 kg)
Length 72 inch (1829 mm)
View Details