Heartland Engineered Products, LLC Steel "Tuffboards" Dock Boards 15TB6072

Description
Features Bright, OSHA yellow finish Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher Tuffboard Steel Dockboards High strength steel construction for durability in heavy use applications. Simply select the proper pin hole location for use with conventional, refrigerated, or container trailers, or below dock conditions. All steel construction Beveled edges for smooth entry and exit Safety tread plate provides positive traction Safety curbs to protect against run offs Pins adjust to accommodate multiple locations and applications Fold down lifting loops 15,000 lbs. capacity Width 60” Lengths from 48” to 72”
Description
Features Bright, OSHA yellow finish Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher Tuffboard Steel Dockboards High strength steel construction for durability in heavy use applications. Simply select the proper pin hole location for use with conventional, refrigerated, or container trailers, or below dock conditions. All steel construction Beveled edges for smooth entry and exit Safety tread plate provides positive traction Safety curbs to protect against run offs Pins adjust to accommodate multiple locations and applications Fold down lifting loops 15,000 lbs. capacity Width 60” Lengths from 48” to 72”

Suppliers

Company
Product
Description
Supplier Links
Steel
Marysville, MI, USA
Steel "Tuffboards" Dock Boards
15TB6072
Steel "Tuffboards" Dock Boards 15TB6072
Features Bright, OSHA yellow finish Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher Tuffboard Steel Dockboards High strength steel construction for durability in heavy use applications. Simply select the proper pin hole location for use with conventional, refrigerated, or container trailers, or below dock conditions. All steel construction Beveled edges for smooth entry and exit Safety tread plate provides positive traction Safety curbs to protect against run offs Pins adjust to accommodate multiple locations and applications Fold down lifting loops 15,000 lbs. capacity Width 60” Lengths from 48” to 72”

Features

  • Bright, OSHA yellow finish
  • Heartland Engineered Products, LLC Quick Ship program
  • Products listed will ship in 2 business days
  • Consistent on-time delivery ratings of 99% or higher

Tuffboard Steel Dockboards

High strength steel construction for durability in heavy use applications.

Simply select the proper pin hole location for use with conventional, refrigerated, or container trailers, or below dock conditions.

  • All steel construction
  • Beveled edges for smooth entry and exit
  • Safety tread plate provides positive traction
  • Safety curbs to protect against run offs
  • Pins adjust to accommodate multiple locations and applications
  • Fold down lifting loops
  • 15,000 lbs. capacity
  • Width 60”
  • Lengths from 48” to 72”
Supplier's Site

Technical Specifications

  Heartland Engineered Products, LLC
Product Category Dock Equipment
Product Number 15TB6072
Product Name Steel "Tuffboards" Dock Boards
Equipment Type Dock Board / Plate
Equipment Material Steel
Equipment Features Portable
Weight Capacity 15000 lbs (6803 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-116 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 25000 lbs (11338 kg)
View Details
 - 3250927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
Steel
Heartland Engineered Products, LLC
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Equipment Features Portable
View Details
Save-T® Portable Poly Curb Ramp - 1794 - Curtron Products
Specs
Equipment Type Dock Ramp
Equipment Material Plastic
View Details