Checkers Heavy-Duty Wheel Chock, 245,000 lb Load Capacity, 46-65 in. Tires - UC1210 UC1210

Description
The Checkers™ heavy-duty UC1210 utility wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature a larger base that makes them ideal for use with heavy equipment. UC1210 wheel chocks are rated for haul trucks with tire sizes up to 65 in. (165.1 cm) diameter and maximum rated payload is 70 tons. Rated for vehicles with a gross operating weight up to 245,000 lbs., and tire sizes up to 65 in. diameter Tough urethane construction Resistant to oils, fuels, and solvents Meets MSHA specifications Recessed carrying handle Mounting hole for ropes, chains or brackets Molded-in "How-to-Use" guidelines in English High visibility orange color
Description
The Checkers™ heavy-duty UC1210 utility wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature a larger base that makes them ideal for use with heavy equipment. UC1210 wheel chocks are rated for haul trucks with tire sizes up to 65 in. (165.1 cm) diameter and maximum rated payload is 70 tons. Rated for vehicles with a gross operating weight up to 245,000 lbs., and tire sizes up to 65 in. diameter Tough urethane construction Resistant to oils, fuels, and solvents Meets MSHA specifications Recessed carrying handle Mounting hole for ropes, chains or brackets Molded-in "How-to-Use" guidelines in English High visibility orange color

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Wheel Chock, 245,000 lb Load Capacity, 46-65 in. Tires - UC1210 - UC1210 - Checkers
Broomfield, CO, United States
Heavy-Duty Wheel Chock, 245,000 lb Load Capacity, 46-65 in. Tires - UC1210
UC1210
Heavy-Duty Wheel Chock, 245,000 lb Load Capacity, 46-65 in. Tires - UC1210 UC1210
The Checkers™ heavy-duty UC1210 utility wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature a larger base that makes them ideal for use with heavy equipment. UC1210 wheel chocks are rated for haul trucks with tire sizes up to 65 in. (165.1 cm) diameter and maximum rated payload is 70 tons. Rated for vehicles with a gross operating weight up to 245,000 lbs., and tire sizes up to 65 in. diameter Tough urethane construction Resistant to oils, fuels, and solvents Meets MSHA specifications Recessed carrying handle Mounting hole for ropes, chains or brackets Molded-in "How-to-Use" guidelines in English High visibility orange color

The Checkers™ heavy-duty UC1210 utility wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature a larger base that makes them ideal for use with heavy equipment. UC1210 wheel chocks are rated for haul trucks with tire sizes up to 65 in. (165.1 cm) diameter and maximum rated payload is 70 tons.

  • Rated for vehicles with a gross operating weight up to 245,000 lbs., and tire sizes up to 65 in. diameter
  • Tough urethane construction
  • Resistant to oils, fuels, and solvents
  • Meets MSHA specifications
  • Recessed carrying handle
  • Mounting hole for ropes, chains or brackets
  • Molded-in "How-to-Use" guidelines in English
  • High visibility orange color
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number UC1210
Product Name Heavy-Duty Wheel Chock, 245,000 lb Load Capacity, 46-65 in. Tires - UC1210
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Orange
Weight Capacity 245000 lbs (111111 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-316 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 25000 lbs (11338 kg)
View Details
 - 3250933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Floor Plate - Stainless Steel - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel; Stainless Steel
Length 96 to 144 inch (2438 to 3658 mm)
View Details
20
Specs
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
View Details