Advance Lifts, Inc. Recessed Dock Lift 3280

Description
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
Request a Quote
Description
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 3280 recessed dock lift is a hydraulic platform lift designed for dock-to-ground access, accommodating pallet jacks, powered pallet jacks, straddle stackers, and small fork trucks. It features a 96-inch wide by 120-inch long safety tread deck with removable steel guardrails meeting ANSI MH 29.1 standards. The lift has a maximum lifting capacity of 8,000 lbs and an axle capacity of 6,500 lbs at the ends. It operates at 10 feet per minute and lowers to a height of 12 inches with a travel of 58 inches. The power unit is a 5 HP, 230V, 60 Hz, 3-phase motor housed in a NEMA 12 enclosure with a magnetic starter and control transformer. The overall power unit dimensions are 26 inches wide by 22 inches long by 21 inches high. The lift is painted blue and has an approximate shipping weight of 3,700 lbs.

Datasheet Summary
Powered by GS/AI

The Model 3280 recessed dock lift is a hydraulic platform lift designed for dock-to-ground access, accommodating pallet jacks, powered pallet jacks, straddle stackers, and small fork trucks. It features a 96-inch wide by 120-inch long safety tread deck with removable steel guardrails meeting ANSI MH 29.1 standards. The lift has a maximum lifting capacity of 8,000 lbs and an axle capacity of 6,500 lbs at the ends. It operates at 10 feet per minute and lowers to a height of 12 inches with a travel of 58 inches. The power unit is a 5 HP, 230V, 60 Hz, 3-phase motor housed in a NEMA 12 enclosure with a magnetic starter and control transformer. The overall power unit dimensions are 26 inches wide by 22 inches long by 21 inches high. The lift is painted blue and has an approximate shipping weight of 3,700 lbs.

Suppliers

Company
Product
Description
Supplier Links
Recessed Dock Lift - 3280 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Recessed Dock Lift
3280
Recessed Dock Lift 3280
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.

These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.

Supplier's Site Datasheet
Recessed Dock Lifts - 3280 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Recessed Dock Lifts
3280
Recessed Dock Lifts 3280
These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access. All models are equipped with a hinged bridge with a pull back chain. All of the electrical controllers are Underwriters Laboratories approved assemblies. Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal mechanical stops. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These units conform to all applicable ANSI codes.

These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.

  • All models are equipped with a hinged bridge with a pull back chain.
  • All of the electrical controllers are Underwriters Laboratories approved assemblies.
  • Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel.
  • All cylinders are machine grade with clear plastic return lines & internal mechanical stops.
  • All pressure hoses are double wire braid with JIC fittings.
  • Reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc. Advance Lifts, Inc.
Product Category Dock Equipment Dock Equipment
Product Number 3280 3280
Product Name Recessed Dock Lift Recessed Dock Lifts
Equipment Type Dock Lift Dock Lift
Equipment Material Steel Steel
Equipment Features Safety Railing
Weight Capacity 8000 lbs (3628 kg) 8000 lbs (3628 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - T2-50809 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
Recessed Dock Lift - 3300 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
Recessed Dock Lift - 4150 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
Rail Transfer Bridge - 14-311 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 20000 lbs (9070 kg)
View Details