Harwood Engineering Company Gas Booster with 2-Stage Compression SA-10

Description
The SA-10 gas booster is designed for 200,000 psi max service. 2 stages ensure maximum pumping efficiency at these high pressures. The low pressure (2,000 psi max) drive equipment consists of oil reservoir, electric motor and pump, pressure regulating valve, directional control valve, driving pressure indicating gage, a differential filtering system and a hydraulic check valve. Interstage and high pressure discharge instrumentation are supplied. These boosters will accept bottle pressures (as low as 500 psi) as the inlet source – higher inlet pressures are preferred for increased pumping performance. Relatively large high pressure pistons and long strokes result in high volumetric efficiencies and slow pistons speeds to minimize maintenance. The SA-10 gas booster is designed for manual operation. Features: 200,000 psi max working pressure 2 stages for increased pumping efficiency Pumping speed control for ease of operation Manual controls and instrumentation Available for service with Hydrogen and other gases
Description
The SA-10 gas booster is designed for 200,000 psi max service. 2 stages ensure maximum pumping efficiency at these high pressures. The low pressure (2,000 psi max) drive equipment consists of oil reservoir, electric motor and pump, pressure regulating valve, directional control valve, driving pressure indicating gage, a differential filtering system and a hydraulic check valve. Interstage and high pressure discharge instrumentation are supplied. These boosters will accept bottle pressures (as low as 500 psi) as the inlet source – higher inlet pressures are preferred for increased pumping performance. Relatively large high pressure pistons and long strokes result in high volumetric efficiencies and slow pistons speeds to minimize maintenance. The SA-10 gas booster is designed for manual operation. Features: 200,000 psi max working pressure 2 stages for increased pumping efficiency Pumping speed control for ease of operation Manual controls and instrumentation Available for service with Hydrogen and other gases

Suppliers

Company
Product
Description
Supplier Links
Gas Booster with 2-Stage Compression - SA-10 - Harwood Engineering Company
Walpole, MA, USA
Gas Booster with 2-Stage Compression
SA-10
Gas Booster with 2-Stage Compression SA-10
The SA-10 gas booster is designed for 200,000 psi max service. 2 stages ensure maximum pumping efficiency at these high pressures. The low pressure (2,000 psi max) drive equipment consists of oil reservoir, electric motor and pump, pressure regulating valve, directional control valve, driving pressure indicating gage, a differential filtering system and a hydraulic check valve. Interstage and high pressure discharge instrumentation are supplied. These boosters will accept bottle pressures (as low as 500 psi) as the inlet source – higher inlet pressures are preferred for increased pumping performance. Relatively large high pressure pistons and long strokes result in high volumetric efficiencies and slow pistons speeds to minimize maintenance. The SA-10 gas booster is designed for manual operation. Features: 200,000 psi max working pressure 2 stages for increased pumping efficiency Pumping speed control for ease of operation Manual controls and instrumentation Available for service with Hydrogen and other gases

The SA-10 gas booster is designed for 200,000 psi max service. 2 stages ensure maximum pumping efficiency at these high pressures.

The low pressure (2,000 psi max) drive equipment consists of oil reservoir, electric motor and pump, pressure regulating valve, directional control valve, driving pressure indicating gage, a differential filtering system and a hydraulic check valve.

Interstage and high pressure discharge instrumentation are supplied.

These boosters will accept bottle pressures (as low as 500 psi) as the inlet source – higher inlet pressures are preferred for increased pumping performance. Relatively large high pressure pistons and long strokes result in high volumetric efficiencies and slow pistons speeds to minimize maintenance.

The SA-10 gas booster is designed for manual operation.

Features:

  • 200,000 psi max working pressure
  • 2 stages for increased pumping efficiency
  • Pumping speed control for ease of operation
  • Manual controls and instrumentation
  • Available for service with Hydrogen and other gases
Supplier's Site

Technical Specifications

  Harwood Engineering Company
Product Category Gas Generation Equipment
Product Number SA-10
Product Name Gas Booster with 2-Stage Compression
Generator Type Hydrogen (optional feature); Inert Gas
Unlock Full Specs
to access all available technical data

Similar Products

LN2 Generator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Generator Type Nitrogen
Purity 99.99 %
Outlet Pressure 14.5 psi (10.21 m H2O)
View Details
Holtec NIAGARA Series Nitrogen Generator - holtec-niagara-series-nitrogen-generator - Rogers Machinery Company, Inc.
Specs
Generator Type Nitrogen
Output Flow Rate 493 to 57617 SLM (1044 to 122070 SCFH)
Outlet Pressure 135 to 150 psi (95.01 to 106 m H2O)
View Details
Water Vapor Gas Standard Generator -  - Environics, Inc.
Specs
Generator Type Humidity / Water Vapor
Output Flow Rate 0.0100 to 20 SLM (0.0212 to 42.37 SCFH)
View Details
Gas Booster with 2-Stage Compression - SA-7 - Harwood Engineering Company
Specs
Generator Type Hydrogen (optional feature); Inert Gas
Features & Approvals Integral Air or Gas Compressor
Outlet Pressure 200000 psi (140756 m H2O)
View Details