Harwood Engineering Company Gas Booster with 2-Stage Compression DA-7

Description
The DA-7 gas booster is designed for 100,000 psi max service. The low pressure (2,000 psi max) drive equipment consists of oil reservoir, electric motor and pump, pressure regulating valve, directional control valve, driving pressure indicating gage, a differential filtering system and a hydraulic check valve. The high pressure ends consist of two piston-cylinder assemblies proportioned for 2 stage compression, optimizing the efficiency and minimizing the thermodynamic heat of compression. The first stage discharges slightly more gas than the second stage requires. An interstage cooler and receiver, check valves, necessary high pressure piping, and interstage and high pressure discharge instrumentation are supplied. These boosters will accept bottle pressures (as low as 500 psi) as the inlet source – higher inlet pressures are preferred for increased pumping performance. Relatively large high pressure pistons and long strokes result in high volumetric efficiencies and slow pistons speeds to minimize maintenance. The DA-7 gas booster is designed for manual operation. Features: 100,000 psi max working pressure Pumping speed control for ease of operation Up to 7.5 horsepower hydraulic drives Digital instrumentation Available for service with Hydrogen and other gases
Description
The DA-7 gas booster is designed for 100,000 psi max service. The low pressure (2,000 psi max) drive equipment consists of oil reservoir, electric motor and pump, pressure regulating valve, directional control valve, driving pressure indicating gage, a differential filtering system and a hydraulic check valve. The high pressure ends consist of two piston-cylinder assemblies proportioned for 2 stage compression, optimizing the efficiency and minimizing the thermodynamic heat of compression. The first stage discharges slightly more gas than the second stage requires. An interstage cooler and receiver, check valves, necessary high pressure piping, and interstage and high pressure discharge instrumentation are supplied. These boosters will accept bottle pressures (as low as 500 psi) as the inlet source – higher inlet pressures are preferred for increased pumping performance. Relatively large high pressure pistons and long strokes result in high volumetric efficiencies and slow pistons speeds to minimize maintenance. The DA-7 gas booster is designed for manual operation. Features: 100,000 psi max working pressure Pumping speed control for ease of operation Up to 7.5 horsepower hydraulic drives Digital instrumentation Available for service with Hydrogen and other gases

Suppliers

Company
Product
Description
Supplier Links
Gas Booster with 2-Stage Compression - DA-7 - Harwood Engineering Company
Walpole, MA, USA
Gas Booster with 2-Stage Compression
DA-7
Gas Booster with 2-Stage Compression DA-7
The DA-7 gas booster is designed for 100,000 psi max service. The low pressure (2,000 psi max) drive equipment consists of oil reservoir, electric motor and pump, pressure regulating valve, directional control valve, driving pressure indicating gage, a differential filtering system and a hydraulic check valve. The high pressure ends consist of two piston-cylinder assemblies proportioned for 2 stage compression, optimizing the efficiency and minimizing the thermodynamic heat of compression. The first stage discharges slightly more gas than the second stage requires. An interstage cooler and receiver, check valves, necessary high pressure piping, and interstage and high pressure discharge instrumentation are supplied. These boosters will accept bottle pressures (as low as 500 psi) as the inlet source – higher inlet pressures are preferred for increased pumping performance. Relatively large high pressure pistons and long strokes result in high volumetric efficiencies and slow pistons speeds to minimize maintenance. The DA-7 gas booster is designed for manual operation. Features: 100,000 psi max working pressure Pumping speed control for ease of operation Up to 7.5 horsepower hydraulic drives Digital instrumentation Available for service with Hydrogen and other gases

The DA-7 gas booster is designed for 100,000 psi max service.

The low pressure (2,000 psi max) drive equipment consists of oil reservoir, electric motor and pump, pressure regulating valve, directional control valve, driving pressure indicating gage, a differential filtering system and a hydraulic check valve.

The high pressure ends consist of two piston-cylinder assemblies proportioned for 2 stage compression, optimizing the efficiency and minimizing the thermodynamic heat of compression. The first stage discharges slightly more gas than the second stage requires. An interstage cooler and receiver, check valves, necessary high pressure piping, and interstage and high pressure discharge instrumentation are supplied.

These boosters will accept bottle pressures (as low as 500 psi) as the inlet source – higher inlet pressures are preferred for increased pumping performance. Relatively large high pressure pistons and long strokes result in high volumetric efficiencies and slow pistons speeds to minimize maintenance.

The DA-7 gas booster is designed for manual operation.

Features:

  • 100,000 psi max working pressure
  • Pumping speed control for ease of operation
  • Up to 7.5 horsepower hydraulic drives
  • Digital instrumentation
  • Available for service with Hydrogen and other gases
Supplier's Site

Technical Specifications

  Harwood Engineering Company
Product Category Gas Generation Equipment
Product Number DA-7
Product Name Gas Booster with 2-Stage Compression
Generator Type Hydrogen (optional feature); Inert Gas
Unlock Full Specs
to access all available technical data

Similar Products

LN2 Generator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Generator Type Nitrogen
Purity 99.99 %
Outlet Pressure 14.5 psi (10.21 m H2O)
View Details
Computerized Gas Mixing and Gas Dilution System - Series 4020 - Environics, Inc.
Specs
Generator Type Custom Gas Mixture
Features & Approvals Portable (optional feature); NIST; Software or Computer Interface; Calibration Source
Output Flow Rate 0.1000 to 1000 SLM (0.2119 to 2119 SCFH)
View Details
Holtec NIAGARA Series Nitrogen Generator - holtec-niagara-series-nitrogen-generator - Rogers Machinery Company, Inc.
Specs
Generator Type Nitrogen
Output Flow Rate 493 to 57617 SLM (1044 to 122070 SCFH)
Outlet Pressure 135 to 150 psi (95.01 to 106 m H2O)
View Details
Ozone Generator - GSO-20 - WEDECO, a Xylem brand
WEDECO, a Xylem brand
Specs
Generator Type Ozone
Technology EFFIZON® HP Technology
Oxygen 900000 ppm
View Details