Harwood Engineering Company Gas Booster with 2-Stage Compression SA-4

Description
The SA-4 gas booster is designed for 100,000 psi max service. 2 stages ensure maximum pumping efficiency at these high pressures. The low pressure (2,000 psi max) drive equipment consists of oil reservoir, electric motor and pump, pressure regulating valve, directional control valve, driving pressure indicating gage, a differential filtering system and a hydraulic check valve. The high pressure ends consist of two piston-cylinder assemblies proportioned for 2 stage compression, optimizing the efficiency and minimizing the thermodynamic heat of compression. The first stage discharges slightly more gas than the second stage requires. An interstage cooler and receiver, check valves, necessary high pressure piping, and interstage and high pressure discharge instrumentation are supplied. These boosters will accept bottle pressures (as low as 500 psi) as the inlet source – higher inlet pressures are preferred for increased pumping performance. Relatively large high pressure pistons and long strokes result in high volumetric efficiencies and slow pistons speeds to minimize maintenance. The SA-4 gas booster is designed for automatic operation. Features: 100,000 psi max working pressure 2 stages for increased pumping efficiency Pumping speed control for ease of operation Up to 7.5 horsepower hydraulic drives Fully automated controls and instrumentation Available for service with Hydrogen as well as the inert gases
Description
The SA-4 gas booster is designed for 100,000 psi max service. 2 stages ensure maximum pumping efficiency at these high pressures. The low pressure (2,000 psi max) drive equipment consists of oil reservoir, electric motor and pump, pressure regulating valve, directional control valve, driving pressure indicating gage, a differential filtering system and a hydraulic check valve. The high pressure ends consist of two piston-cylinder assemblies proportioned for 2 stage compression, optimizing the efficiency and minimizing the thermodynamic heat of compression. The first stage discharges slightly more gas than the second stage requires. An interstage cooler and receiver, check valves, necessary high pressure piping, and interstage and high pressure discharge instrumentation are supplied. These boosters will accept bottle pressures (as low as 500 psi) as the inlet source – higher inlet pressures are preferred for increased pumping performance. Relatively large high pressure pistons and long strokes result in high volumetric efficiencies and slow pistons speeds to minimize maintenance. The SA-4 gas booster is designed for automatic operation. Features: 100,000 psi max working pressure 2 stages for increased pumping efficiency Pumping speed control for ease of operation Up to 7.5 horsepower hydraulic drives Fully automated controls and instrumentation Available for service with Hydrogen as well as the inert gases

Suppliers

Company
Product
Description
Supplier Links
Gas Booster with 2-Stage Compression - SA-4 - Harwood Engineering Company
Walpole, MA, USA
Gas Booster with 2-Stage Compression
SA-4
Gas Booster with 2-Stage Compression SA-4
The SA-4 gas booster is designed for 100,000 psi max service. 2 stages ensure maximum pumping efficiency at these high pressures. The low pressure (2,000 psi max) drive equipment consists of oil reservoir, electric motor and pump, pressure regulating valve, directional control valve, driving pressure indicating gage, a differential filtering system and a hydraulic check valve. The high pressure ends consist of two piston-cylinder assemblies proportioned for 2 stage compression, optimizing the efficiency and minimizing the thermodynamic heat of compression. The first stage discharges slightly more gas than the second stage requires. An interstage cooler and receiver, check valves, necessary high pressure piping, and interstage and high pressure discharge instrumentation are supplied. These boosters will accept bottle pressures (as low as 500 psi) as the inlet source – higher inlet pressures are preferred for increased pumping performance. Relatively large high pressure pistons and long strokes result in high volumetric efficiencies and slow pistons speeds to minimize maintenance. The SA-4 gas booster is designed for automatic operation. Features: 100,000 psi max working pressure 2 stages for increased pumping efficiency Pumping speed control for ease of operation Up to 7.5 horsepower hydraulic drives Fully automated controls and instrumentation Available for service with Hydrogen as well as the inert gases

The SA-4 gas booster is designed for 100,000 psi max service. 2 stages ensure maximum pumping efficiency at these high pressures.

The low pressure (2,000 psi max) drive equipment consists of oil reservoir, electric motor and pump, pressure regulating valve, directional control valve, driving pressure indicating gage, a differential filtering system and a hydraulic check valve.

The high pressure ends consist of two piston-cylinder assemblies proportioned for 2 stage compression, optimizing the efficiency and minimizing the thermodynamic heat of compression. The first stage discharges slightly more gas than the second stage requires. An interstage cooler and receiver, check valves, necessary high pressure piping, and interstage and high pressure discharge instrumentation are supplied.

These boosters will accept bottle pressures (as low as 500 psi) as the inlet source – higher inlet pressures are preferred for increased pumping performance. Relatively large high pressure pistons and long strokes result in high volumetric efficiencies and slow pistons speeds to minimize maintenance.

The SA-4 gas booster is designed for automatic operation.

Features:

  • 100,000 psi max working pressure
  • 2 stages for increased pumping efficiency
  • Pumping speed control for ease of operation
  • Up to 7.5 horsepower hydraulic drives
  • Fully automated controls and instrumentation
  • Available for service with Hydrogen as well as the inert gases
Supplier's Site

Technical Specifications

  Harwood Engineering Company
Product Category Gas Generation Equipment
Product Number SA-4
Product Name Gas Booster with 2-Stage Compression
Generator Type Hydrogen (optional feature); Inert Gas
Unlock Full Specs
to access all available technical data

Similar Products

Ozone Transfer Standard With Photometer - Series 6123 - Environics, Inc.
Specs
Generator Type Ozone
Features & Approvals Portable; NIST; Software or Computer Interface; Calibration Source
Inlet Pressure 20 to 30 psi (14.08 to 21.11 m H2O)
View Details
LN2 Generator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Generator Type Nitrogen
Purity 99.99 %
Outlet Pressure 14.5 psi (10.21 m H2O)
View Details
Holtec NitroBreeze Series Nitrogen Generator - holtec-nitrobreeze-series-nitrogen-generator - Rogers Machinery Company, Inc.
Specs
Generator Type Nitrogen
Output Flow Rate 53.81 to 2860 SLM (114 to 6060 SCFH)
Outlet Pressure 150 psi (106 m H2O)
View Details
Gas Booster with 2-Stage Compression - SA-10 - Harwood Engineering Company
Specs
Generator Type Hydrogen (optional feature); Inert Gas
Features & Approvals Integral Air or Gas Compressor
Outlet Pressure 200000 psi (140756 m H2O)
View Details