Biochrom, Ltd. Biochrom Anthos Zenyth 200 Microplate Reader GF 25 800 01

Description
Key Features Wavelength range: 190 -1000nm for the widest applications capability Excellent optical specifications (0.0001 Abs resolution) Measurement modes: endpoint, kinetic, multichromatic, spectral scanning and position scanning Multiple plate formats: cell culture plates (6-48) and 96/384 well plates for maximum operational flexibility Built in cuvette UV Spectrophotometer Temperature control: 4°C above ambient up to 45°C required in many of today’s applications Fast measurement: 11 seconds for 96 wells, 19 seconds for 384 wells. The Biochrom Anthos Zenyth 200 is a PC controlled high performance microplate reader (ELISA reader) with cuvette spectrophotometer with a built in UV-Vis spectrophotometer providing an indispensable research tool for Life Science and Pharmaceutical research laboratories. Its built in UV-Vis spectrophotometer can measure standard 10mm cuvettes. Microplate Reader Contol and Analysis Software ADAP Basic can be used to remotely operate the Zenyth 200 for basic measurements (included). An upgrade to ADAP Prisma software offers an advanced package for data collection and analysis. (see datasheet below). ADAP Prisma is the only option for remote analysis with the Zenyth 200
Description
Key Features Wavelength range: 190 -1000nm for the widest applications capability Excellent optical specifications (0.0001 Abs resolution) Measurement modes: endpoint, kinetic, multichromatic, spectral scanning and position scanning Multiple plate formats: cell culture plates (6-48) and 96/384 well plates for maximum operational flexibility Built in cuvette UV Spectrophotometer Temperature control: 4°C above ambient up to 45°C required in many of today’s applications Fast measurement: 11 seconds for 96 wells, 19 seconds for 384 wells. The Biochrom Anthos Zenyth 200 is a PC controlled high performance microplate reader (ELISA reader) with cuvette spectrophotometer with a built in UV-Vis spectrophotometer providing an indispensable research tool for Life Science and Pharmaceutical research laboratories. Its built in UV-Vis spectrophotometer can measure standard 10mm cuvettes. Microplate Reader Contol and Analysis Software ADAP Basic can be used to remotely operate the Zenyth 200 for basic measurements (included). An upgrade to ADAP Prisma software offers an advanced package for data collection and analysis. (see datasheet below). ADAP Prisma is the only option for remote analysis with the Zenyth 200

Suppliers

Company
Product
Description
Supplier Links
Biochrom Anthos Zenyth 200 - Microplate Reader GF 25 800 01 - Biochrom, Ltd.
Cambridge, Cambridgeshire, United Kingdom
Biochrom Anthos Zenyth 200
Microplate Reader GF 25 800 01
Biochrom Anthos Zenyth 200 Microplate Reader GF 25 800 01
Key Features Wavelength range: 190 -1000nm for the widest applications capability Excellent optical specifications (0.0001 Abs resolution) Measurement modes: endpoint, kinetic, multichromatic, spectral scanning and position scanning Multiple plate formats: cell culture plates (6-48) and 96/384 well plates for maximum operational flexibility Built in cuvette UV Spectrophotometer Temperature control: 4°C above ambient up to 45°C required in many of today’s applications Fast measurement: 11 seconds for 96 wells, 19 seconds for 384 wells. The Biochrom Anthos Zenyth 200 is a PC controlled high performance microplate reader (ELISA reader) with cuvette spectrophotometer with a built in UV-Vis spectrophotometer providing an indispensable research tool for Life Science and Pharmaceutical research laboratories. Its built in UV-Vis spectrophotometer can measure standard 10mm cuvettes. Microplate Reader Contol and Analysis Software ADAP Basic can be used to remotely operate the Zenyth 200 for basic measurements (included). An upgrade to ADAP Prisma software offers an advanced package for data collection and analysis. (see datasheet below). ADAP Prisma is the only option for remote analysis with the Zenyth 200

Key Features

  • Wavelength range: 190 -1000nm for the widest applications capability
  • Excellent optical specifications (0.0001 Abs resolution)
  • Measurement modes: endpoint, kinetic, multichromatic, spectral scanning and position scanning
  • Multiple plate formats: cell culture plates (6-48) and 96/384 well plates for maximum operational flexibility
  • Built in cuvette UV Spectrophotometer
  • Temperature control: 4°C above ambient up to 45°C required in many of today’s applications
  • Fast measurement: 11 seconds for 96 wells, 19 seconds for 384 wells.

The Biochrom Anthos Zenyth 200 is a PC controlled high performance microplate reader (ELISA reader) with cuvette spectrophotometer with a built in UV-Vis spectrophotometer providing an indispensable research tool for Life Science and Pharmaceutical research laboratories.

Its built in UV-Vis spectrophotometer can measure standard 10mm cuvettes.

Microplate Reader Contol and Analysis Software

ADAP Basic can be used to remotely operate the Zenyth 200 for basic measurements (included). An upgrade to ADAP Prisma software offers an advanced package for data collection and analysis. (see datasheet below). ADAP Prisma is the only option for remote analysis with the Zenyth 200

Supplier's Site

Technical Specifications

  Biochrom, Ltd.
Product Category Microplate Readers
Product Number Microplate Reader GF 25 800 01
Product Name Biochrom Anthos Zenyth 200
Assay Type Absorbance
Microplate Capacity 96
Light Source Tungsten halogen and Deuterium lamps
Detector Type Silicon photodiode
Features Shaker; Temp Control
Unlock Full Specs
to access all available technical data

Similar Products

 - Multiskan® EX - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Assay Type Photometer
Microplate Capacity 96
Light Source Quartz Tungsten Halogen Lamp
View Details
Lu-mini Single Tube Luminometer - V301001 - diaago
Specs
Assay Type Luminescence
Remote Interface Serial Interface
Display Type Video Display
View Details
Biochrom Asys Expert Plus UV - Microplate Reader G0 20150 - Biochrom, Ltd.
Specs
Assay Type Absorbance
Microplate Capacity 96
Light Source 50W Tungsten halogen lamp
View Details