Biochrom, Ltd. Biochrom Anthos Zenyth 340 Microplate Reader GF 25 100 01

Description
The Biochrom Anthos Zenyth 340 is a PC controlled microplate reader for a wide range of colorimetric assays. The instrument is equally suitable for basic research and routine applications. Key Features Wide wavelength range 340 - 750nm for applications into the "UV" region. Four interference filters supplied as standard that cover most common absorbance assays Different measurement modes including single and dual wavelength and kinetics for a wide range of assays Choice of various software packages Additional wavelength filters from 340-750 nm can be purchased separately to allow more specialized assays to be performed Reading can be performed at timed intervals - ideal for kinetic assays Optional temperature control for temperature sensitive assays Handles multiple plate formats from 6 - 384 wells microplates Linear and area scan capability
Description
The Biochrom Anthos Zenyth 340 is a PC controlled microplate reader for a wide range of colorimetric assays. The instrument is equally suitable for basic research and routine applications. Key Features Wide wavelength range 340 - 750nm for applications into the "UV" region. Four interference filters supplied as standard that cover most common absorbance assays Different measurement modes including single and dual wavelength and kinetics for a wide range of assays Choice of various software packages Additional wavelength filters from 340-750 nm can be purchased separately to allow more specialized assays to be performed Reading can be performed at timed intervals - ideal for kinetic assays Optional temperature control for temperature sensitive assays Handles multiple plate formats from 6 - 384 wells microplates Linear and area scan capability

Suppliers

Company
Product
Description
Supplier Links
Biochrom Anthos Zenyth 340 - Microplate Reader GF 25 100 01 - Biochrom, Ltd.
Cambridge, Cambridgeshire, United Kingdom
Biochrom Anthos Zenyth 340
Microplate Reader GF 25 100 01
Biochrom Anthos Zenyth 340 Microplate Reader GF 25 100 01
The Biochrom Anthos Zenyth 340 is a PC controlled microplate reader for a wide range of colorimetric assays. The instrument is equally suitable for basic research and routine applications. Key Features Wide wavelength range 340 - 750nm for applications into the "UV" region. Four interference filters supplied as standard that cover most common absorbance assays Different measurement modes including single and dual wavelength and kinetics for a wide range of assays Choice of various software packages Additional wavelength filters from 340-750 nm can be purchased separately to allow more specialized assays to be performed Reading can be performed at timed intervals - ideal for kinetic assays Optional temperature control for temperature sensitive assays Handles multiple plate formats from 6 - 384 wells microplates Linear and area scan capability

The Biochrom Anthos Zenyth 340 is a PC controlled microplate reader for a wide range of colorimetric assays. The instrument is equally suitable for basic research and routine applications.

Key Features

  • Wide wavelength range 340 - 750nm for applications into the "UV" region.
  • Four interference filters supplied as standard that cover most common absorbance assays
  • Different measurement modes including single and dual wavelength and kinetics for a wide range of assays
  • Choice of various software packages
  • Additional wavelength filters from 340-750 nm can be purchased separately to allow more specialized assays to be performed
    Reading can be performed at timed intervals - ideal for kinetic assays
  • Optional temperature control for temperature sensitive assays
  • Handles multiple plate formats from 6 - 384 wells microplates
  • Linear and area scan capability
Supplier's Site

Technical Specifications

  Biochrom, Ltd.
Product Category Microplate Readers
Product Number Microplate Reader GF 25 100 01
Product Name Biochrom Anthos Zenyth 340
Assay Type Absorbance
Microplate Capacity 96
Light Source Tungsten halogen lamp
Detector Type Silicon photodiode
Features Shaker; Temp Control (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

 - Multiskan® Spectrum - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Assay Type Spectrophotometer
Microplate Capacity 384
Light Source Xenon Flash Lamp
View Details
Lu-mini Single Tube Luminometer - V301001 - diaago
Specs
Assay Type Luminescence
Remote Interface Serial Interface
Display Type Video Display
View Details
Biochrom Anthos Multiread 400 - Microplate Reader G0 33100 - Biochrom, Ltd.
Specs
Assay Type Absorbance
Microplate Capacity 96
Light Source 50W Tungsten halogen lamp
View Details