Biochrom, Ltd. Datasheets for Microplate Readers

Microplate readers are designed to scan, analyze and obtain numerical results from chemical reactions conducted within microplates.
Microplate Readers: Learn more

Product Name Notes
Key Features Fast multi-channel system: 10 seconds for 96 well plate for fast assay determination Wavelength range 400-800nm Integral 4- mode shaking 6 position filter wheel providing applications versatility On-board...
Key Features Wavelength range: 190 -1000nm for the widest applications capability Excellent optical specifications (0.0001 Abs resolution) Measurement modes: endpoint, kinetic, multichromatic, spectral scanning and position scanning Multiple plate formats:...
The Biochrom Anthos 2010 is a high performance ELISA reader with powerful customised software for routine absorbance assays in research, quality control and diagnostics. It is designed for laboratories on...
The Biochrom Anthos 2020 is a high performance microplate readers with powerful customized PC software for routine absorbance assays in research, quality control and diagnostics. Key Features Single or dual...
The Biochrom Anthos Zenyth 340 is a PC controlled microplate reader for a wide range of colorimetric assays. The instrument is equally suitable for basic research and routine applications. Key...
The Biochrom Asys Expert 96 microplate reader is an exceptionally fast multi-channel filter based instrument controlled via a PC equally suitable for research and routine applications. Key Features Digital light...
The Biochrom Asys Expert Plus plate reader is an exceptionally fast multi-channel filter based instrument controlled via a PC equally suitable for research and routine applications. Key Features Multi-channel optics...
The Biochrom Asys UVM340 is a PC-controlled, monochromator-based absorbance reader ideal for multi-user labs running a variety of assays including those that require spectral and linear scanning. The monochromator system...