Biochrom, Ltd. Biochrom Libra S70 Double Beam UV-Vis spectrometer

Description
Ideal for research and method development laboratories in a regulated environment requiring a high performance and with multiple users. Stand alone instrument has a compact footprint saving bench space. Icon driven intuitive software is easy to use and enables custom method development and access Features Custom calculation facility for method revelopment Built in thermal printer (order Code 80-7000-22), Bluetooth connectivity (order Code 80-7000-23) or both (order Code 80-7000-24) IQ/OQ/PQ documentation UV-Vis confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/ Optional Resolution software modules for Life Science methods and 21CFRpart 11 compliance Wide range of easily changeable accessories Resolution PC software included as standard Optional Accessories/p> On board memory plus USB connectivity for method and results storage and connection to a PC Colour touch screen display with easy to use software built in Toluene in hexane ratio >2.0 for full EP compliance High performance double beam spectrophotometer with 1nm bandwidth for high resolution and precision
Description
Ideal for research and method development laboratories in a regulated environment requiring a high performance and with multiple users. Stand alone instrument has a compact footprint saving bench space. Icon driven intuitive software is easy to use and enables custom method development and access Features Custom calculation facility for method revelopment Built in thermal printer (order Code 80-7000-22), Bluetooth connectivity (order Code 80-7000-23) or both (order Code 80-7000-24) IQ/OQ/PQ documentation UV-Vis confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/ Optional Resolution software modules for Life Science methods and 21CFRpart 11 compliance Wide range of easily changeable accessories Resolution PC software included as standard Optional Accessories/p> On board memory plus USB connectivity for method and results storage and connection to a PC Colour touch screen display with easy to use software built in Toluene in hexane ratio >2.0 for full EP compliance High performance double beam spectrophotometer with 1nm bandwidth for high resolution and precision

Suppliers

Company
Product
Description
Supplier Links
Biochrom Libra S70 - Double Beam UV-Vis spectrometer - Biochrom, Ltd.
Cambridge, Cambridgeshire, United Kingdom
Ideal for research and method development laboratories in a regulated environment requiring a high performance and with multiple users. Stand alone instrument has a compact footprint saving bench space. Icon driven intuitive software is easy to use and enables custom method development and access Features Custom calculation facility for method revelopment Built in thermal printer (order Code 80-7000-22), Bluetooth connectivity (order Code 80-7000-23) or both (order Code 80-7000-24) IQ/OQ/PQ documentation UV-Vis confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/ Optional Resolution software modules for Life Science methods and 21CFRpart 11 compliance Wide range of easily changeable accessories Resolution PC software included as standard Optional Accessories/p> On board memory plus USB connectivity for method and results storage and connection to a PC Colour touch screen display with easy to use software built in Toluene in hexane ratio >2.0 for full EP compliance High performance double beam spectrophotometer with 1nm bandwidth for high resolution and precision

Ideal for research and method development laboratories in a regulated environment requiring a high performance and with multiple users. Stand alone instrument has a compact footprint saving bench space. Icon driven intuitive software is easy to use and enables custom method development and access
Features

            • Custom calculation facility for method revelopment
                  • Built in thermal printer (order Code 80-7000-22), Bluetooth connectivity (order Code 80-7000-23) or both (order Code 80-7000-24)
                  IQ/OQ/PQ documentation
                  UV-Vis confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom.co.uk/select-a-spectrophotometer/
                Optional Resolution software modules for Life Science methods and 21CFRpart 11 compliance
              Wide range of easily changeable accessories
            Resolution PC software included as standard Optional Accessories/p>
          On board memory plus USB connectivity for method and results storage and connection to a PC
        Colour touch screen display with easy to use software built in
      Toluene in hexane ratio >2.0 for full EP compliance
    High performance double beam spectrophotometer with 1nm bandwidth for high resolution and precision
Supplier's Site
Biochrom Libra S70PC - Double Beam UV-Vis spectrometer - Biochrom, Ltd.
Cambridge, Cambridgeshire, United Kingdom
The Biochrom Libra S70PC is a high performance double beam instrument for labs with multiple users needing pharmacopoeia compliance. It delivers accurate, reliable, UV-Visible spectrophotometry and especially suitable for laboratories with many users in a regulated environment. Users can walk up to the instrument, set up a sample, select the appropriate measurement protocols and collect the results quickly and easily. PC control enables you to customize the instrument to suit your application via powerful our Resolution software. This gives extra flexibility on data collection and manipulation. Resolution has the power to work in the way you want and includes modules for fixed wavelength, wavelength scanning, kinetics and quantitation measurements plus a validation routine for checking instrument performance. Data export options include Microsoft Word and Excel plus Adobe PDF formats. Features Custom calculation facility for method revelopment IQ/OQ documentation Resolution Life Science and 21 CFR software modules Suffering UV-Vis confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/ Wide range of easily changeable accessories On board memory plus USB connectivity for method and results storage and connection to a PC Optional Accessories Toluene in hexane ratio >2.0 for full EP compliance

The Biochrom Libra S70PC is a high performance double beam instrument for labs with multiple users needing pharmacopoeia compliance. It delivers accurate, reliable, UV-Visible spectrophotometry and especially suitable for laboratories with many users in a regulated environment. Users can walk up to the instrument, set up a sample, select the appropriate measurement protocols and collect the results quickly and easily.

PC control enables you to customize the instrument to suit your application via powerful our Resolution software. This gives extra flexibility on data collection and manipulation. Resolution has the power to work in the way you want and includes modules for fixed wavelength, wavelength scanning, kinetics and quantitation measurements plus a validation routine for checking instrument performance. Data export options include Microsoft Word and Excel plus Adobe PDF formats.
Features

      • Custom calculation facility for method revelopment
          • IQ/OQ documentation
          Resolution Life Science and 21 CFR software modules
          Suffering UV-Vis confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom.co.uk/select-a-spectrophotometer/
        Wide range of easily changeable accessories
      On board memory plus USB connectivity for method and results storage and connection to a PC
      Optional Accessories
    Toluene in hexane ratio >2.0 for full EP compliance
Supplier's Site
Biochrom Libra S80 - Double Beam UV-Vis spectrometer - Biochrom, Ltd.
Cambridge, Cambridgeshire, United Kingdom
Ideal for research and method development laboratories requiring a high performance in a regulated environment with multiple users. Stand alone instrument has a compact footprint saving bench space. Icon driven intuitive software is easy to use and enables custom method development and access Features Custom calculation facility for method revelopment Built in thermal printer (order Code 80-7000-32), Bluetooth connectivity (order Code 80-7000-33) or both (order Code 80-7000-34) IQ/OQ/PQ documentation UV-Vis confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/ Optional software modules for Life Science methods and 21CFRpart 11 compliance Wide range of easily changeable accessories Resolution PC software included as standard Optional Accessories On board memory plus USB connectivity for method and results storage and connection to a PC Colour touch screen display with easy to use software built in Toluene in hexane ratio >2.0 for full EP compliance Variable bandwidth double beam spectrophotometer for high resolution and precision

Ideal for research and method development laboratories requiring a high performance in a regulated environment with multiple users. Stand alone instrument has a compact footprint saving bench space. Icon driven intuitive software is easy to use and enables custom method development and access
Features

              • Custom calculation facility for method revelopment
                    • Built in thermal printer (order Code 80-7000-32), Bluetooth connectivity (order Code 80-7000-33) or both (order Code 80-7000-34)
                    IQ/OQ/PQ documentation
                    UV-Vis confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom.co.uk/select-a-spectrophotometer/
                  Optional software modules for Life Science methods and 21CFRpart 11 compliance
                Wide range of easily changeable accessories
              Resolution PC software included as standard
              Optional Accessories
            On board memory plus USB connectivity for method and results storage and connection to a PC
          Colour touch screen display with easy to use software built in
        Toluene in hexane ratio >2.0 for full EP compliance
      Variable bandwidth double beam spectrophotometer for high resolution and precision
Supplier's Site
Biochrom Libra S60PC - Double Beam UV-Vis spectrometer - Biochrom, Ltd.
Cambridge, Cambridgeshire, United Kingdom
The Biochrom Libra S60PC is an ideal "workhorse" double beam instrument for labs with multiple users needing powerful analysis capabilities. It simply delivers accurate, reliable, low maintenance UV-Visible spectrophotometry. Users can walk up to the instrument, set up a sample, select the appropriate measurement protocols and collect the results quickly and easily. Double beam optics with a long life Xenon source gives accurate measurement and low cost of ownership. PC control enables you to customize the instrument to suit your application via powerful our Resolution software. This gives extra flexibility on data collection and manipulation. Resolution has the power to work in the way you want and includes modules for fixed wavelength, wavelength scanning, kinetics and quantitation measurements plus a validation routine for checking instrument performance. Data export options include Microsoft Word and Excel plus Adobe PDF formats. Optional Accessories IQ/OQ documentation Life Science and 21 CFR software modules Suffering UV-Vis confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/ Wide range of easily changeable accessories

The Biochrom Libra S60PC is an ideal "workhorse" double beam instrument for labs with multiple users needing powerful analysis capabilities. It simply delivers accurate, reliable, low maintenance UV-Visible spectrophotometry. Users can walk up to the instrument, set up a sample, select the appropriate measurement protocols and collect the results quickly and easily. Double beam optics with a long life Xenon source gives accurate measurement and low cost of ownership.

PC control enables you to customize the instrument to suit your application via powerful our Resolution software. This gives extra flexibility on data collection and manipulation. Resolution has the power to work in the way you want and includes modules for fixed wavelength, wavelength scanning, kinetics and quantitation measurements plus a validation routine for checking instrument performance. Data export options include Microsoft Word and Excel plus Adobe PDF formats.
Optional Accessories

      • IQ/OQ documentation
      Life Science and 21 CFR software modules
      Suffering UV-Vis confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom.co.uk/select-a-spectrophotometer/
    Wide range of easily changeable accessories
Supplier's Site
Biochrom Libra S60 - Double Beam UV-Vis spectrometer - Biochrom, Ltd.
Cambridge, Cambridgeshire, United Kingdom
The Biochrom Libra S60 is an ideal "workhorse" double beam instrument for labs with multiple users. It simply delivers accurate, reliable, low maintenance UV-Visible spectrophotometry. Users can quickly and easily walk up to the instrument, set up a sample, select the appropriate measurement protocols and collect the results. Features Custom calculation facility for method revelopment Built in thermal printer (order Code 80-7000-12), Bluetooth connectivity (order Code 80-7000-13) or both (order Code 80-7000-14) IQ/OQ documentation Suffering UV-Vis confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/ Resolution PC software with optional Life Science and 21 CFR software modules Wide range of easily changeable accessories On board memory plus USB connectivity for method and results storage and connection to a PC Optional Accessories < Colour touch screen display with easy to use icon driven software built in Double beam optics with a long life Xenon source gives accurate measurement and low cost of ownership.

The Biochrom Libra S60 is an ideal "workhorse" double beam instrument for labs with multiple users. It simply delivers accurate, reliable, low maintenance UV-Visible spectrophotometry. Users can quickly and easily walk up to the instrument, set up a sample, select the appropriate measurement protocols and collect the results.
Features

        • Custom calculation facility for method revelopment
              • Built in thermal printer (order Code 80-7000-12), Bluetooth connectivity (order Code 80-7000-13) or both (order Code 80-7000-14)
              IQ/OQ documentation
              Suffering UV-Vis confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom.co.uk/select-a-spectrophotometer/
            Resolution PC software with optional Life Science and 21 CFR software modules
          Wide range of easily changeable accessories
        On board memory plus USB connectivity for method and results storage and connection to a PC
        Optional Accessories
        <
      Colour touch screen display with easy to use icon driven software built in
    Double beam optics with a long life Xenon source gives accurate measurement and low cost of ownership.
Supplier's Site
Biochrom Libra S80PC - Double Beam UV-Vis spectrometer - Biochrom, Ltd.
Cambridge, Cambridgeshire, United Kingdom
Ideal for research and method development laboratories requiring a high performance in a regulated environment with multiple users. PC controlled instrument with powerful Resolution software that is both intuitive and easy to use and enables custom method development Features Custom calculation facility for method development IQ/OQ/PQ documentation Optional software modules for Life Science methods and 21CFRpart 11 compliance Suffering UV-Vis confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/ Wide range of easily changeable accessories Resolution PC software included as standard Optional Toluene in hexane ratio >2.0 for full EP compliance Variable bandwidth double beam spectrophotometer for high resolution and precision

Ideal for research and method development laboratories requiring a high performance in a regulated environment with multiple users. PC controlled instrument with powerful Resolution software that is both intuitive and easy to use and enables custom method development
Features

          • Custom calculation facility for method development
                • IQ/OQ/PQ documentation
                Optional software modules for Life Science methods and 21CFRpart 11 compliance
                Suffering UV-Vis confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom.co.uk/select-a-spectrophotometer/
              Wide range of easily changeable accessories
          Resolution PC software included as standard Optional
        Toluene in hexane ratio >2.0 for full EP compliance
      Variable bandwidth double beam spectrophotometer for high resolution and precision
Supplier's Site

Technical Specifications

  Biochrom, Ltd. Biochrom, Ltd. Biochrom, Ltd. Biochrom, Ltd. Biochrom, Ltd. Biochrom, Ltd.
Product Category UV and Visible Spectrometers UV and Visible Spectrometers UV and Visible Spectrometers UV and Visible Spectrometers UV and Visible Spectrometers UV and Visible Spectrometers
Product Number Double Beam UV-Vis spectrometer Double Beam UV-Vis spectrometer Double Beam UV-Vis spectrometer Double Beam UV-Vis spectrometer Double Beam UV-Vis spectrometer Double Beam UV-Vis spectrometer
Product Name Biochrom Libra S70 Biochrom Libra S70PC Biochrom Libra S80 Biochrom Libra S60PC Biochrom Libra S60 Biochrom Libra S80PC
Photometric System Design Double Beam Double Beam Double Beam Double Beam Double Beam Double Beam
Monochromator Monochromator Monochromator Monochromator Monochromator Monochromator Monochromator
Light Source Tungsten Halogen Lamp; Double Deuterium Tungsten Halogen Lamp; Double Deuterium Tungsten Halogen Lamp; Double Deuterium Other; Xenon Other; Xenon Tungsten Halogen Lamp; Double Deuterium
Detector Type Other; Silicon Photodiode Other; Silicon Photodiode Other; Silicon Photodiode Other; Silicon Photodiode Other; Silicon Photodiode Other; Silicon Photodiode
Display Video None Video None Video None
Unlock Full Specs
to access all available technical data

Similar Products

UV Analysis Meter - HD-A827 - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
Display Digital
General Features Portable
Wavelength Range 250 to 410 nm (2500 to 4100 Å)
View Details
BLACK-Comet Super Range Spectrometer - BLACK-C-SR - StellarNet, Inc.
Specs
Photometric System Design Non Scanning
Light Source Double Deuterium; Light Emitting Diode
Detector Type Diode Array (optional feature); Charge Coupled Device
View Details
Specs
Photometric System Design Single Beam
Monochromator Monochromator
Light Source Other; Xenon Flash
View Details