Hartzell Air Movement Datasheets for Fans and Blowers (industrial)

Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.


Fans and Blowers (industrial): Learn more

Product Name Notes
Achieve maximum performance and quiet operation with the Hartzell Series 03 Backward Curved Centrifugal Fan, featuring a single-width, single-inlet (SWSI) design. Suitable for handling clean air and industrial fumes, this...
Adjustable pitch prop assemblies are available in a wide variety of blade styles. They are used wherever large fans are needed, to move clean air at low pressures. Typical applications...
All series are constructed entirely of fiberglass. Series FFL Fiberglass Fixed Blade Drainable Louver is recommended for air intake, exhaust or pressure relief applications where corrosive elements exist in fume...
Choose Hartzell’s Series 69 Upblast Belt Drive Roof Ventilator as a quiet, economical alternative to direct drive exhaust fans for commercial and industrial roof ventilation. Its exterior motor mounting places...
Circulate air more efficiently in ovens, paint booths, evaporators, kilns and other industrial drying applications with the Hartzell Series 12 Plug Fan. This unhoused centrifugal plug fan incorporates Hartzell’s tested...
Duct Axial® fans include propellers designed with higher hub-to-tip ratios, minimizing the backflow of air at higher pressures. They also incorporate a propeller design that does not include a stall...
Duct fans are best suited for applications with low pressure characteristics from free air to 2” static pressure. These versatile and dependable fans can be used to remove fumes, dirt-laden...
Fiberglass Direct Drive Bifurcated Duct Axial® Fan is ideal for a variety of corrosive applications. It provides an excellent alternative to belt-drive fans, because the direct-drive motor requires minimal periodic...
Fiberglass Exhausters are industrial down or updraft centrifugal roof exhaust fans providing low- profile roof or wall exhaust solutions in corrosive environments. These fiberglass downblast roof exhausters feature a centrifugal...
Hartzell offers backward curved centrifugal fans in a variety of configurations to meet your requirements. These fans have the same proven high efficiency wheel as the standard Series 03, but...
Hartzell originally pioneered the development of the first powered smoke ventilator. Today, the Hartzell Series 69H Smoke Ventilator meets or exceeds rigid Industrial Risk Insurers (I.R.I.) guidelines for heat and...
Hartzell’s Fiberglass Duct Axial® Fans are engineered to be installed in duct systems for process ventilation applications in corrosive environments. Series 35 Fiberglass Duct Axial® Fans combine many of the...
Hartzell’s Fiberglass Duct Fans are engineered to be installed in duct systems for process ventilation applications in corrosive environments. The Fiberglass Belt Drive Duct Fan is engineered for applications where...
Hartzell’s Panel Fans are rugged and versatile. These fans are ideal for general ventilation, smoke and fume removal, cooling, air supply, or exhaust applications. All AMCA Certified for Air Performance,...
Our Cool Blast and Utility air circulating fans save you space, power, and money by enabling you to use fewer fans for the same cooling effect. They’re ideal for spot...
Our Fiberglass Roof Ventilator very confirgurable to meet your air movement needs. From a heavy-duty unit with the motor out of the airstream, best suited for applications where severe corrosive...
Swingout construction provides easy, safe access to internal fan components for inspection, cleaning, maintenance or repair without removing the entire fan assembly or having personnel working directly over the roof...
The Fiberglass Radial Blower is particularly suited for lab hood installations. It is available in direct or belt drive in SWSI (single width single inlet) only. The direct drive blower...
The Hartzell Propeller Ring Fan can be manufactured, standard or reverse flow, direct or belt driven and they are available in a wide range of sizes. The fan is packaged...
The Hartzell Series 04 Steel In-Line Centrifugal Fan offers non-overloading horsepower characteristics, high efficiency, low noise and economy for clean air applications at medium to high pressures. It combines the...
The Hooded Roof Ventilator design provides complete protection from the elements for intake supply airflow or exhaust ventilation. The unit’s large hood surface reduces the air velocities through the ventilator.
The Series 07T Turbo Pressure Blower is ideal for applications with high static pressure and low flow requirements. The compact design, ease of installation and low maintenance are useful in...
The Series 13 Double Width, Double Inlet (DWDI) centrifugal blowers are designed to provide maximum performance and efficiency for clean air applications. Air delivery ranges from 1,200 to 186,000 CFM;
The Series 26 Recirculating Roof Ventilators are designed to economically solve both summer ventilation and winter heat recovery problems. The unit is equipped with a reversible airfoil propeller that provides...
The Series 40 In-Line Centrifugal Fan was developed for compatible corrosive applications where it is advantageous to use fiberglass materials and have the motor out of the airstream. Unique in...
The Series 41 Fiberglass Backward Curved Centrifugal Fan offers non-overloading horsepower characteristics, high efficiency, low noise and economy for corrosive atmospheres. The Series 41P Fan has the same airstream components...
The Series 59 Fiberglass Direct Drive Wall Ventilators are designed for general ventilation where corrosive elements exist in fume or vapor form. The units are manufactured out of solid fiberglass...
The Series 61 Direct Drive Upblast Roof Ventilator meets the need for an economical, yet efficient upblast roof ventilator. The unit combines the Hartzell panel fan concept with a windband...
These versatile and dependable units are suited for material conveying, dust and fume removal, and handling of hot air and industrial gases. AMCA-certified for air performance, efficient airflow is provided...
This direct-drive Series 07 Pressure Blower is designed to meet general industrial air-moving requirements. Available in 11″, 12″ and 14″ wheel diameters, Arrangement 4 or 10, it’s best-suited for air...
Vaneaxial fans are highly efficient axial flow fans designed for static pressures up to 10”. We also offer the compactness and in-line configuration of axial flow fans. The vaneaxial fan...