Hanwha Q CELLS GmbH Power Plant Solar Panel Q.POWER-G5

Description
Q.POWER-G5 VERSATILITY AND RELIABILITY The new Q.POWER-G5 is the result of the continued evolution of our polycrystalline solar modules. Thanks to improved power yield, excellent reliability, and high-level operational safety, Q.POWER-G5 generates electricity at a low cost (LCOE) and is suitable for a wide range of applications. HIGHER OUTPUT, EXTENDED LONGEVITY Superior yield High power output thanks to advanced four-busbar technology Outstanding performance under real-life conditions Double current sorting available Long-Term durability Withstands 5400 Pa snow and 4000 Pa wind loads* Certified protection in harsh environments (salt-mist, ammonia corrosion) Guaranteed Quality: 12 Year Workmanship and 25 Years linear Performance Warranty** Cost efficiency Efficient Logistics: Compact Design, Efficient Shipping, Easy Hanlidng Applications: Rooftop arrays on residential buildings Rooftop arrays on commercial / industrial buildings Ground-mounted solar power plants TECHNICAL DATA Nominal Power 260 - 280 Wp Efficiency Up to 17.4 % Maximum System Voltage 1000 V Type of Solar Cell Polycrystalline Temperature Coefficient PMPP -0.40 %/K Dimensions 1650 mm × 991 mm × 35 mm (including frame) Weight 18.0 kg
Description
Q.POWER-G5 VERSATILITY AND RELIABILITY The new Q.POWER-G5 is the result of the continued evolution of our polycrystalline solar modules. Thanks to improved power yield, excellent reliability, and high-level operational safety, Q.POWER-G5 generates electricity at a low cost (LCOE) and is suitable for a wide range of applications. HIGHER OUTPUT, EXTENDED LONGEVITY Superior yield High power output thanks to advanced four-busbar technology Outstanding performance under real-life conditions Double current sorting available Long-Term durability Withstands 5400 Pa snow and 4000 Pa wind loads* Certified protection in harsh environments (salt-mist, ammonia corrosion) Guaranteed Quality: 12 Year Workmanship and 25 Years linear Performance Warranty** Cost efficiency Efficient Logistics: Compact Design, Efficient Shipping, Easy Hanlidng Applications: Rooftop arrays on residential buildings Rooftop arrays on commercial / industrial buildings Ground-mounted solar power plants TECHNICAL DATA Nominal Power 260 - 280 Wp Efficiency Up to 17.4 % Maximum System Voltage 1000 V Type of Solar Cell Polycrystalline Temperature Coefficient PMPP -0.40 %/K Dimensions 1650 mm × 991 mm × 35 mm (including frame) Weight 18.0 kg

Suppliers

Company
Product
Description
Supplier Links
Power Plant Solar Panel - Q.POWER-G5 - Hanwha Q CELLS GmbH
Bitterfeld-Wolfen, Germany
Power Plant Solar Panel
Q.POWER-G5
Power Plant Solar Panel Q.POWER-G5
Q.POWER-G5 VERSATILITY AND RELIABILITY The new Q.POWER-G5 is the result of the continued evolution of our polycrystalline solar modules. Thanks to improved power yield, excellent reliability, and high-level operational safety, Q.POWER-G5 generates electricity at a low cost (LCOE) and is suitable for a wide range of applications. HIGHER OUTPUT, EXTENDED LONGEVITY Superior yield High power output thanks to advanced four-busbar technology Outstanding performance under real-life conditions Double current sorting available Long-Term durability Withstands 5400 Pa snow and 4000 Pa wind loads* Certified protection in harsh environments (salt-mist, ammonia corrosion) Guaranteed Quality: 12 Year Workmanship and 25 Years linear Performance Warranty** Cost efficiency Efficient Logistics: Compact Design, Efficient Shipping, Easy Hanlidng Applications: Rooftop arrays on residential buildings Rooftop arrays on commercial / industrial buildings Ground-mounted solar power plants TECHNICAL DATA Nominal Power 260 - 280 Wp Efficiency Up to 17.4 % Maximum System Voltage 1000 V Type of Solar Cell Polycrystalline Temperature Coefficient PMPP -0.40 %/K Dimensions 1650 mm × 991 mm × 35 mm (including frame) Weight 18.0 kg

Q.POWER-G5

VERSATILITY AND RELIABILITY

The new Q.POWER-G5 is the result of the continued evolution of our polycrystalline solar modules. Thanks to improved power yield, excellent reliability, and high-level operational safety, Q.POWER-G5 generates electricity at a low cost (LCOE) and is suitable for a wide range of applications.

HIGHER OUTPUT, EXTENDED LONGEVITY

Superior yield

  • High power output thanks to advanced four-busbar technology
  • Outstanding performance under real-life conditions
  • Double current sorting available

Long-Term durability

  • Withstands 5400 Pa snow and 4000 Pa wind loads*
  • Certified protection in harsh environments (salt-mist, ammonia corrosion)
  • Guaranteed Quality: 12 Year Workmanship and 25 Years linear Performance Warranty**

Cost efficiency

  • Efficient Logistics: Compact Design, Efficient Shipping, Easy Hanlidng

Applications:

  • Rooftop arrays on residential buildings
  • Rooftop arrays on commercial / industrial buildings
  • Ground-mounted solar power plants

TECHNICAL DATA

  • Nominal Power 260 - 280 Wp
  • Efficiency Up to 17.4 %
  • Maximum System Voltage 1000 V
  • Type of Solar Cell Polycrystalline
  • Temperature Coefficient PMPP -0.40 %/K
  • Dimensions 1650 mm × 991 mm × 35 mm
    (including frame)
  • Weight 18.0 kg
Supplier's Site

Technical Specifications

  Hanwha Q CELLS GmbH
Product Category Solar Panels
Product Number Q.POWER-G5
Product Name Power Plant Solar Panel
Material Polycrystalline Silicon
Panel Type Off-Grid Panel (optional feature); On-Grid Type (optional feature)
Connector Type MC4 Connector; Helios H4
Standard/Certifications IEC
Power 260 to 280 watts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Panels - 1111034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polycrystalline Silicon
Power 10 watts
View Details
Multicrystalline PV Modules - IM60 - Motech Solar
Specs
Material Polycrystalline Silicon
Connector Type MC4 Connector
Standard/Certifications IEC
View Details
Solar Module - Eagle PERC - Jinko Solar
Specs
Material Monocrystalline Silicon
Power 240 to 360 watts
Efficiency 18.27 to 18.57 %
View Details
All-Black Solar Module - CS6K-M All-Black - Canadian Solar Inc.
Specs
Material Monocrystalline Silicon
Connector Type T4, PV2
Standard/Certifications CSA; IEC; UL
View Details