Hannay Reels Portable Stoarge Hose Reel On Wheels C1150

Description
For storage of hose, cable, rope, or wire Industrial Maintenance / Construction / Agriculture / Grounds Maintenance Direct crank rewind. Removable steel handlebar. Supplied with cam-lock drag brake. Comes with rubber tires. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum to initiate winding.
Request a Quote Datasheet
Description
For storage of hose, cable, rope, or wire Industrial Maintenance / Construction / Agriculture / Grounds Maintenance Direct crank rewind. Removable steel handlebar. Supplied with cam-lock drag brake. Comes with rubber tires. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum to initiate winding.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Stoarge Hose Reel On Wheels - C1150 - Hannay Reels
Westerlo, NY, United States
Portable Stoarge Hose Reel On Wheels
C1150
Portable Stoarge Hose Reel On Wheels C1150
For storage of hose, cable, rope, or wire Industrial Maintenance / Construction / Agriculture / Grounds Maintenance Direct crank rewind. Removable steel handlebar. Supplied with cam-lock drag brake. Comes with rubber tires. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum to initiate winding.

For storage of hose, cable, rope, or wire

Industrial Maintenance / Construction / Agriculture / Grounds Maintenance

  • Direct crank rewind.
  • Removable steel handlebar.
  • Supplied with cam-lock drag brake.
  • Comes with rubber tires.
  • 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum to initiate winding.
Supplier's Site Datasheet
Portable Storage Reels on Wheel - C1150 - Hannay Reels
Westerlo, NY, United States
Portable Storage Reels on Wheel
C1150
Portable Storage Reels on Wheel C1150
For storage of hose, cable, rope, or wire Industrial Maintenance / Construction / Agriculture / Grounds Maintenance Direct crank rewind. Removable steel handlebar. Supplied with cam-lock drag brake. Comes with rubber tires. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum to initiate winding.

For storage of hose, cable, rope, or wire

Industrial Maintenance / Construction / Agriculture / Grounds Maintenance

  • Direct crank rewind.
  • Removable steel handlebar.
  • Supplied with cam-lock drag brake.
  • Comes with rubber tires.
  • 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum to initiate winding.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels Hannay Reels
Product Category Reels Reels
Product Number C1150 C1150
Product Name Portable Stoarge Hose Reel On Wheels Portable Storage Reels on Wheel
Type Of Reel Cable Reel; Hose Reel Cable Reel; Hose Reel
Material Of Construction Steel Steel; Stainless Steel (optional feature)
Flange Diameter 16.5 inch (419 mm) 16.5 inch (419 mm)
Core Diameter 6 inch (152 mm) 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Chemical Reel - CHC - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Description Standard inlet: CPVC swivel joint resists corrosion and provides longer life
View Details
Multi-Wrap Hose Reel - VAC-9000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Spring Rewind Reel - SSN700 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 18.5 to 25.25 inch (470 to 641 mm)
View Details
Portable Storage Reels - C20-14-16 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 14 inch (356 mm)
View Details