Hannay Reels Manual or Power Rewind Reel 4000

Description
To handle single 3/4" or 1" I.D. hose Fuel Dispensing / Water Supply / Fire Protection / Chemical Transfer Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is removable. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Manual reels include: cam-lock drag brake, spring-actuated pin lock. Comet brake is standard on power rewind reels. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Optional rollers: specify roller position when ordering. Standard pressures to 2,000 psi (138 bar), available up to 4,000 psi (276 bar) – must specify. Temperatures from -60° F to +250° F (-51° C to +121° C). Consult factory for other pressures and temperatures.
Request a Quote Datasheet
Description
To handle single 3/4" or 1" I.D. hose Fuel Dispensing / Water Supply / Fire Protection / Chemical Transfer Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is removable. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Manual reels include: cam-lock drag brake, spring-actuated pin lock. Comet brake is standard on power rewind reels. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Optional rollers: specify roller position when ordering. Standard pressures to 2,000 psi (138 bar), available up to 4,000 psi (276 bar) – must specify. Temperatures from -60° F to +250° F (-51° C to +121° C). Consult factory for other pressures and temperatures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual or Power Rewind Reel - 4000 - Hannay Reels
Westerlo, NY, United States
Manual or Power Rewind Reel
4000
Manual or Power Rewind Reel 4000
To handle single 3/4" or 1" I.D. hose Fuel Dispensing / Water Supply / Fire Protection / Chemical Transfer Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is removable. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Manual reels include: cam-lock drag brake, spring-actuated pin lock. Comet brake is standard on power rewind reels. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Optional rollers: specify roller position when ordering. Standard pressures to 2,000 psi (138 bar), available up to 4,000 psi (276 bar) – must specify. Temperatures from -60° F to +250° F (-51° C to +121° C). Consult factory for other pressures and temperatures.

To handle single 3/4" or 1" I.D. hose

Fuel Dispensing / Water Supply / Fire Protection / Chemical Transfer

  • Lightweight, compact reels designed for long lengths of hose in manual and power rewind.
  • Direct crank rewind is removable.
  • Chain and sprocket drive powered by electric, hydraulic, or compressed air motor.
  • Manual reels include: cam-lock drag brake, spring-actuated pin lock.
  • Comet brake is standard on power rewind reels.
  • Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads.
  • Standard outlet: 1" female NPT threads.
  • Optional rollers: specify roller position when ordering.
  • Standard pressures to 2,000 psi (138 bar), available up to 4,000 psi (276 bar) – must specify.
  • Temperatures from -60° F to +250° F (-51° C to +121° C).
  • Consult factory for other pressures and temperatures.
Supplier's Site Datasheet
Manual or Powered Rewind Hose Reel - 4000 - Hannay Reels
Westerlo, NY, United States
Manual or Powered Rewind Hose Reel
4000
Manual or Powered Rewind Hose Reel 4000
To handle single 3/4" or 1" I.D. hose Fuel Dispensing / Water Supply / Fire Protection / Chemical Transfer Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is removable. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Manual reels include: cam-lock drag brake, spring-actuated pin lock. Comet brake is standard on power rewind reels. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Optional rollers: specify roller position when ordering. Standard pressures to 2,000 psi (138 bar), available up to 4,000 psi (276 bar) – must specify. Temperatures from -60° F to +250° F (-51° C to +121° C). Consult factory for other pressures and temperatures.

To handle single 3/4" or 1" I.D. hose

Fuel Dispensing / Water Supply / Fire Protection / Chemical Transfer

  • Lightweight, compact reels designed for long lengths of hose in manual and power rewind.
  • Direct crank rewind is removable.
  • Chain and sprocket drive powered by electric, hydraulic, or compressed air motor.
  • Manual reels include: cam-lock drag brake, spring-actuated pin lock.
  • Comet brake is standard on power rewind reels.
  • Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads.
  • Standard outlet: 1" female NPT threads.
  • Optional rollers: specify roller position when ordering.
  • Standard pressures to 2,000 psi (138 bar), available up to 4,000 psi (276 bar) – must specify.
  • Temperatures from -60° F to +250° F (-51° C to +121° C).
  • Consult factory for other pressures and temperatures.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number 4000
Product Name Manual or Power Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Core Diameter 8 inch (203 mm)
Hose Cable Diameter 1.28 to 1.56 inch (32.54 to 39.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gas Welding Reel - G2400 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 8 inch (203 mm)
View Details
Portable Storage Reels on Wheel - C1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Manual Rewind Industrial Vacuum Reel - VAC4000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 17 to 24 inch (432 to 610 mm)
View Details
Broadcast SMPTE, TAC and OpticalCON Cable Reel - AVF-14 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel; Aluminum
Flange Diameter 14 inch (356 mm)
View Details