Hangzhou Chinabase Machinery Co., Ltd.
Universal Joint
CN (Double)
Description
Max.speed: ≤4000RPM
Static breaking torque: ≤2500 N.m
Max.working angle 45°
-
Hangzhou Chinabase Machinery Co., Ltd.
Request a Quote
Email Supplier
Description
Max.speed: ≤4000RPM
Static breaking torque: ≤2500 N.m
Max.working angle 45°
Request a Quote
Email Supplier
Suppliers
Max.speed: ≤4000RPM
Static breaking torque: ≤2500 N.m
Max.working angle 45°
- Max.speed: ≤4000RPM
- Static breaking torque: ≤2500 N.m
- Max.working angle 45°
Supplier's Site
Technical Specifications
|
Product Category
|
Universal Joints |
|
Product Number
|
CN (Double) |
|
Product Name
|
Universal Joint |
|
Joint Type
|
Double
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Joint Type
Single
Hub Bore
Round; Keyed; Hex; Square
Hub O.D.
0.63 to 1.97 inch (16 to 50 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Hub Bore
Round; Keyed
Hub O.D.
0.63 to 1.97 inch (16 to 50 mm)
Bore
0.315 to 1.181 inch (8.0 to 30.0 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Joint Type
Single
Hub Bore
Round; Keyed; Hex; Square
Hub O.D.
0.98 to 2.36 inch (25 to 60 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Joint Type
Single
Hub Bore
Round; Keyed; Hex; Square
Hub O.D.
1.26 to 2.36 inch (32 to 60 mm)
View Details