Hangzhou Chinabase Machinery Co., Ltd. NMRV/NRV Reducer Inch Series

Description
High quality aluminum alloy, elegant appearance, efficient heat radiation, high carrying ability Installed in multiple surfaces, hollow output shaft, various input and output types Conjoined with other transmission machinery easily It is small, compact, light-weight, and will save mounting space Runs steadily with low noise, high reliability and high efficiency.
Request a Quote
Description
High quality aluminum alloy, elegant appearance, efficient heat radiation, high carrying ability Installed in multiple surfaces, hollow output shaft, various input and output types Conjoined with other transmission machinery easily It is small, compact, light-weight, and will save mounting space Runs steadily with low noise, high reliability and high efficiency.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
NMRV/NRV Reducer Inch Series
High quality aluminum alloy, elegant appearance, efficient heat radiation, high carrying ability Installed in multiple surfaces, hollow output shaft, various input and output types Conjoined with other transmission machinery easily It is small, compact, light-weight, and will save mounting space Runs steadily with low noise, high reliability and high efficiency.

High quality aluminum alloy, elegant appearance, efficient heat radiation, high carrying ability Installed in multiple surfaces, hollow output shaft, various input and output types Conjoined with other transmission machinery easily It is small, compact, light-weight, and will save mounting space Runs steadily with low noise, high reliability and high efficiency.

Supplier's Site

Technical Specifications

  Hangzhou Chinabase Machinery Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number Inch Series
Product Name NMRV/NRV Reducer
Gearing Worm
Reducer Style Shaft Mount
Mounting Style Flange(s)
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE F.T.I. 1500 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.69 to 2.58 (X : 1)
Rated Output Torque 21407 to 22354 In-lbs (24684 to 25776 kg-cm)
Maximum Input Power 100 to 130 HP
View Details
Gearbox for Agricultural Machinery - TYPERV - 010.012 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.9 to 5.3 (X : 1)
Rated Output Torque 1239 In-lbs (1429 kg-cm)
Maximum Input Power 14 to 55 HP
View Details
Gearbox for Agricultural Machinery - TYPE RV - 022.010 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.35 (X : 1)
Rated Output Torque 1239 to 1814 In-lbs (1429 to 2092 kg-cm)
Maximum Input Power 15 to 22 HP
View Details
Gearbox for Agricultural Machinery - TYPE RV - S - 9 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 2.9 (X : 1)
Rated Output Torque 575 to 8088 In-lbs (663 to 9327 kg-cm)
Maximum Input Power 12 to 45 HP
View Details