Hammond Manufacturing Company Inc. Electrical - Climate Control - Heaters SHGL04601

Description
Features For use when larger heating capacities or internal forced air circulation is required. Designed to prevent condensation or maintain minimum temperature in enclosures. Thermostats are also available. Accessories Temperature Controls and Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - - - - Dimensions Part No. - Watts - Surface Temperature - Starting Current - Length x Width x Depth SHGL04600 - 250 167°F 2.2 A 7.00 x 3.15 x 3.15 SHGL04601 - 400 167°F 3.5 A 9.76 x 3.15 x 3.15 Operating Voltage: AC 110-120 V, 50/60 Hz Circulation Power: 20 CFM Free Blowing Axial Fan: Ball Bearing Durability: 30,000 hrs. at 68°F ambient temperature Heating Element: Resistance heating element with temperature limiter Heating Body: Extruded aluminum, black anodized Connection: 3 pole terminal for 12 AWG Mounting: Easily installed by clip mounting on 35 mm DIN rails (included) Protection Class: 1 (tested for grounding at 1250 V) Protection: IP20 Approval: UL Recognized Component, cUL Recognized Component, CE
Request a Quote
Description
Features For use when larger heating capacities or internal forced air circulation is required. Designed to prevent condensation or maintain minimum temperature in enclosures. Thermostats are also available. Accessories Temperature Controls and Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - - - - Dimensions Part No. - Watts - Surface Temperature - Starting Current - Length x Width x Depth SHGL04600 - 250 167°F 2.2 A 7.00 x 3.15 x 3.15 SHGL04601 - 400 167°F 3.5 A 9.76 x 3.15 x 3.15 Operating Voltage: AC 110-120 V, 50/60 Hz Circulation Power: 20 CFM Free Blowing Axial Fan: Ball Bearing Durability: 30,000 hrs. at 68°F ambient temperature Heating Element: Resistance heating element with temperature limiter Heating Body: Extruded aluminum, black anodized Connection: 3 pole terminal for 12 AWG Mounting: Easily installed by clip mounting on 35 mm DIN rails (included) Protection Class: 1 (tested for grounding at 1250 V) Protection: IP20 Approval: UL Recognized Component, cUL Recognized Component, CE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Heaters - SHGL04601 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Heaters
SHGL04601
Electrical - Climate Control - Heaters SHGL04601
Features For use when larger heating capacities or internal forced air circulation is required. Designed to prevent condensation or maintain minimum temperature in enclosures. Thermostats are also available. Accessories Temperature Controls and Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - - - - Dimensions Part No. - Watts - Surface Temperature - Starting Current - Length x Width x Depth SHGL04600 - 250 167°F 2.2 A 7.00 x 3.15 x 3.15 SHGL04601 - 400 167°F 3.5 A 9.76 x 3.15 x 3.15 Operating Voltage: AC 110-120 V, 50/60 Hz Circulation Power: 20 CFM Free Blowing Axial Fan: Ball Bearing Durability: 30,000 hrs. at 68°F ambient temperature Heating Element: Resistance heating element with temperature limiter Heating Body: Extruded aluminum, black anodized Connection: 3 pole terminal for 12 AWG Mounting: Easily installed by clip mounting on 35 mm DIN rails (included) Protection Class: 1 (tested for grounding at 1250 V) Protection: IP20 Approval: UL Recognized Component, cUL Recognized Component, CE

Features

  • For use when larger heating capacities or internal forced air circulation is required.
  • Designed to prevent condensation or maintain minimum temperature in enclosures.
  • Thermostats are also available.

Accessories

  • Temperature Controls and Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


- - - - Dimensions
Part No. - Watts - Surface Temperature - Starting Current - Length x Width x Depth
SHGL04600 - 250 167°F 2.2 A 7.00 x 3.15 x 3.15
SHGL04601 - 400 167°F 3.5 A 9.76 x 3.15 x 3.15
Operating Voltage: AC 110-120 V, 50/60 Hz
Circulation Power: 20 CFM Free Blowing
Axial Fan: Ball Bearing
Durability: 30,000 hrs. at 68°F ambient temperature
Heating Element: Resistance heating element with temperature limiter
Heating Body: Extruded aluminum, black anodized
Connection: 3 pole terminal for 12 AWG
Mounting: Easily installed by clip mounting on 35 mm DIN rails (included)
Protection Class: 1 (tested for grounding at 1250 V)
Protection: IP20
Approval: UL Recognized Component, cUL Recognized Component, CE

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Industrial Heaters
Product Number SHGL04601
Product Name Electrical - Climate Control - Heaters
Heater Type EnclosureHeater
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Heaters - FLHTF200A230 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.17 to 0.20 kW (0.5629 to 0.6824 MBH)
AC Voltage Required 220 to 240 volts
View Details
Electrical - Climate Control - Heaters - SHG14008 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
View Details
Electrical - Climate Control - Heaters - SHGM1430 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.03 kW (0.1024 MBH)
View Details
Electrical - Climate Control - Heaters - FLHTF1300A115 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 1.30 kW (4.44 MBH)
AC Voltage Required 120 volts
View Details