Hammond Manufacturing Company Inc. Electrical - Climate Control - Heaters FLHTF200A230

Description
Features Designed to prevent condensation or maintain minimum temperature in enclosures. Built in Thermostat. (-18 C to +38 C) (0 F to +100 F) Fan Auto/On switch with pilot light for Heat On indication High temperature safety protection Aluminum alloy outer casing Connection via terminal block. 1300W models are cURus approved only. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - - Overall Dimensions Part No. - Watts - Voltage - Hz - CFM - Height x Width x Depth FLHTF125A115 - 125 W 120 V 60 20 5.5" x 4.0" x 5.3" FLHTF125A230 - 105/125 W 220/240 V 50/60 20 5.5" x 4.0" x 5.3" FLHTF200A115 - 200 W 120 V 60 20 5.5" x 4.0" x 5.3" FLHTF200A230 - 165/200 W 220/240 V 50/60 20 5.5" x 4.0" x 5.3" FLHTF400A115 - 400 W 120 V 60 20 7.5" x 4.0" x 5.3" FLHTF400A230 - 335/400 W 220/240 V 50/60 20 7.5" x 4.0" x 5.3" FLHTF800A115 - 800 W 120 V 60 20 7.5" x 4.0" x 5.3" FLHTF800A230 - 670/800 W 220/240 V 50/60 20 7.5" x 4.0" x 5.3" FLHTF1300A115 - 1300 W 120 V 60 50 7.5" x 5.6" x 6.9" FLHTF1300A230 - 1080/1300 W 220/240 V 50/60 50 7.5" x 5.6" x 6.9"
Request a Quote
Description
Features Designed to prevent condensation or maintain minimum temperature in enclosures. Built in Thermostat. (-18 C to +38 C) (0 F to +100 F) Fan Auto/On switch with pilot light for Heat On indication High temperature safety protection Aluminum alloy outer casing Connection via terminal block. 1300W models are cURus approved only. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - - Overall Dimensions Part No. - Watts - Voltage - Hz - CFM - Height x Width x Depth FLHTF125A115 - 125 W 120 V 60 20 5.5" x 4.0" x 5.3" FLHTF125A230 - 105/125 W 220/240 V 50/60 20 5.5" x 4.0" x 5.3" FLHTF200A115 - 200 W 120 V 60 20 5.5" x 4.0" x 5.3" FLHTF200A230 - 165/200 W 220/240 V 50/60 20 5.5" x 4.0" x 5.3" FLHTF400A115 - 400 W 120 V 60 20 7.5" x 4.0" x 5.3" FLHTF400A230 - 335/400 W 220/240 V 50/60 20 7.5" x 4.0" x 5.3" FLHTF800A115 - 800 W 120 V 60 20 7.5" x 4.0" x 5.3" FLHTF800A230 - 670/800 W 220/240 V 50/60 20 7.5" x 4.0" x 5.3" FLHTF1300A115 - 1300 W 120 V 60 50 7.5" x 5.6" x 6.9" FLHTF1300A230 - 1080/1300 W 220/240 V 50/60 50 7.5" x 5.6" x 6.9"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Heaters - FLHTF200A230 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Heaters
FLHTF200A230
Electrical - Climate Control - Heaters FLHTF200A230
Features Designed to prevent condensation or maintain minimum temperature in enclosures. Built in Thermostat. (-18 C to +38 C) (0 F to +100 F) Fan Auto/On switch with pilot light for Heat On indication High temperature safety protection Aluminum alloy outer casing Connection via terminal block. 1300W models are cURus approved only. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - - Overall Dimensions Part No. - Watts - Voltage - Hz - CFM - Height x Width x Depth FLHTF125A115 - 125 W 120 V 60 20 5.5" x 4.0" x 5.3" FLHTF125A230 - 105/125 W 220/240 V 50/60 20 5.5" x 4.0" x 5.3" FLHTF200A115 - 200 W 120 V 60 20 5.5" x 4.0" x 5.3" FLHTF200A230 - 165/200 W 220/240 V 50/60 20 5.5" x 4.0" x 5.3" FLHTF400A115 - 400 W 120 V 60 20 7.5" x 4.0" x 5.3" FLHTF400A230 - 335/400 W 220/240 V 50/60 20 7.5" x 4.0" x 5.3" FLHTF800A115 - 800 W 120 V 60 20 7.5" x 4.0" x 5.3" FLHTF800A230 - 670/800 W 220/240 V 50/60 20 7.5" x 4.0" x 5.3" FLHTF1300A115 - 1300 W 120 V 60 50 7.5" x 5.6" x 6.9" FLHTF1300A230 - 1080/1300 W 220/240 V 50/60 50 7.5" x 5.6" x 6.9"

Features

  • Designed to prevent condensation or maintain minimum temperature in enclosures.
  • Built in Thermostat. (-18 C to +38 C) (0 F to +100 F)
  • Fan Auto/On switch with pilot light for Heat On indication
  • High temperature safety protection
  • Aluminum alloy outer casing
  • Connection via terminal block.
  • 1300W models are cURus approved only.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


- - Overall Dimensions
Part No. - Watts - Voltage - Hz - CFM - Height x Width x Depth
FLHTF125A115 - 125 W 120 V 60 20 5.5" x 4.0" x 5.3"
FLHTF125A230 - 105/125 W 220/240 V 50/60 20 5.5" x 4.0" x 5.3"
FLHTF200A115 - 200 W 120 V 60 20 5.5" x 4.0" x 5.3"
FLHTF200A230 - 165/200 W 220/240 V 50/60 20 5.5" x 4.0" x 5.3"
FLHTF400A115 - 400 W 120 V 60 20 7.5" x 4.0" x 5.3"
FLHTF400A230 - 335/400 W 220/240 V 50/60 20 7.5" x 4.0" x 5.3"
FLHTF800A115 - 800 W 120 V 60 20 7.5" x 4.0" x 5.3"
FLHTF800A230 - 670/800 W 220/240 V 50/60 20 7.5" x 4.0" x 5.3"
FLHTF1300A115 - 1300 W 120 V 60 50 7.5" x 5.6" x 6.9"
FLHTF1300A230 - 1080/1300 W 220/240 V 50/60 50 7.5" x 5.6" x 6.9"

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Industrial Heaters
Product Number FLHTF200A230
Product Name Electrical - Climate Control - Heaters
Heater Type EnclosureHeater
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Heaters - SCR027009230 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Maximum Operating Temperature 250 F (121 C)
Heating Capacity 0.55 kW (1.88 MBH)
View Details
Electrical - Climate Control - Heaters - FLHTF800A230 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.67 to 0.80 kW (2.29 to 2.73 MBH)
AC Voltage Required 220 to 240 volts
View Details
Electrical - Climate Control - Heaters - SHG14003 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
View Details
Electrical - Climate Control - Heaters - SHG14005 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
View Details