Hammond Manufacturing Company Inc. Electrical - Climate Control - Heaters SCR027009

Description
Features For large heating capacity requirements. Maintains minimum operating temperatures in enclosures. Helps prevent failures to components caused by condensation and corrosion. Built-in thermostat and control light. Heating power adjusts to ambient temperature. Heat exits top of fan heater. (Add 2" clearance for heat-sensitive parts.) Body of heater is touch safe. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - - Inrush - - Temperature Part No. - Watts - Current (Amps) - Volts - Maximum with Fan SCR027009 - 550 W 14 A AC 120 250°F/120°C SCR027009230 - 550 W 13 A AC 230 250°F/120°C SCR027019 - 650 W 15 A AC 120 320°F/160°C Air Flow: 20 CFM (550W), 26 CFM (650W) Thermostat Range: 32 - 140 degrees Fahrenheit Heating Element: PTC - Semiconductor/resist or Housing: Plastic, rated UL94-VO Connection: 3 pole terminal, AWG 14 max (2.5 mm2) Mounting: Clip for 35mm DIN rail Protection Class: II (Double Insulated) Protection Type: IP20 Approval: UL Recognized Component, cUL Recognized Component, CE
Request a Quote
Description
Features For large heating capacity requirements. Maintains minimum operating temperatures in enclosures. Helps prevent failures to components caused by condensation and corrosion. Built-in thermostat and control light. Heating power adjusts to ambient temperature. Heat exits top of fan heater. (Add 2" clearance for heat-sensitive parts.) Body of heater is touch safe. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - - Inrush - - Temperature Part No. - Watts - Current (Amps) - Volts - Maximum with Fan SCR027009 - 550 W 14 A AC 120 250°F/120°C SCR027009230 - 550 W 13 A AC 230 250°F/120°C SCR027019 - 650 W 15 A AC 120 320°F/160°C Air Flow: 20 CFM (550W), 26 CFM (650W) Thermostat Range: 32 - 140 degrees Fahrenheit Heating Element: PTC - Semiconductor/resist or Housing: Plastic, rated UL94-VO Connection: 3 pole terminal, AWG 14 max (2.5 mm2) Mounting: Clip for 35mm DIN rail Protection Class: II (Double Insulated) Protection Type: IP20 Approval: UL Recognized Component, cUL Recognized Component, CE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Heaters - SCR027009 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Heaters
SCR027009
Electrical - Climate Control - Heaters SCR027009
Features For large heating capacity requirements. Maintains minimum operating temperatures in enclosures. Helps prevent failures to components caused by condensation and corrosion. Built-in thermostat and control light. Heating power adjusts to ambient temperature. Heat exits top of fan heater. (Add 2" clearance for heat-sensitive parts.) Body of heater is touch safe. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - - Inrush - - Temperature Part No. - Watts - Current (Amps) - Volts - Maximum with Fan SCR027009 - 550 W 14 A AC 120 250°F/120°C SCR027009230 - 550 W 13 A AC 230 250°F/120°C SCR027019 - 650 W 15 A AC 120 320°F/160°C Air Flow: 20 CFM (550W), 26 CFM (650W) Thermostat Range: 32 - 140 degrees Fahrenheit Heating Element: PTC - Semiconductor/resist or Housing: Plastic, rated UL94-VO Connection: 3 pole terminal, AWG 14 max (2.5 mm2) Mounting: Clip for 35mm DIN rail Protection Class: II (Double Insulated) Protection Type: IP20 Approval: UL Recognized Component, cUL Recognized Component, CE

Features

  • For large heating capacity requirements.
  • Maintains minimum operating temperatures in enclosures.
  • Helps prevent failures to components caused by condensation and corrosion.
  • Built-in thermostat and control light.
  • Heating power adjusts to ambient temperature.
  • Heat exits top of fan heater. (Add 2" clearance for heat-sensitive parts.)
  • Body of heater is touch safe.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


- - Inrush - - Temperature
Part No. - Watts - Current (Amps) - Volts - Maximum with Fan
SCR027009 - 550 W 14 A AC 120 250°F/120°C
SCR027009230 - 550 W 13 A AC 230 250°F/120°C
SCR027019 - 650 W 15 A AC 120 320°F/160°C
Air Flow: 20 CFM (550W), 26 CFM (650W)
Thermostat Range: 32 - 140 degrees Fahrenheit
Heating Element: PTC - Semiconductor/resistor
Housing: Plastic, rated UL94-VO
Connection: 3 pole terminal, AWG 14 max (2.5 mm2)
Mounting: Clip for 35mm DIN rail
Protection Class: II (Double Insulated)
Protection Type: IP20
Approval: UL Recognized Component, cUL Recognized Component, CE

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Industrial Heaters
Product Number SCR027009
Product Name Electrical - Climate Control - Heaters
Heater Type EnclosureHeater
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Heaters - SHV031029 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Maximum Operating Temperature 250 F (121 C)
Heating Capacity 0.10 kW (0.3412 MBH)
View Details
Electrical - Climate Control - Heaters - SHG14006 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
View Details
Electrical - Climate Control - Heaters - FLHTF200A230 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.17 to 0.20 kW (0.5629 to 0.6824 MBH)
AC Voltage Required 220 to 240 volts
View Details
Electrical - Climate Control - Heaters - SCR027009230 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Maximum Operating Temperature 250 F (121 C)
Heating Capacity 0.55 kW (1.88 MBH)
View Details