Hammond Manufacturing Company Inc. Electrical - Climate Control - Filtered Fans PF11000T12BK

Description
Features Maintains a UL Tested NEMA Type 12 seal against enclosure UL Recognized to UL 508A, category NITW2/8, UL File #E175229 Patented “Click & Fit” design provides a hardware free installation! Plastic made from strong, heat resistant (ABS-FR), UL 94 V0 fire approved material Fan motor is CSA approved Options: Black grills Accessories Exhaust Filters Replacement Filters Filterfan Rainhoods - 4/4X Filterfan Rainhoods - 3R Thermostats Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Number Light Gray RAL7035 - Part Number Black RAL 9011 - Voltage - Power - Exhaust Filter Light Gray RAL7035 - Exhaust Filter Black RAL9011 PF11000T12LG - PF11000T12BK - 115V 11W PFA10000LG - PFA10000BK PF11000T12LG230 - PF11000T12BK230 - 230V 11W PFA10000LG - PFA10000BK PF11000T12LG24 - PF11000T12BK24 - 24V 2W PFA10000LG - PFA10000BK PF22000T12LG - PF22000T12BK - 115V 20W PFA20000LG - PFA20000BK PF22000T12LG230 - PF22000T12BK230 - 230V 18W PFA20000LG - PFA20000BK PF22000T12LG24 - PF22000T12BK24 - 24V 5W PFA20000LG - PFA20000BK Airflow data - PF 11000 - PF 22000 - PFA 1-20000 Filter material Type 12 filter mat Type 12 filter mat Type 12 filter mat Unimpeded airflow 17 CFM 38 CFM Capacity free-flow 10 W/K 21 W/K Airflow in combination 11 CFM 28 CFM (Filterfan + Exhaust Filter) (PF 11000 + PFA 10000) (PF 22000 + PFA 20000) Capacity in combination 6 W/K 15 W/K (Filterfan + Exhaust Filter) (PF 11000 + PFA 10000) (PF 22000 + PFA 20000) Max. static pressure (Airflow = 0 m3/h) 38 Pa 57 Pa Filtration efficiency 0.88 0.91 88/91% Filter material grade G 3 (DIN EN 779) G 4 (DIN EN 779) G3/ G4 (DIN EN 779) Duty cycle 1 1 - PF 11000 - PF 11000 - PF 22000 - PF 22000 - PFA 10000 Technical data - AC - DC - AC - DC - PFA 20000 Outside dimensions in mm 109 x 109 x 62 109 x 109 x 49 145 x 145 x 70 145 x 145 x 64 109 x 109 x 26/ (height x width x installation depth) 145 x 145 x 26 Bearing type sleeve bearings ball bearings sleeve bearings ball bearings Fitting position vertical any vertical any Construction housing and guard of sprayed thermoplastic, self-extinguishing, UL 94 VO Weight 0.55 kg 0.16 kg 0.7 kg 0.44 kg 0.06 kg / 0.12 kg Safety protection in accordance with DIN 31 001 Color LG RAL 7035, Light Grey Color BK RAL 9011 Black Connection 2 wires, 310 mm long terminal strip 2 wires, 310 mm long System of protection NEMA Type 12, IP 55 (EN 60 529), when installed as specified Noise Level (EN ISO 3741) 33 dB (A) 44 dB (A)
Request a Quote
Description
Features Maintains a UL Tested NEMA Type 12 seal against enclosure UL Recognized to UL 508A, category NITW2/8, UL File #E175229 Patented “Click & Fit” design provides a hardware free installation! Plastic made from strong, heat resistant (ABS-FR), UL 94 V0 fire approved material Fan motor is CSA approved Options: Black grills Accessories Exhaust Filters Replacement Filters Filterfan Rainhoods - 4/4X Filterfan Rainhoods - 3R Thermostats Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Number Light Gray RAL7035 - Part Number Black RAL 9011 - Voltage - Power - Exhaust Filter Light Gray RAL7035 - Exhaust Filter Black RAL9011 PF11000T12LG - PF11000T12BK - 115V 11W PFA10000LG - PFA10000BK PF11000T12LG230 - PF11000T12BK230 - 230V 11W PFA10000LG - PFA10000BK PF11000T12LG24 - PF11000T12BK24 - 24V 2W PFA10000LG - PFA10000BK PF22000T12LG - PF22000T12BK - 115V 20W PFA20000LG - PFA20000BK PF22000T12LG230 - PF22000T12BK230 - 230V 18W PFA20000LG - PFA20000BK PF22000T12LG24 - PF22000T12BK24 - 24V 5W PFA20000LG - PFA20000BK Airflow data - PF 11000 - PF 22000 - PFA 1-20000 Filter material Type 12 filter mat Type 12 filter mat Type 12 filter mat Unimpeded airflow 17 CFM 38 CFM Capacity free-flow 10 W/K 21 W/K Airflow in combination 11 CFM 28 CFM (Filterfan + Exhaust Filter) (PF 11000 + PFA 10000) (PF 22000 + PFA 20000) Capacity in combination 6 W/K 15 W/K (Filterfan + Exhaust Filter) (PF 11000 + PFA 10000) (PF 22000 + PFA 20000) Max. static pressure (Airflow = 0 m3/h) 38 Pa 57 Pa Filtration efficiency 0.88 0.91 88/91% Filter material grade G 3 (DIN EN 779) G 4 (DIN EN 779) G3/ G4 (DIN EN 779) Duty cycle 1 1 - PF 11000 - PF 11000 - PF 22000 - PF 22000 - PFA 10000 Technical data - AC - DC - AC - DC - PFA 20000 Outside dimensions in mm 109 x 109 x 62 109 x 109 x 49 145 x 145 x 70 145 x 145 x 64 109 x 109 x 26/ (height x width x installation depth) 145 x 145 x 26 Bearing type sleeve bearings ball bearings sleeve bearings ball bearings Fitting position vertical any vertical any Construction housing and guard of sprayed thermoplastic, self-extinguishing, UL 94 VO Weight 0.55 kg 0.16 kg 0.7 kg 0.44 kg 0.06 kg / 0.12 kg Safety protection in accordance with DIN 31 001 Color LG RAL 7035, Light Grey Color BK RAL 9011 Black Connection 2 wires, 310 mm long terminal strip 2 wires, 310 mm long System of protection NEMA Type 12, IP 55 (EN 60 529), when installed as specified Noise Level (EN ISO 3741) 33 dB (A) 44 dB (A)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Filtered Fans - PF11000T12BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Filtered Fans
PF11000T12BK
Electrical - Climate Control - Filtered Fans PF11000T12BK
Features Maintains a UL Tested NEMA Type 12 seal against enclosure UL Recognized to UL 508A, category NITW2/8, UL File #E175229 Patented “Click & Fit” design provides a hardware free installation! Plastic made from strong, heat resistant (ABS-FR), UL 94 V0 fire approved material Fan motor is CSA approved Options: Black grills Accessories Exhaust Filters Replacement Filters Filterfan Rainhoods - 4/4X Filterfan Rainhoods - 3R Thermostats Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Number Light Gray RAL7035 - Part Number Black RAL 9011 - Voltage - Power - Exhaust Filter Light Gray RAL7035 - Exhaust Filter Black RAL9011 PF11000T12LG - PF11000T12BK - 115V 11W PFA10000LG - PFA10000BK PF11000T12LG230 - PF11000T12BK230 - 230V 11W PFA10000LG - PFA10000BK PF11000T12LG24 - PF11000T12BK24 - 24V 2W PFA10000LG - PFA10000BK PF22000T12LG - PF22000T12BK - 115V 20W PFA20000LG - PFA20000BK PF22000T12LG230 - PF22000T12BK230 - 230V 18W PFA20000LG - PFA20000BK PF22000T12LG24 - PF22000T12BK24 - 24V 5W PFA20000LG - PFA20000BK Airflow data - PF 11000 - PF 22000 - PFA 1-20000 Filter material Type 12 filter mat Type 12 filter mat Type 12 filter mat Unimpeded airflow 17 CFM 38 CFM Capacity free-flow 10 W/K 21 W/K Airflow in combination 11 CFM 28 CFM (Filterfan + Exhaust Filter) (PF 11000 + PFA 10000) (PF 22000 + PFA 20000) Capacity in combination 6 W/K 15 W/K (Filterfan + Exhaust Filter) (PF 11000 + PFA 10000) (PF 22000 + PFA 20000) Max. static pressure (Airflow = 0 m3/h) 38 Pa 57 Pa Filtration efficiency 0.88 0.91 88/91% Filter material grade G 3 (DIN EN 779) G 4 (DIN EN 779) G3/ G4 (DIN EN 779) Duty cycle 1 1 - PF 11000 - PF 11000 - PF 22000 - PF 22000 - PFA 10000 Technical data - AC - DC - AC - DC - PFA 20000 Outside dimensions in mm 109 x 109 x 62 109 x 109 x 49 145 x 145 x 70 145 x 145 x 64 109 x 109 x 26/ (height x width x installation depth) 145 x 145 x 26 Bearing type sleeve bearings ball bearings sleeve bearings ball bearings Fitting position vertical any vertical any Construction housing and guard of sprayed thermoplastic, self-extinguishing, UL 94 VO Weight 0.55 kg 0.16 kg 0.7 kg 0.44 kg 0.06 kg / 0.12 kg Safety protection in accordance with DIN 31 001 Color LG RAL 7035, Light Grey Color BK RAL 9011 Black Connection 2 wires, 310 mm long terminal strip 2 wires, 310 mm long System of protection NEMA Type 12, IP 55 (EN 60 529), when installed as specified Noise Level (EN ISO 3741) 33 dB (A) 44 dB (A)

Features

  • Maintains a UL Tested NEMA Type 12 seal against enclosure
  • UL Recognized to UL 508A, category NITW2/8, UL File #E175229
  • Patented “Click & Fit” design provides a hardware free installation!
  • Plastic made from strong, heat resistant (ABS-FR), UL 94 V0 fire approved material
  • Fan motor is CSA approved
  • Options: Black grills

Accessories

  • Exhaust Filters
  • Replacement Filters
  • Filterfan Rainhoods - 4/4X
  • Filterfan Rainhoods - 3R
  • Thermostats

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part Number Light Gray RAL7035 - Part Number Black RAL 9011 - Voltage - Power - Exhaust Filter Light Gray RAL7035 - Exhaust Filter Black RAL9011
PF11000T12LG - PF11000T12BK - 115V 11W PFA10000LG - PFA10000BK
PF11000T12LG230 - PF11000T12BK230 - 230V 11W PFA10000LG - PFA10000BK
PF11000T12LG24 - PF11000T12BK24 - 24V 2W PFA10000LG - PFA10000BK
PF22000T12LG - PF22000T12BK - 115V 20W PFA20000LG - PFA20000BK
PF22000T12LG230 - PF22000T12BK230 - 230V 18W PFA20000LG - PFA20000BK
PF22000T12LG24 - PF22000T12BK24 - 24V 5W PFA20000LG - PFA20000BK
Airflow data - PF 11000 - PF 22000 - PFA 1-20000
Filter material Type 12 filter mat Type 12 filter mat Type 12 filter mat
Unimpeded airflow 17 CFM 38 CFM
Capacity free-flow 10 W/K 21 W/K
Airflow in combination 11 CFM 28 CFM
(Filterfan + Exhaust Filter) (PF 11000 + PFA 10000) (PF 22000 + PFA 20000)
Capacity in combination 6 W/K 15 W/K
(Filterfan + Exhaust Filter) (PF 11000 + PFA 10000) (PF 22000 + PFA 20000)
Max. static pressure (Airflow = 0 m3/h) 38 Pa 57 Pa
Filtration efficiency 0.88 0.91 88/91%
Filter material grade G 3 (DIN EN 779) G 4 (DIN EN 779) G3/ G4 (DIN EN 779)
Duty cycle 1 1
- PF 11000 - PF 11000 - PF 22000 - PF 22000 - PFA 10000
Technical data - AC - DC - AC - DC - PFA 20000
Outside dimensions in mm 109 x 109 x 62 109 x 109 x 49 145 x 145 x 70 145 x 145 x 64 109 x 109 x 26/
(height x width x installation depth) 145 x 145 x 26
Bearing type sleeve bearings ball bearings sleeve bearings ball bearings
Fitting position vertical any vertical any
Construction housing and guard of sprayed thermoplastic, self-extinguishing, UL 94 VO
Weight 0.55 kg 0.16 kg 0.7 kg 0.44 kg 0.06 kg / 0.12 kg
Safety protection in accordance with DIN 31 001
Color LG RAL 7035, Light Grey
Color BK RAL 9011 Black
Connection 2 wires, 310 mm long terminal strip 2 wires, 310 mm long
System of protection NEMA Type 12, IP 55 (EN 60 529), when installed as specified
Noise Level (EN ISO 3741) 33 dB (A) 44 dB (A)

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Electronic Cooling Fans
Product Number PF11000T12BK
Product Name Electrical - Climate Control - Filtered Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF67000T12LGSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 120 watts
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 230 SCFM (391 m³/hr)
Maximum Static Pressure 0.2971 in H2O (0.5550 Torr)
View Details
Electrical - Climate Control - Filtered Fans - XFF6 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
View Details