Hammond Manufacturing Company Inc. Electrical - Climate Control - Filtered Fans RH20000N4LG

Description
Application Type 4/4X (IPx6) Rainhoods (when used with PF Series Filterfans) Ideal for locations with high exposure to spraying water Painted galvanized steel version for Type 4 304 and 316 stainless steel versions for Type 4X Specially gasketed, 316 stainless steel, sanitary version for FDA compatible Type 4X Sold individually Features Easy installation - mounting bracket installed around cutout and rainhood slides down over bracket High compression, closed cell black gasket with multiple seal dams ensure tight, waterproof seal Sanitary version has special FDA compatible, white multiple seal gasket Direct spray barrier/baffle designed to maximize airflow while providing superior protection from overspray Standards UL / cUL Listed Type 4 or 4X (as noted) must be used in combination with PF Series Filterfan Finish Base mounting bracket - unpainted 304 SS Rainhood Covers Type 4 - ANSI61 Gray (GY) or RAL7035 Light Gray (LG) powder coated finish on galvanized steel Type 4X - 304 or 316 stainless steel with #4 brushed finish Sanitary Type 4X - 316 stainless steel with #4 brushed finish Grill/Solid Cover Kit Can be installed in bottom opening of rain hood Grill allows ventilation while preventing unwanted entry of large contaminants Solid cover allows sealing of opening when fan/filter not in use
Request a Quote
Description
Application Type 4/4X (IPx6) Rainhoods (when used with PF Series Filterfans) Ideal for locations with high exposure to spraying water Painted galvanized steel version for Type 4 304 and 316 stainless steel versions for Type 4X Specially gasketed, 316 stainless steel, sanitary version for FDA compatible Type 4X Sold individually Features Easy installation - mounting bracket installed around cutout and rainhood slides down over bracket High compression, closed cell black gasket with multiple seal dams ensure tight, waterproof seal Sanitary version has special FDA compatible, white multiple seal gasket Direct spray barrier/baffle designed to maximize airflow while providing superior protection from overspray Standards UL / cUL Listed Type 4 or 4X (as noted) must be used in combination with PF Series Filterfan Finish Base mounting bracket - unpainted 304 SS Rainhood Covers Type 4 - ANSI61 Gray (GY) or RAL7035 Light Gray (LG) powder coated finish on galvanized steel Type 4X - 304 or 316 stainless steel with #4 brushed finish Sanitary Type 4X - 316 stainless steel with #4 brushed finish Grill/Solid Cover Kit Can be installed in bottom opening of rain hood Grill allows ventilation while preventing unwanted entry of large contaminants Solid cover allows sealing of opening when fan/filter not in use
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Filtered Fans - RH20000N4LG - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Filtered Fans
RH20000N4LG
Electrical - Climate Control - Filtered Fans RH20000N4LG
Application Type 4/4X (IPx6) Rainhoods (when used with PF Series Filterfans) Ideal for locations with high exposure to spraying water Painted galvanized steel version for Type 4 304 and 316 stainless steel versions for Type 4X Specially gasketed, 316 stainless steel, sanitary version for FDA compatible Type 4X Sold individually Features Easy installation - mounting bracket installed around cutout and rainhood slides down over bracket High compression, closed cell black gasket with multiple seal dams ensure tight, waterproof seal Sanitary version has special FDA compatible, white multiple seal gasket Direct spray barrier/baffle designed to maximize airflow while providing superior protection from overspray Standards UL / cUL Listed Type 4 or 4X (as noted) must be used in combination with PF Series Filterfan Finish Base mounting bracket - unpainted 304 SS Rainhood Covers Type 4 - ANSI61 Gray (GY) or RAL7035 Light Gray (LG) powder coated finish on galvanized steel Type 4X - 304 or 316 stainless steel with #4 brushed finish Sanitary Type 4X - 316 stainless steel with #4 brushed finish Grill/Solid Cover Kit Can be installed in bottom opening of rain hood Grill allows ventilation while preventing unwanted entry of large contaminants Solid cover allows sealing of opening when fan/filter not in use

Application

  • Type 4/4X (IPx6) Rainhoods (when used with PF Series Filterfans)
  • Ideal for locations with high exposure to spraying water
  • Painted galvanized steel version for Type 4
  • 304 and 316 stainless steel versions for Type 4X
  • Specially gasketed, 316 stainless steel, sanitary version for FDA compatible Type 4X
  • Sold individually

Features

  • Easy installation - mounting bracket installed around cutout and rainhood slides down over bracket
  • High compression, closed cell black gasket with multiple seal dams ensure tight, waterproof seal
    • Sanitary version has special FDA compatible, white multiple seal gasket
  • Direct spray barrier/baffle designed to maximize airflow while providing superior protection from overspray

Standards

  • UL / cUL Listed Type 4 or 4X (as noted)
    • must be used in combination with PF Series Filterfan

Finish

  • Base mounting bracket - unpainted 304 SS
  • Rainhood Covers
    • Type 4 - ANSI61 Gray (GY) or RAL7035 Light Gray (LG) powder coated finish on galvanized steel
    • Type 4X - 304 or 316 stainless steel with #4 brushed finish
    • Sanitary Type 4X - 316 stainless steel with #4 brushed finish

Grill/Solid Cover Kit

  • Can be installed in bottom opening of rain hood
  • Grill allows ventilation while preventing unwanted entry of large contaminants
  • Solid cover allows sealing of opening when fan/filter not in use
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Electronic Cooling Fans
Product Number RH20000N4LG
Product Name Electrical - Climate Control - Filtered Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RHA60000S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Electrical - Climate Control - Filtered Fans - PF66000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 295 SCFM (501 m³/hr)
Maximum Static Pressure 0.5380 in H2O (1.01 Torr)
View Details
ACCESSORIES, FAN, 230 VAC FANS (50/60 HZ.), 4.7 INCHES, 105 CFM - 70164095 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Sound Level 50 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF42500T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 115 volts
View Details