Application
Standards
Construction
Finish
Accessories
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
ANSI 61 Gray - RAL7035 Light Gray - No. of - Enclosure
Part No. - Part No. - Holes - H - W - D
MPB1¹ - MPB1LG¹ - 1 3.25 2.75 3.50
MPB2¹ - MPB2LG¹ - 2 5.13 2.75 3.50
MPB3¹ - MPB3LG¹ - 3 7.00 2.75 3.50
MPB4¹ - MPB4LG¹ - 4 8.88 2.75 3.50
MPB6 - MPB6LG - 6 8.50 5.00 4.25
MPB9 - MPB9LG - 9 8.50 6.50 4.25
MPB12 - MPB12LG - 12 10.38 6.50 4.25
¹ Not hinged
"Box Metal, Steel Gray Cover Included 3.560"" L x 3.060"" W (90.42mm x 77.72mm) X 3.500"" (88.90mm)"
ENCLOSURE, MINI PUSHBUTTON, NEMA 12,13,4.25 X 3.06, 1 HOLE
Electrical Enclosures N12 Steel Pushbutton 3.25x3.5x2.75" 1Hole
HAMMOND PUSHBUTTON ENCLOSURE, 1 HOLE, 22MM, NEMA 12/13, 4 X 3 X 4IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | MPB1 | MPB1 | MPB1-ND | 70164692 | MPB1 | 423137 |
| Product Name | Electrical - Operator Interface - Pushbutton Enclosures | Enclosures, Boxes, & Cases | Boxes | ENCLOSURE, MINI PUSHBUTTON, NEMA 12,13,4.25 X 3.06, 1 HOLE | Electrical Enclosures | Enclosure |
| Type | Electronic and Instrument Enclosures; Pushbutton Enclosures | Junction Box | Junction Box | Pushbutton Enclosures | Electronic and Instrument Enclosures | Junction Box |
| Length | 3.25 inch (82.55 mm) | 3.5 inch (88.9 mm) | ||||
| Width | 2.75 inch (69.85 mm) | 2.75 inch (69.85 mm) | ||||
| Depth | 3.5 inch (88.9 mm) | |||||
| Material | Steel | Steel |