Hammond Manufacturing Company Inc. Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks DNRR1977LDK

Description
When strength and reliability are the highest priority, be sure to choose the Data/Networking Robust Rack (DNRR) from Hammond Manufacturing. Designed to support your rack-mount infrastructure, regardless of the application, the DNRR includes premium features not found on most other racks. Features: Constructed in 12-gauge steel. Our automated tapping process provides EIA-compliant 10-32 tapped rails on the front to ensure ease of mounting rack-mount equipment. Includes marked rack unit dividers to aid in equipment mounting. Don't forget to order your Mounting Hardware. To keep the rack upright when it is loaded with equipment, we've included a large base for freestanding support. Optionally, the base can be caster mounted when you need to move your rack. To keep it looking great, the DNRR undergoes a three-stage paint process which includes a coat of premium smooth black powder paint. In order to prevent any damage that may occur during transportation, we cover the DNRR in a thick cardboard carton 800 lbs (363 kg) load rating. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Cable Managers Rack Panels Hinged Clear Security Cover Universal Rack Shelf Two Post Mounting Adjustable Shelf Two Post Centered Shelf Two Post Mounting Keyboard & Equipment Shelf Two Post Mounting Clamping Shelf Adjustable Rack Mount DIN Rail Kit Rack Unit Label Open Frame Rack and Rack Cabinet Joining Kit Rack and Cabinet Caster Set Grounding & Bonding 10-32 Mounting Hardware PDUs and Outlet Strips
Request a Quote Datasheet
Description
When strength and reliability are the highest priority, be sure to choose the Data/Networking Robust Rack (DNRR) from Hammond Manufacturing. Designed to support your rack-mount infrastructure, regardless of the application, the DNRR includes premium features not found on most other racks. Features: Constructed in 12-gauge steel. Our automated tapping process provides EIA-compliant 10-32 tapped rails on the front to ensure ease of mounting rack-mount equipment. Includes marked rack unit dividers to aid in equipment mounting. Don't forget to order your Mounting Hardware. To keep the rack upright when it is loaded with equipment, we've included a large base for freestanding support. Optionally, the base can be caster mounted when you need to move your rack. To keep it looking great, the DNRR undergoes a three-stage paint process which includes a coat of premium smooth black powder paint. In order to prevent any damage that may occur during transportation, we cover the DNRR in a thick cardboard carton 800 lbs (363 kg) load rating. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Cable Managers Rack Panels Hinged Clear Security Cover Universal Rack Shelf Two Post Mounting Adjustable Shelf Two Post Centered Shelf Two Post Mounting Keyboard & Equipment Shelf Two Post Mounting Clamping Shelf Adjustable Rack Mount DIN Rail Kit Rack Unit Label Open Frame Rack and Rack Cabinet Joining Kit Rack and Cabinet Caster Set Grounding & Bonding 10-32 Mounting Hardware PDUs and Outlet Strips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks - DNRR1977LDK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks
DNRR1977LDK
Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks DNRR1977LDK
When strength and reliability are the highest priority, be sure to choose the Data/Networking Robust Rack (DNRR) from Hammond Manufacturing. Designed to support your rack-mount infrastructure, regardless of the application, the DNRR includes premium features not found on most other racks. Features: Constructed in 12-gauge steel. Our automated tapping process provides EIA-compliant 10-32 tapped rails on the front to ensure ease of mounting rack-mount equipment. Includes marked rack unit dividers to aid in equipment mounting. Don't forget to order your Mounting Hardware. To keep the rack upright when it is loaded with equipment, we've included a large base for freestanding support. Optionally, the base can be caster mounted when you need to move your rack. To keep it looking great, the DNRR undergoes a three-stage paint process which includes a coat of premium smooth black powder paint. In order to prevent any damage that may occur during transportation, we cover the DNRR in a thick cardboard carton 800 lbs (363 kg) load rating. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Cable Managers Rack Panels Hinged Clear Security Cover Universal Rack Shelf Two Post Mounting Adjustable Shelf Two Post Centered Shelf Two Post Mounting Keyboard & Equipment Shelf Two Post Mounting Clamping Shelf Adjustable Rack Mount DIN Rail Kit Rack Unit Label Open Frame Rack and Rack Cabinet Joining Kit Rack and Cabinet Caster Set Grounding & Bonding 10-32 Mounting Hardware PDUs and Outlet Strips

When strength and reliability are the highest priority, be sure to choose the Data/Networking Robust Rack (DNRR) from Hammond Manufacturing. Designed to support your rack-mount infrastructure, regardless of the application, the DNRR includes premium features not found on most other racks.

Features:

  • Constructed in 12-gauge steel.
  • Our automated tapping process provides EIA-compliant 10-32 tapped rails on the front to ensure ease of mounting rack-mount equipment.
    • Includes marked rack unit dividers to aid in equipment mounting.
    • Don't forget to order your Mounting Hardware.
  • To keep the rack upright when it is loaded with equipment, we've included a large base for freestanding support. Optionally, the base can be caster mounted when you need to move your rack.
  • To keep it looking great, the DNRR undergoes a three-stage paint process which includes a coat of premium smooth black powder paint.
  • In order to prevent any damage that may occur during transportation, we cover the DNRR in a thick cardboard carton
  • 800 lbs (363 kg) load rating.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Accessories

  • Cable Managers
  • Rack Panels
  • Hinged Clear Security Cover
  • Universal Rack Shelf
  • Two Post Mounting Adjustable Shelf
  • Two Post Centered Shelf
  • Two Post Mounting Keyboard & Equipment Shelf
  • Two Post Mounting Clamping Shelf
  • Adjustable Rack Mount DIN Rail Kit
  • Rack Unit Label
  • Open Frame Rack and Rack Cabinet Joining Kit
  • Rack and Cabinet Caster Set
  • Grounding & Bonding
  • 10-32 Mounting Hardware
  • PDUs and Outlet Strips
Supplier's Site
Racks - DNRR1977LDK-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Open Rack Open Rack, Single Frame 19.810"" L x 20.000"" W x 80.120"" H (503.17mm x 508.00mm x 2035.05mm) Black"

"Metal, Steel Open Rack Open Rack, Single Frame 19.810"" L x 20.000"" W x 80.120"" H (503.17mm x 508.00mm x 2035.05mm) Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
DNRR1977LDK
Racks & Rack Cabinets DNRR1977LDK
Racks & Rack Cabinets Knockdown Relay Rack

Racks & Rack Cabinets Knockdown Relay Rack

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number DNRR1977LDK DNRR1977LDK-ND DNRR1977LDK
Product Name Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks Racks Racks & Rack Cabinets
Type Rack Enclosures Rack Enclosures
Length 80 inch (2032 mm)
Width 20 inch (508 mm) 20 inch (508 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411F - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1415G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418KG8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 16 inch (406 mm)
View Details
4 suppliers